- Manufacturer
- Manufacturer Part Number
- Mounting Styles
- Color
- RoHS
- Input Current
- Approvals
- Current Rating
- Input Voltage
- Number of Circuits
- Package Type
- Depth
Attribute column
Manufacturer
Opto 22 Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of I/Os | Package Type | RoHS | Max Operating Temperature | Min Operating Temperature | Color | Depth | Current Rating | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Circuits | Number of Inputs | Input Current | Input Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNAP-PAC-RCK12 Opto 22 | In Stock | - | - | - | - | Opto 22 | SNAP-PAC-RCK12 | - | - | - | Compliant | - | - | - | - | 4.2 A | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-PAC-RCK16 Opto 22 | In Stock | - | - | - | - | Opto 22 | SNAP-PAC-RCK16 | - | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-RACKDINB Opto 22 | In Stock | - | - | - | - | Opto 22 | SNAP-RACKDINB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7T Opto 22 | In Stock | - | - | - | CE, DFARS | Opto 22 | DA7T | Rack | - | - | Yes | - | - | White | - | - | -10-10 VDC | 25 A | - | - | - | - | - | - | - | ||
![]() G4ODC5FM Opto 22 | In Stock | - | - | - | CE, CSA, FM, UL | Opto 22 | G4ODC5FM | - | - | - | - | - | - | Orange | - | - | 5-60 VDC | - | - | - | - | 12 mA | - | - | - | ||
![]() SNAP-SCM-ST2 Opto 22 | In Stock | - | - | - | CE, DFARS | Opto 22 | SNAP-SCM-ST2 | Snap Rack | - | - | Yes | - | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD2T Opto 22 | In Stock | - | - | - | - | Opto 22 | AD2T | PC Board | - | Mini With Screw | - | - | - | White | - | - | - | - | - | 1 | - | 0.02 mA | -15-15 VDC | - | - | ||
![]() GRV-R7-I1VAPM-3 Opto 22 | In Stock | - | - | - | cUL, UL | Opto 22 | GRV-R7-I1VAPM-3 | DIN Rail, Panel | - | - | Yes | - | - | Black | - | - | - | - | - | - | - | - | 600 VAC | - | - | ||
![]() AD9T Opto 22 | In Stock | - | - | - | - | Opto 22 | AD9T | PC Board | - | Mini With Screw | - | - | - | White | - | - | - | - | - | 1 | - | 35 mA | 0-50 mVDC | - | - | ||
![]() SNAP-AITM-I-C Opto 22 | In Stock | - | - | Snap in | - | Opto 22 | SNAP-AITM-i-C | PC Board | 2 | - | Yes | 70 °C | -20 °C | - | 82.55 mm | - | - | - | 5 V | - | 2 | 200 mA | - | 82.55 mm | 18.29 mm | ||
![]() SNAP-PAC-RCK16-FM Opto 22 | In Stock | - | - | DIN Rail, Panel | - | Opto 22 | SNAP-PAC-RCK16-FM | - | - | - | Non-Compliant | 70 °C | -20 °C | - | 12.7 mm | - | - | - | 5.2 V | - | - | 4.2 A | - | 387.35 mm | 112.01 mm | ||
![]() SNAP-PAC-RCK4 Opto 22 | In Stock | - | - | - | - | Opto 22 | SNAP-PAC-RCK4 | - | - | - | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-AITM-C Opto 22 | In Stock | - | - | - | - | Opto 22 | SNAP-AITM-C | PC Board | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNAP-ODC-HDB Opto 22 | In Stock | - | - | - | CE, DFARS, UL | Opto 22 | SNAP-ODC-HDB | Snap Rack | - | - | Yes | - | - | White | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4AD5 Opto 22 | In Stock | - | - | - | - | Opto 22 | G4AD5 | PC Board | - | - | - | - | - | White | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() AD19T Opto 22 | In Stock | - | - | - | - | Opto 22 | AD19T | PC Board | - | Mini With Screw | - | - | - | White | - | - | - | - | - | 1 | - | 0.03 mA | -15-15 VDC | - | - |