- Manufacturer
- Manufacturer Part Number
- Number of Modules
- Current Rating
- Number of Channels
- RoHS
- Approvals
- Depth
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
Attribute column
Manufacturer
Opto 22 I/O Relay Module Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | RoHS | Series | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Resistor Type | Current Rating | Operating Supply Voltage | Number of Channels | Resistance Tolerance | Number of Modules | Length | Width | Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNAP-PAC-RCK8 Opto 22 | In Stock | - | - | - | DIN Rail | - | - | Opto 22 | SNAP-PAC-RCK8 | Opto 22 | - | Box | Active | - | - | - | - | Header, Screw Terminal Blocks | - | - | - | - | - | - | 4.2A | - | 8 | - | - | - | - | - | - | ||
![]() PB24Q Opto 22 | In Stock | - | - | Panel, Rack | - | 50 | CSA, UL | Opto 22 | PB24Q | - | 6 | - | - | Compliant | - | Screw | - | - | - | 70 °C | 0 °C | - | 96.8 mm | - | - | 5 V | 24 | - | 24 | 203.2 mm | 152.4 mm | 99.06 mm | No SVHC | ||
![]() PB4R Opto 22 | In Stock | - | - | - | - | - | - | Opto 22 | PB4R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | ||
![]() PB16T Opto 22 | In Stock | - | - | Panel, Rack | - | 50 | CSA, UL | Opto 22 | PB16T | - | 16 | - | - | Compliant | - | Screw | 100 ppm/°C | - | 34.8 Ohm | 70 °C | 0 °C | 0.25 W | 55.88 mm | General Purpose | - | 24 V | 16 | 1 | 16 | 356.87 mm | 88.9 mm | 55.9 mm | No SVHC | ||
![]() PB16A Opto 22 | In Stock | - | - | - | - | - | - | Opto 22 | PB16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | ||
![]() PB24 Opto 22 | In Stock | - | - | - | - | - | - | Opto 22 | PB24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | ||
![]() PB16H Opto 22 | In Stock | - | - | - | - | - | - | Opto 22 | PB16H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | ||
![]() PB24HQ Opto 22 | In Stock | - | - | - | - | - | - | Opto 22 | PB24HQ | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - |