- Manufacturer
- Manufacturer Part Number
- Approvals
- Operating Temperature
- Primary Type
- Mounting Type
- Input Type
- Number of Inputs
- Input
- Current Rating
- Output Type
- RoHS
Attribute column
Manufacturer
Opto 22 Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Agency Approvals | Approvals | Current-Input | I/O Isolation Voltage (V) | Load Current (Max) | Load Voltage (Max) | Load Voltage (Min) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Type | Product Status | Rad Hardened | RoHS | Turn Off Delay Time | Voltage Rating (DC) | Voltage-Input | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Technology | Depth | Style | Current Rating | Output | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Number of Circuits | Output Current | Current - Output | Throw Configuration | Input Type | Turn On Delay Time | Voltage - Output | Input Voltage (Min) | Input Voltage (Max) | Number of Inputs | Terminal Type | Input | Max Input Current | Turn On Time | Input Current | Turn Off Time | Features | Number of Modules | Input Voltage | Module Type | Primary Type | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNAP-AIVRMS-I Opto 22 | In Stock | - | - | - | I/O Rack | - | CE | - | - | - | - | - | Opto 22 | SNAP-AIVRMS-i | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | 2 | - | 0-250 VAC, 0-250 VDC | - | - | - | - | - | - | - | - | Input | - | - | - | ||
![]() AD6 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | AD6 | - | PC Board | - | - | - | - | - | - | - | Mini With Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mA | - | - | - | 0-5 VDC | - | - | - | - | - | ||
![]() SNAP-OAC5MA Opto 22 | In Stock | - | - | - | I/O Rack | - | CE, UL | - | - | - | - | - | Opto 22 | SNAP-OAC5MA | - | - | - | 70C | -20C | Commercial | - | - | - | - | - | No | - | - | - | - | -4-158 °F | - | - | - | - | - | - | - | - | - | - | - | 12-250 VAC | 4 | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Output | - | - | - | ||
![]() G4OAC5 Opto 22 | In Stock | - | - | - | - | CE | - | 12 mA | 4000Vrms | - | 140VAC | 12VAC | Opto 22 | G4OAC5 | Opto 22 | Through Hole/Plug-In | - | - | - | - | 70C | -30C | Box | - | Active | - | - | - | - | 5VDC | - | - | - | - | AC Output Module | - | - | Black | Solid State | - | G4 | - | - | - | 12-140 VAC | AC | - | - | - | - | - | 3A | - | - | - | 120VAC | - | - | - | - | - | - | 8.3ms | 12 mA | 8.3ms | Hold Down Screw, Status LED(s) | - | - | Output Module | - | - | - | - | ||
![]() SNAP-B12MC Opto 22 | In Stock | - | - | DIN Rail, Panel | - | - | CE | - | - | - | - | - | Opto 22 | SNAP-B12MC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 5.2 V | - | - | - | - | Screw | - | 70 °C | 0 °C | - | - | 12.7 mm | - | 3.4 A | - | - | - | - | - | 5.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 A | - | - | 12 | - | - | - | 311.15 mm | 112.01 mm | - | ||
![]() SNAP-AOA-23-ISRC Opto 22 | In Stock | - | - | DIN Rail, Snap in | I/O Rack | - | CE | - | - | - | - | - | Opto 22 | SNAP-AOA-23-iSRC | - | - | 2 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -4-158 °F | - | - | - | - | 70 °C | 0 °C | - | - | 90.17 mm | - | 20 mA | 4-20 mA | 2 | - | Analog | - | 5 V | 2 | - | 20 mA | - | - | - | - | - | - | - | - | - | 12 Bit Serial Data | - | - | 200 mA | - | - | - | - | - | Output | 82.55 mm | 18.29 mm | - | ||
![]() B5 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | B5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDC5D Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | IDC5D | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | 30mA | - | - | 5 VDC | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5-28 VDC | - | - | - | - | - | ||
![]() SNAP-AIMA2-I Opto 22 | In Stock | - | - | PCB, Snap in | I/O Rack | - | CE | - | - | - | - | - | Opto 22 | SNAP-AIMA2-i | - | - | 2 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -4-158 °F | - | - | - | - | 70 °C | -20 °C | - | - | 90.17 mm | - | - | - | - | - | - | - | 5 V | 2 | - | - | - | - | Analog | - | - | - | - | 2 | - | -1-1 mA | - | - | 200 mA | - | - | - | - | - | Input | 82.55 mm | 18.29 mm | - | ||
![]() G4OAC15 Opto 22 | In Stock | - | - | - | - | CE | - | - | 4000Vrms | - | 140VAC | 12VAC | Opto 22 | G4OAC15 | - | Through Hole/Plug-In | - | - | - | - | 70C | -30C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Solid State | - | - | - | - | - | 12-140 VAC | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | Output Module | - | - | - | - | ||
![]() G4ODC5A Opto 22 | In Stock | - | - | PCB, Plug-In, Rack, Through Hole | - | CE/CSA/UL | CE, CSA, UL | - | 4000VAC | 0.55A(A) | 200VDC | 5VDC | Opto 22 | G4ODC5A | - | Through Hole/Plug-In | - | - | - | - | 70C | -30C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 70 °C | -30 °C | Orange | Solid State | 41.1 mm | - | 1 A | - | 1 | 5-200 VDC | DC | - | 5 V | 1 | - | 1 A | - | - | - | - | - | - | - | - | - | - | 8.1 mA | - | 12 mA | - | - | - | - | Output Module | - | 48.8 mm | 12.2 mm | - | ||
![]() OAC5A5 Opto 22 | In Stock | - | - | - | - | - | UL | - | - | - | - | - | Opto 22 | OAC5A5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mA | - | - | - | - | - | - | - | - | - | ||
![]() G4OAC24A Opto 22 | In Stock | - | - | PCB, Plug-In, Rack, Through Hole | - | CE | CE, UL | 18 mA | 4000Vrms | - | 280VAC | 24VAC | Opto 22 | G4OAC24A | Opto 22 | Through Hole/Plug-In | - | - | - | - | 70C | -30C | Box | - | Active | - | Non-Compliant | - | - | 24VDC | - | - | - | - | AC Output Module | 70 °C | -30 °C | Black | Solid State | 41.1 mm | G4 | 3 A | - | 1 | 24-280 VAC | AC | 3 A | 32 V | 1 | - | 3 A | 3A | SPST | - | 8.3 ms | 120VAC | - | - | 1 | - | - | 18 mA | 8.3µs | 18 mA | 8.3µs | Hold Down Screw, Status LED(s) | - | - | Output Module | - | 48.8 mm | 12.2 mm | Contains Lead | ||
![]() OAC24 Opto 22 | In Stock | - | - | - | - | UNKNOWN | UL | - | 4000Vrms | 20MA(MIN)(A) | 140VAC | 12VAC | Opto 22 | OAC24 | - | Through Hole/Plug-In | - | - | - | - | 70C | -30C | - | - | - | - | - | - | - | - | - | RUGGED | - | - | - | - | - | Black | Solid State | - | - | 3A | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mA | - | - | - | - | Output Module | - | - | - | - | ||
![]() SNAP-IDC5-FAST-A Opto 22 | In Stock | - | - | PCB, Rack, Snap in | I/O Rack | - | CE, UL | - | - | - | - | - | Opto 22 | SNAP-IDC5-FAST-A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 25 µs | 32 V | - | -4-158 °F | - | - | - | - | 70 °C | -20 °C | - | - | 82.55 mm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Digital | 25 µs | - | - | - | 4 | - | 18-32 VDC | - | - | - | - | - | - | - | - | Input | 18.29 mm | 18.29 mm | - | ||
![]() IAC15 Opto 22 | In Stock | - | - | - | - | UNKNOWN | - | - | 4000Vrms | 15MA(A) | 18VDC | 12VDC | Opto 22 | IAC15 | - | PC Board | - | - | - | - | 70C | -30C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Solid State | - | - | - | - | - | 15 VDC | DC | - | - | - | 1 | - | - | - | AC | - | - | 90VAC | 140VAC | - | PC PIN | - | - | - | 5MA(mA) | - | - | - | 90-140 VAC | Input Module | - | - | - | - |