- Manufacturer
- Manufacturer Part Number
- Number of Circuits
- Current Rating
- Output Voltage
- Mounting
- Termination
- Input Polarity
- Input Signal
- Nominal Output Voltage
- Input Type
- Load Current
Attribute column
Manufacturer
Opto 22 Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Agency Approvals | Approvals | I/O Isolation Voltage (V) | Ihs Manufacturer | Input Frequency | Input Polarity | Load Current (Max) | Load Voltage (Max) | Load Voltage (Min) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Switching Mode | Voltage Rating (DC) | Voltage-Input | Operating Temperature | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Subcategory | Technology | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Channels | Number of Circuits | Output Current | Max Voltage Rating (DC) | Input Type | Max Output Voltage | Terminal Type | Voltage - Load | Overall Height | Nominal Output Voltage | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Input Signal | Overall Length | Output Circuit Type | Control Voltage | Contact Configuration | Nominal Input Voltage (AC) | Input Voltage | Module Type | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120D3 Opto 22 | In Stock | - | - | Panel, Screw | - | - | 4 | - | - | CE, CSA, UL | - | OPTO TWENTY-TWO (22) | - | AC | - | - | - | Opto 22 | 120D3 | - | Panel | - | - | -40C to 100C | Industrial | - | - | 100 °C | -40 °C | SCR | 120(V) | - | Contact Manufacturer | - | No | 5.25 | Compliant | - | - | - | - | - | - | Screw Terminal | 1 kΩ | 100 °C | -40 °C | - | 8541.40.95.00 | - | Solid State Relays | - | 19.6 mm | compliant | 3 A | 4 | - | - | 3-32 VDC | AC | - | 140 V | - | - | 1 | 3000(mA) | - | AC | - | - | - | 18 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | 3 A | 3 A | - | 4000(V) | - | 12-140 VAC | 57 mm | Triac | 3 V | - | - | 140(V) | - | 19.6 mm | 44.5 mm | 57.2 mm | Lead Free | ||
![]() MP240D4-17 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | - | AC | - | - | - | Opto 22 | MP240D4-17 | - | Panel | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | Contact Manufacturer | - | No | 5.73 | - | Yes | - | - | - | - | - | Screw Terminal | - | - | - | - | 8541.40.95.00 | - | Solid State Relays | - | - | compliant | 4 A | 4 | - | - | 3-24 VDC | - | - | - | - | - | 1 | - | - | AC | - | - | - | 31 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | - | - | - | 24-280 VAC | 43 mm | Triac | 3 V | - | - | 280(V) | - | - | - | - | - | ||
![]() 480D25-12 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | - | AC | - | - | - | Opto 22 | 480D25-12 | - | Panel | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | 5.27 | - | - | DC Switch | - | - | - | - | Screw Terminal | - | - | - | - | 8541.40.95.00 | - | Solid State Relays | - | - | compliant | 25 A | - | - | - | 3-32 VDC | - | - | - | - | - | 1 | - | - | AC | - | - | - | 23 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | 25A | - | - | - | 100-530 VAC | 57 mm | SCR | 3 V | - | - | - | - | - | - | - | - | ||
![]() P240D4-17 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Opto 22 | P240D4-17 | - | Through Hole | - | - | -40C to 100C | Industrial | - | - | - | - | SCR | 120(TYP)(V) | - | - | - | No | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 4 A | 4 | - | - | 3-24 VDC | AC | - | - | - | - | 1 | - | - | AC | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | - | - | - | 24-280 VAC | - | - | - | - | - | 140(V) | - | - | - | - | - | ||
![]() DC60MP Opto 22 | In Stock | - | - | DIN Rail, PCB, Panel, Through Hole | - | - | 4 | - | - | CSA, UL | - | OPTO TWENTY-TWO (22) | - | DC | - | - | - | Opto 22 | DC60MP | - | Through Hole | - | - | -40C to 100C | Industrial | - | - | 100 °C | -40 °C | SCR | - | - | Contact Manufacturer | - | No | 4.83 | Compliant | Yes | DC Switch | - | - | - | - | Screw Terminal | - | 100 °C | -40 °C | - | 8541.40.95.00 | 8 pF | Solid State Relays | - | 10.2 mm | compliant | 3 A | 4 | - | - | 3-32 VDC | - | - | 60 V | - | - | 1 | 3 A | 60 V | DC | - | - | - | 31 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | 3A | 60 V | 4 kV | 5 V | 5-60 VDC | 43 mm | BJT | 3 V | - | - | 60(V) | - | 24.9 mm | 43.2 mm | 10.2 mm | - | ||
![]() SNAP-PS24U Opto 22 | In Stock | - | - | - | - | - | - | - | - | CE, UL | - | - | 47-63 Hz | - | - | - | - | Opto 22 | SNAP-PS24U | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | -4-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | ||
![]() 240DI45 Opto 22 | In Stock | - | - | Panel, Screw | - | - | 4 | - | - | CE, CSA | - | - | - | AC | - | - | - | Opto 22 | 240Di45 | - | Panel | - | - | -40C to 100C | Industrial | - | - | - | - | SCR | 240(V) | - | - | - | No | - | Compliant | - | - | - | - | - | - | Screw Terminal | - | 100 °C | -40 °C | - | - | 8 pF | - | - | 57.2 mm | - | 45 A | 4 | - | - | 3-32 VDC | AC | 45 A | 280 V | - | - | 1 | 45000(mA) | - | AC | 240 V | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | 45 A | - | 4000(V) | - | 24-280 VAC | - | - | - | - | - | 280(V) | - | 19.6 mm | 44.5 mm | - | - | ||
![]() 240A25 Opto 22 | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | AC | - | - | - | Opto 22 | 240A25 | Opto 22 | Panel | - | - | -40C to 100C | Industrial | - | - | - | - | SCR | 240(V) | Box | - | Active | No | - | - | - | Zero Crossing | - | 85VAC | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 25 A | 4 | Screw Terminal | - | 85-280 VAC | AC | - | - | SPST-NO (1 Form A) | - | 1 | 25000(mA) | - | AC | - | - | 24 V ~ 280 V | - | 120 VAC, 208 VAC, 240 VAC | - | 25A | - | 4000(V) | - | 24-280 VAC | - | - | - | - | - | 280(V) | - | - | - | - | - | ||
![]() ODC5P Opto 22 | In Stock | - | - | PCB, Through Hole | - | - | - | - | UNKNOWN | CSA, UL | 4000Vrms | - | - | - | 2A(A) | 60VDC | 5VDC | Opto 22 | ODC5P | - | - | Rack | 1 | - | - | 70C | -30C | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | - | - | - | 70 °C | -30 °C | Black | - | - | - | Solid State | 38.354 mm | - | 3 A | - | - | - | - | DC | - | 5 V | - | 1 | - | 3 A | - | - | - | PC PIN | - | - | - | 12 mA | 3 A | - | - | - | - | - | - | - | - | - | - | Output Module | - | 35.814 mm | 9.525 mm | - | ||
![]() MP380D4 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | - | AC | - | - | - | Opto 22 | MP380D4 | - | Panel | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | 5.72 | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 8541.40.95.00 | - | Solid State Relays | - | - | compliant | 4 A | - | - | - | 3-24 VDC | - | - | - | - | - | 1 | - | - | DC | - | - | - | 17 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | - | - | - | 24-420 VAC | 38 mm | Triac | 3 V | - | - | - | - | - | - | - | - | ||
![]() 380D25 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Opto 22 | 380D25 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Switch | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | 3-32 VDC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | 25A | - | - | - | 24-420 VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC60S3 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Opto 22 | DC60S3 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Switch | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | 3-32 VDC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | 3A | - | - | - | 5-60 VDC | - | - | - | - | - | - | - | - | - | - | - |