- Mount
- Number of Outputs
- Output Current
- Output Voltage
- RoHS
- Applications
- Brand
- Cable Length
- Case Code - in
- Case Code - mm
- Contact Materials
- Current - Output 1
Attribute column
Manufacturer
Opto 22 Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage-Output 1 | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Depth | Termination Style | Number of Outputs | Output Voltage | Max Output Current | Cable Length | Output Current | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Product Type | Nominal Output Voltage | Current - Output 2 | Features | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPTOTERMCABLE-G70 Opto 22 | In Stock | - | - | Cable | - | - | - | Glass, Polyester | - | - | - | - | - | - | Non-Compliant | - | 120 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12 V | - | 51 mm | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4PS245A Opto 22 | In Stock | - | - | Panel | Royalohm | 2010 | 4532 | - | 4000 | Royalohm | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | - | 24 V | 400 V | Reel | AS | 5 % | 100 PPM / C | 43 Ohms | 70 °C | 0 °C | Automotive Grade | Resistors | 1.5 W | Thick Film | 111 mm | SMD/SMT | 2 | 24 V | 4 A | - | 4 A | 5 V | 24 V | 135 V | 4 A | Thick Film Resistors | 5 V | 4 A | Anti-Surge Resistors | Thick Film Resistors - SMD | 0.55 mm | 5 mm | 2.5 mm | No SVHC |