- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Reach Compliance Code
- RoHS Status
- Type
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Opto Diode Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Semiconductor Material | Ihs Manufacturer | Package | Part Life Cycle Code | RoHS | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Optoelectronic Device Type | Lens Style | Test Current | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Current - DC Forward (If) (Max) | Number of LEDs | Reverse Voltage-Max | Radiant Intensity (Ie) Min @ If | Response Time-Max | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA1037-5M3 Opto Diode Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40090 Opto Diode Corp | In Stock | - | - | - | - | - | - | - | - | - | - | Tray | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD-2172 Opto Diode Corp | In Stock | - | - | - | - | - | - | - | - | - | OPTO DIODE CORP | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | unknown | - | - | - | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD-469L Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | - | -55°C~100°C | Tray | 2015 | - | - | Active | 1 (Unlimited) | - | Visible | - | Blue | - | - | Top View | - | unknown | - | 350mA | 3.2V | 7° | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OD-110W Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 2013 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | unknown | - | - | 1.7V | 110° | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-100 Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | 3 | - | - | - | - | - | - | -55°C~100°C TA | Tray | - | e0 | no | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | Top View | 1 | unknown | SINGLE | - | 1.65V | 110° | 1300mW | - | Round | - | - | 0.5A | - | - | 500mA | 1 | - | 60mW/sr @ 500mA | - | - | RoHS Compliant | ||
![]() OD-624L Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | - | -55°C~100°C | Tray | 2012 | - | - | Active | 1 (Unlimited) | - | Visible | - | Red | - | - | Top View | - | unknown | - | 500mA | 2.3V | 7° | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OD-110L Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 2013 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | unknown | - | - | 1.7V | 7° | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-850WHT Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | -65°C~150°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | unknown | - | - | 1.6V | 160° | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-250 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 2013 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | unknown | - | - | 1.7V | 110° | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-50W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | - | ROUND | - | - | - | - | - | -55°C~100°C TA | Tray | 2015 | e0 | no | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | - | 1.65V | 110° | 1000mW | - | - | - | 6.35mm | 0.5A | - | - | 500mA | - | - | 60mW/sr @ 500mA | - | - | RoHS Compliant | ||
![]() OD-880L Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | - | - | - | -55°C~100°C TA | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | HIGH RELIABILITY | - | Top View | 1 | unknown | SINGLE | - | 1.55V | 35° | 20mW | - | Round | - | - | - | - | - | 100mA | 1 | - | 50mW/sr @ 100mA | - | - | RoHS Compliant | ||
![]() OD-666 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-213AA, TO-66-2 | - | ROUND | - | - | - | - | - | -55°C~100°C TA | Tray | 2013 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | HIGH RELIABILITY | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | - | 9V | 120° | 5000mW | - | - | - | 10.8966mm | 0.4A | - | - | 400mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-669 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-213AA, TO-66-2 | - | ROUND | - | - | - | - | - | -55°C~100°C TA | Tray | 2007 | e0 | no | Active | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | - | 13.5V | 120° | 6500mW | - | - | - | 10.8966mm | 0.4A | - | - | 400mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-663 Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-213AA, TO-66-2 | - | ROUND | - | - | - | - | - | -55°C~100°C TA | Tray | 2013 | e0 | no | Active | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | - | 4.5V | 120° | 3500mW | - | - | - | 10.8966mm | 0.4A | 880nm | - | 400mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-880W Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | 2 | ROUND | GaAlAs | - | - | - | - | -55°C~100°C TA | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | HIGH RELIABILITY | - | Top View | 1 | unknown | SINGLE | - | 1.55V | 80° | 20mW | - | - | - | 4.699mm | - | - | - | 100mA | 1 | 5V | 16mW/sr @ 100mA | 5e-7s | 8e-8m | RoHS Compliant | ||
![]() OD-880F Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | 2 | - | - | - | - | - | - | -55°C~100°C TA | Bulk | 2015 | - | - | Obsolete | 1 (Unlimited) | - | Infrared (IR) | - | - | HIGH RELIABILITY | - | Top View | 1 | unknown | SINGLE | - | 1.55V | 8° | 17mW | - | Round | - | - | - | - | - | 100mA | 1 | - | 120mW/sr @ 100mA | - | - | RoHS Compliant | ||
![]() OD-50L Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-205AD, TO-39-3 Metal Can | 3 | - | - | - | - | - | - | -55°C~100°C TA | Tray | 2013 | e0 | no | Obsolete | 1 (Unlimited) | - | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | Top View | 1 | unknown | SINGLE | - | 1.65V | 7° | 600mW | - | Round | - | - | 0.5A | - | - | 500mA | 1 | - | 500mW/sr @ 500mA | - | - | RoHS Compliant | ||
![]() OD-850FHT Opto Diode Corp | In Stock | - | - | 16 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | -65°C~150°C TA | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | Infrared (IR) | - | - | - | - | Top View | - | unknown | - | - | 1.6V | 16° | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | RoHS Compliant | ||
![]() OD-880WHT Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | - | ROUND | GaAlAs | - | - | - | - | -65°C~150°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 3A001.A.2.A | Infrared (IR) | - | - | - | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | - | 1.55V | 80° | 9mW | - | - | - | 4.699mm | 0.1A | - | 1.9V | 100mA | - | 5V | - | 5e-7s | 8e-8m | RoHS Compliant |