- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Orientation
- Package / Case
- Reach Compliance Code
- RoHS Status
- Type
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Opto Diode Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shape | Semiconductor Material | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Forward Current-Max | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Response Time-Max | Spectral Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD-850LHT Opto Diode Corp | In Stock | - | - | 16 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -65°C~150°C TA | Bulk | 2015 | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | unknown | - | 1.6V | 70° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() OD-850F Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C TA | Bulk | 2015 | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | unknown | - | 1.6V | 8° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() OD-880FHT Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | ROUND | GaAlAs | -65°C~150°C TA | Bulk | 2015 | Obsolete | 1 (Unlimited) | 3A001.A.2.A | Infrared (IR) | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | 1.55V | 8° | 8mW | 3.8862mm | 0.1A | 1.9V | 100mA | 5V | 5e-7s | 8e-8m | RoHS Compliant | ||
![]() OD-880LHT Opto Diode Corp | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | ROUND | GaAlAs | -65°C~150°C TA | Bulk | - | Obsolete | 1 (Unlimited) | 3A001.A.2.A | Infrared (IR) | 8541.40.20.00 | Top View | 1 | unknown | SINGLE | 1.55V | 35° | 8.5mW | 3.9916mm | 0.1A | 1.9V | 100mA | 5V | 5e-7s | 8e-8m | RoHS Compliant | ||
![]() OD-850W Opto Diode Corp | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C TA | Bulk | 2015 | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | - | - | 1.6V | 80° | - | - | - | - | 100mA | - | - | - | RoHS Compliant | ||
![]() OD-850L Opto Diode Corp | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | - | - | -40°C~100°C TA | Bulk | 2015 | Active | 1 (Unlimited) | - | Infrared (IR) | - | Top View | - | unknown | - | 1.6V | 35° | - | - | - | - | 100mA | - | - | - | RoHS Compliant |