- Antenna Type
- Current - Receiving
- Current - Transmitting
- Data Rate
- Frequency
- Memory Size
- Mfr
- Modulation
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Opto Diode RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Power Rating | Voltage - Supply | Resistor Type | Frequency | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistance Tolerance | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC7620_1104625 Opto Diode | In Stock | - | - | Surface Mount | 239-BFLGA Module | Option NV | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | - | - | 900MHz, 1.8GHz | - | 150Mbps | - | 2G, 3G, 4G, EDGE, GPRS, GSM, LTE, UMTS | - | Cellular, Navigation | Antenna Not Included | - | - | ADC, GPIO, I²C, UART, USB | - | - | - | ||
![]() WP7702_1105033 Opto Diode | In Stock | - | - | Surface Mount | 239-BFLGA Module | Option NV | Tray | Active | 200 V | -40°C ~ 85°C | WP | 100 mW | - | High Reliability, MIL-PRF-55182 | 900MHz, 1.8GHz | - | 300kbps | - | 4G LTE CAT-M1/NB1 (AT&T/Verizon), Beidou, Galileo, GLONASS, GNSS, GPRS, GPS, GSM | - | Cellular | Antenna Not Included | - | 0.5 | ADC, GPIO, I²C, UART, USB | - | - | - |