- Degree of protection (IP)
- Degree of protection (NEMA)
- Depth
- Height
- Number of HW-interfaces RS-232
- Number of HW-interfaces RS-422
- Number of HW-interfaces RS-485
- Number of HW-interfaces USB
- Number of HW-interfaces industrial Ethernet
- Number of HW-interfaces other
- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
Attribute column
Manufacturer
Orion Fans Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1802 Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1803 Orion Fans | In Stock | - | - | IP66 | 4X | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | No | 182 | 257 | 188 |