- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA92AP-22-1WB Orion Fans | 42 | - | Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | Box | 2010 | OA92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.00W | 13W | - | 13W | - | 26mm | - | - | cURus, TUV | 230V | 60000 hours | 3000 RPM | Ball | Tubeaxial | 13W | 30.0 dB | 160V~260VAC | 0.200 in H2O (49.8 Pa) | - | 92mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA254AN-11-2TB Orion Fans | 8 |
| Datasheet | 12 Weeks | - | - | Aluminium | 5.4lbs 2.4kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | - | 2010 | OA254XC | Round - 254mm Dia | Active | Not Applicable | 2 Terminals | 45.00W | 45W | - | - | - | - | - | - | CE, cURus, cUL, TUV, UL | - | - | 2000 RPM | Ball | Tubeaxial | - | 55.0 dB | 80V~130VAC | 0.450 in H2O (112.1 Pa) | - | 254mm | - | ROHS3 Compliant | - | - | ||
![]() OA172SAP-11-1TBXC Orion Fans | 200 | - | Datasheet | 16 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -40~158°F -40°C~70°C | Box | - | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 50.0W | 35W | - | 50W | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | 3300 RPM | Ball | Tubeaxial | - | 61.0 dB | 100V~125VAC | 0.780 in H2O (194.3 Pa) | - | 150mm | - | ROHS3 Compliant | - | - | ||
![]() OA172LFGH221T Orion Fans | 23 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -40~158°F -40°C~70°C | - | 2017 | OA172LFGH | Square - 207mm Lx207mm H | Active | Not Applicable | 2 Terminals or 2 Wire Leads | 35.00W | - | - | - | - | - | - | - | cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | - | 52.0 dB | 160V~260VAC | 0.700 in H2O (174.4 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA172LFGH221TXC Orion Fans | 27 |
| Datasheet | 17 Weeks | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -40~158°F -40°C~70°C | - | 2013 | OA172LFGH XC | Square - 207mm Lx207mm H | Active | Not Applicable | 2 Terminals or 2 Wire Leads | 50.0W | - | - | - | - | - | - | - | cURus, TUV | - | - | 3300 RPM | Ball | Tubeaxial | - | 61.0 dB | 200V~240VAC | 0.780 in H2O (194.3 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA200EC-22-1WB Orion Fans | 33 | - | Datasheet | 16 Weeks | - | - | - | 2.2lbs 997.9g | Polybutylene Terephthalate (PBT) | Metal | 40000 Hrs @ 40°C | 230VAC | -13°C~122°C -25°C~50°C | - | 2015 | OA200EC | Round - 250mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | 8.00W 26.00W | - | 0.08/0.24A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | 1400/2200 RPM | Ball | Tubeaxial | - | 44/55 dB | - | 0.280/0.460 in H2O (69.7/114.6 Pa) | Dual Speed, Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA2547AN-11-1WB1856 Orion Fans | 2684 |
| Datasheet | 17 Weeks | - | Axial | Aluminium | 5.4lbs 2.4kg | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2013 | OA2547AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | 105W | - | 105W | IP56 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 3250 RPM | Ball | Tubeaxial | - | 70.0 dB(A) | 100V~120VAC | 0.600 in H2O (149.5 Pa) | - | 254mm | - | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() OA225AN-11-1TB18 Orion Fans | 2179 | - | Datasheet | 15 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | -40~140°F -40°C~60°C | Box | 2010 | OA225 | Round - 225mm Dia | Active | 1 (Unlimited) | Terminal Block | 72.0W | 72W | 0.700A | 72W | IP55 - Dust Protected, Water Resistant | - | 700mA | 5.06kHz | cURus, TUV | - | 40000 hours | 2800 RPM | Ball | Tubeaxial | - | 61.0 dB | 100V~125VAC | 0.670 in H2O (166.9 Pa) | - | 225mm | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() OA92AP-22-2TB Orion Fans | 8 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2011 | OA92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 10.00W | 10W | - | 10W | - | 26mm | - | - | cURus, TUV | 220V | 60000 hours | 2300 RPM | Ball | Tubeaxial | 10W | 22.0 dB | 160V~260VAC | 0.140 in H2O (34.9 Pa) | - | 92mm | - | ROHS3 Compliant | - | - | ||
![]() OA92AP-11-1TB Orion Fans | 38 | - | Datasheet | 15 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA92 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | 13W | - | 13W | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | 3000 RPM | Ball | Tubeaxial | - | 30.0 dB | 80V~130VAC | 0.200 in H2O (49.8 Pa) | - | 92mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() OAB800AN-11-3B Orion Fans | In Stock | - | Datasheet | 15 Weeks | Wire | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 60000 Hrs @ 60°C | 115VAC | -4~167°F -20°C~75°C | - | 2011 | OAB800AN | Rectangular/Rounded - 125mm Lx126mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.00W | 9W | - | 9W | - | - | - | - | cURus, TUV | 115V | 60000 hours | 1400 RPM | Ball | Blower | - | 28.0 dB | 80V~120VAC | 0.190 in H2O (47.3 Pa) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA280LFGS221T Orion Fans | 2915 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 230VAC | -40~140°F -40°C~60°C | - | 2015 | OA280LFGS | Square - 317mm Lx317mm H | Active | Not Applicable | Terminal Block | 148W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | 2700 RPM | Ball | Tubeaxial | - | 70.0 dB | 200V~240VAC | 0.650 in H2O (161.9 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA172LFGH111T Orion Fans | 27 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -40~158°F -40°C~70°C | - | 2017 | OA172LFGH | Square - 207mm Lx207mm H | Active | Not Applicable | 2 Terminals or 2 Wire Leads | 35.00W | - | - | - | - | - | - | - | cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | - | 52.0 dB | 80V~130VAC | 0.700 in H2O (174.4 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OAB908AN-11-3 Orion Fans | 28 |
| Datasheet | 15 Weeks | - | - | - | - | Aluminum | Plastic | - | 115VAC | -4~167°F -20°C~75°C | - | 2010 | OAB908 | Rectangular/Rounded - 183mm Lx189.8mm H | Active | 1 (Unlimited) | 2 Wire Leads | 60.0W | - | - | 60W | - | - | - | - | - | - | - | 1000 RPM | Ball | Blower | - | 40.0 dB | 60V~130VAC | 1.100 in H2O (274.0 Pa) | - | 189.8mm | - | ROHS3 Compliant | - | - | ||
![]() OA938AP-11-1TB Orion Fans | 1978 |
| Datasheet | 15 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA938 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 9.00W | 9W | - | 9W | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | 3100 RPM | Ball | Tubeaxial | - | 32.0 dB | 80V~130VAC | 0.220 in H2O (54.8 Pa) | - | 92mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() OAB800AN-22-3B Orion Fans | In Stock | - | Datasheet | 15 Weeks | Wire | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | -4~167°F -20°C~75°C | - | 2011 | OAB800AN | Rectangular/Rounded - 125mm Lx126mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.00W | 9W | - | 9W | - | - | - | - | cURus, TUV | 220V | - | 1400 RPM | Ball | Blower | - | 28.0 dB | 150V~240VAC | 0.190 in H2O (47.3 Pa) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA280LFGH111T Orion Fans | 2506 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | -40~140°F -40°C~60°C | - | 2015 | OA280LFGH | Square - 322.7mm Lx322.7mm H | Active | Not Applicable | Terminal Block | 148W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | 2700 RPM | Ball | Tubeaxial | - | 70.0 dB | 100V~125VAC | 0.650 in H2O (161.9 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA119AP-11-1TB Orion Fans | 48 | - | Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA119 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 12W | - | 14W | - | - | - | - | cURus, TUV | - | - | 3000 RPM | Ball | Tubeaxial | - | 46.0 dB | 80V~130VAC | 0.240 in H2O (59.8 Pa) | - | 127mm | 38.1mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA119AP-22-1TB1855 Orion Fans | 43 |
| Datasheet | 17 Weeks | - | - | Aluminium | 1.4lbs 635g | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA119 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | 26.00W | 26W | - | 26W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 2950 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 200V~240VAC | 0.290 in H2O (72.2 Pa) | - | 127mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA109AP-22-1TB Orion Fans | 29 | - | Datasheet | 15 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2009 | OA109 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | - | - | - | - | - | - | - | CE, cURus, TUV, UR | - | - | 3000 RPM | Ball | Tubeaxial | - | 42.0 dB | 160V~260VAC | 0.280 in H2O (69.7 Pa) | - | - | - | ROHS3 Compliant | - | - |