- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Shipping Info | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAT302ST Orion Fans | 36 | - | - | - | - | - | - | - | OA300 | AC | 1 | - | Orion Fans | Box | OA300ST-230 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | 7.700 lbs | - | - | OAT | 17.00 L x 8.00 W x 1.75 H (431.8mm x 203.2mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 3 Fans, 310 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | ||
![]() OAT302S Orion Fans | In Stock | - | - | - | - | - | - | - | - | AC | 1 | - | - | - | OA302S | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | OAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA825AP-11-1TS Orion Fans | In Stock | - | - | Aluminum | - | - | - | 25 CFM (0.71 m3/min) | - | AC | - | - | - | - | - | - | - | Details | - | - | - | - | OA825AP | - | - | Axial | - | 9 W | - | - | 25 mm | - | Wire Leads | - | 115 VAC | 3000 RPM | 0.21 in H2O | - | - | Sleeve | - | - | 28 dBA | - | - | - | - | - | 80 mm | 80 mm | ||
![]() OA200AP-11-1TB1868 Orion Fans | 2113 |
| - | - | 4.6 lbs (2.1 kg) | Aluminum | Steel | 485 CFM (13.7 m3/min) | OA200AP | AC | 5 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | - | Details | - | 4.630 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA200AP-IP68 | Rectangular/Rounded - 220mm L x 200mm H | 2 Terminals | Axial | 105W | 105 W | - | IP68 - Dust Tight, Waterproof | - | - | Quick Connect Terminal | CE, cURus, TUV, UR | 115 VAC | 3300 RPM | 0.93 in H2O | 3300 RPM | - | Ball | Tubeaxial | 485.0 CFM (13.58m³/min) | 68.2 dBA | - | - | 0.930 in H2O (231.7 Pa) | Thermal Overload Protector (TOP) | IP68 | - | 70.00mm | ||
![]() OA825AP-22-3TS Orion Fans | In Stock | - | - | Aluminum | - | - | - | 16 CFM (0.45 m3/min) | - | AC | - | - | - | - | - | - | - | Details | - | - | - | - | OA825AP | - | - | Axial | - | 4 W | - | - | 25 mm | - | Wire Leads | - | 230 VAC | 1900 RPM | 0.11 in H2O | - | - | Sleeve | - | - | 19 dBA | - | - | - | - | - | 80 mm | 80 mm | ||
![]() OA109AP-22-2TSR Orion Fans | In Stock | - | - | Aluminum | - | - | - | 85 CFM (2.4 m3/min) | - | AC | - | - | - | - | - | - | - | Details | - | - | - | - | OA109 (AIOS) | - | - | Axial | - | 13 W | - | - | 38 mm | - | Quick Connect Terminal | - | 230 VAC | 2750 RPM | 0.25 in H2O | - | - | Sleeve | - | - | 45 dBA | - | - | - | - | - | 120 mm | 120 mm | ||
![]() OAT615-IEC-DUAL Orion Fans | In Stock | - | - | - | - | - | - | - | - | AC | 1 | - | - | - | OA406-IEC-DUAL | - | - | Details | - | 2.400 lbs | - | - | OAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA72SAP-22-TBXCSF Orion Fans | In Stock | - | - | - | - | - | - | 293 CFM (8.2 m3/min) | - | AC | 1 | - | - | - | - | - | - | Details | - | 2.400 lbs | - | - | OA172SAPXC-SALTFOG | - | - | Axial | - | 38 W | - | - | - | - | Quick Connect Terminal | - | 230 VAC | 3400 RPM | 0.90 in H2O | - | - | Ball | - | - | 60 dBA | - | - | - | - | Salt Fog | - | - | ||
![]() OA2547AP-11-1WB1869K Orion Fans | 2515 |
| - | Aluminum | 5.6 lbs (2.5 kg) | Aluminum | Steel | 1000 CFM (28.3 m3/min) | OA2547AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3250rpm | Details | - | 5.600 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA2547AP-IP69K | Round - 254mm Dia | 2 Wire Leads | Axial | 105W | 105 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | 3250 RPM | 0.60 in H2O | 3250 RPM | - | Ball | Tubeaxial | 1000.0 CFM (28.00m³/min) | 70 dBA | - | - | 0.600 in H2O (149.5 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP69K | 254 mm | 254 mm | ||
![]() OA280AP-11-1WB1869K Orion Fans | 2166 |
| - | Aluminum | 7.4 lbs (3.4 kg) | Aluminum | Steel | 1300 CFM (36.8 m3/min) | OA280AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3200rpm | Details | - | 7.400 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA280AP-IP69K | Square - 280mm L x 280mm H | 2 Wire Leads | Axial | 210W | 210 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | 3150 RPM | 0.75 in H2O | 3200 RPM | - | Ball | Tubeaxial | 1300.0 CFM (36.40m³/min) | 73 dBA | - | - | 0.750 in H2O (186.8 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP69K | 280 mm | 280 mm | ||
![]() OA180AP-22-1WB1869K Orion Fans | 41 | - | - | Aluminum | 4.1 lbs (1.9 kg) | Aluminum | Steel | 380 CFM (10.8 m3/min) | OA180AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3250rpm | Details | - | 4.080 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180AP-IP69K | Square - 176mm L x 176mm H | 2 Wire Leads | Axial | 80.0W | 80 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | 3250 RPM | 0.76 in H2O | 3250 RPM | - | Ball | Tubeaxial | 380.0 CFM (10.64m³/min) | 63 dBA | - | - | 0.760 in H2O (189.3 Pa) | Thermal Overload Protector (TOP) | IP69K | 176 mm | 176 mm | ||
![]() OA200AP-22-1TB1869K Orion Fans | 45 | - | - | Aluminum | 4.6 lbs (2.1 kg) | Aluminum | Steel | 485 CFM (13.7 m3/min) | OA200AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3300rpm | Details | - | 4.630 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA200AP-IP69K | Rectangular/Rounded - 220mm L x 200mm H | 2 Terminals | Axial | 105W | 105 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 72 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | 230 VAC | 3300 RPM | 0.93 in H2O | 3300 RPM | - | Ball | Tubeaxial | 485.0 CFM (13.58m³/min) | 68.2 dBA | - | - | 0.930 in H2O (231.7 Pa) | Thermal Overload Protector (TOP) | IP69K | 220 mm | 220 mm | ||
![]() OA180AP-22-1TB1869K Orion Fans | 42 | - | - | Aluminum | 4.1 lbs (1.9 kg) | Aluminum | Steel | 380 CFM (10.8 m3/min) | OA180AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3250rpm | Details | - | 4.080 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180AP-IP69K | Square - 176mm L x 176mm H | 2 Terminals | Axial | 80.0W | 80 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | 230 VAC | 3250 RPM | 0.76 in H2O | 3250 RPM | - | Ball | Tubeaxial | 380.0 CFM (10.64m³/min) | 63 dBA | - | - | 0.760 in H2O (189.3 Pa) | Thermal Overload Protector (TOP) | IP69K | 176 mm | 176 mm | ||
![]() OA280AP-22-1WB1869K Orion Fans | 2938 |
| - | Aluminum | 7.4 lbs (3.4 kg) | Aluminum | Steel | 1300 CFM (36.8 m3/min) | OA280AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | - | Details | - | 7.400 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA280AP-IP69K | Square - 280mm L x 280mm H | 2 Wire Leads | Axial | 210W | 210 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | 3150 RPM | 0.75 in H2O | 3200 RPM | - | Ball | Tubeaxial | 1300.0 CFM (36.40m³/min) | 73 dBA | - | - | 0.750 in H2O (186.8 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP69K | 280 mm | 280 mm | ||
![]() OA205AP-11-1WB1869K Orion Fans | 2522 |
| - | Aluminum | 5.2 lbs (2.4 kg) | Aluminum | Steel | 590 CFM (16.7 m3/min) | OA205AP | AC | 10 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3000rpm | Details | - | 5.180 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA205AP-IP69K | Square - 205mm L x 205mm H | 2 Wire Leads | Axial | 80.0W | 80 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 72 mm | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | 3000 RPM | 0.86 in H2O | 3000 RPM | - | Ball | Tubeaxial | 590.0 CFM (16.52m³/min) | 67.4 dBA | - | - | 0.860 in H2O (214.2 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP69K | 205 mm | 205 mm | ||
![]() OA180AP-11-1WB1868 Orion Fans | 2934 |
| - | - | 4.1 lbs (1.9 kg) | Aluminum | Steel | 380 CFM (10.8 m3/min) | OA180AP | AC | 5 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3250rpm | - | - | 4.080 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180AP-IP68 | Square - 176mm L x 176mm H | 2 Wire Leads | Axial | 80.0W | 80 W | - | IP68 - Dust Tight, Waterproof | - | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | 3250 RPM | 0.76 in H2O | 3250 RPM | - | Ball | Tubeaxial | 380.0 CFM (10.64m³/min) | 63 dBA | - | - | 0.760 in H2O (189.3 Pa) | Thermal Overload Protector (TOP) | IP68 | - | 89.00mm | ||
![]() OA280AP-22-1TB1868 Orion Fans | 47 | - | - | - | 7.4 lbs (3.4 kg) | Aluminum | Steel | 1300 CFM (36.8 m3/min) | OA280AP | AC | 1 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3200rpm | Details | - | 7.400 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA280AP-IP68 | Square - 280mm L x 280mm H | 2 Terminals | Axial | 210W | 210 W | - | IP68 - Dust Tight, Waterproof | - | - | Quick Connect Terminal | CE, cURus, TUV, UR | 230 VAC | 3150 RPM | 0.75 in H2O | 3200 RPM | - | Ball | Tubeaxial | 1300.0 CFM (36.40m³/min) | 73 dBA | - | - | 0.750 in H2O (186.8 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP68 | - | 89.00mm | ||
![]() OA205AP-22-1WB1868 Orion Fans | In Stock | - | - | - | 5.2 lbs (2.4 kg) | Aluminum | Steel | 590 CFM (16.7 m3/min) | OA205AP | AC | 5 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3000rpm | - | - | 5.180 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA205AP-IP68 | Square - 205mm L x 205mm H | 2 Wire Leads | Axial | 80.0W | 80 W | - | IP68 - Dust Tight, Waterproof | - | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | 3000 RPM | 0.86 in H2O | 3000 RPM | - | Ball | Tubeaxial | 590.0 CFM (16.52m³/min) | 67.4 dBA | - | - | 0.860 in H2O (214.2 Pa) | Capacitor, Thermal Overload Protector (TOP) | IP68 | - | 72.00mm | ||
![]() OA200AP-11-1WB1868 Orion Fans | 2748 |
| - | - | 4.6 lbs (2.1 kg) | Aluminum | Steel | 485 CFM (13.7 m3/min) | OA200AP | AC | 5 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3300rpm | - | - | 4.630 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA200AP-IP68 | Rectangular/Rounded - 220mm L x 200mm H | 2 Wire Leads | Axial | 105W | 105 W | - | IP68 - Dust Tight, Waterproof | - | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | 3300 RPM | 0.93 in H2O | 3300 RPM | - | Ball | Tubeaxial | 485.0 CFM (13.58m³/min) | 68.2 dBA | - | - | 0.930 in H2O (231.7 Pa) | Thermal Overload Protector (TOP) | IP68 | - | 70.00mm | ||
![]() OA180APL-22-1WB1868 Orion Fans | 2873 |
| - | - | 4 lbs (1.8 kg) | Aluminum | Steel | 400 CFM (11.3 m3/min) | OA180AP | AC | 5 | 50000 Hrs @ 55°C | Orion Fans | Box | - | Active | 3250rpm | - | - | 4 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180APL-IP68 | Square - 180mm L x 180mm H | 2 Wire Leads | Axial | 80.0W | 80 W | - | IP68 - Dust Tight, Waterproof | - | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | 3250 RPM | 0.80 in H2O | 3250 RPM | - | Ball | Tubeaxial | 400.0 CFM (11.20m³/min) | 65 dBA | - | - | 0.800 in H2O (199.3 Pa) | Thermal Overload Protector (TOP) | IP68 | - | 65.00mm |