- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Agency Approvals | Air Flow (CFM) | Bearing | Lifetime @ Temp. | Motor Drive Type | Noise (dBA) | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | IP Rating | Height | Length | Width | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA172SAN-11-2TB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | UL, CUL, TUV | 170 | Ball | - | Capacitor Drive, Impedance Protected | 39.8 | - | 115 VAC | - | - | - | - | - | - | Terminals | - | - | - | - | 20 W | - | - | - | 51 mm | 173 mA | - | - | - | 2300 rpm | - | - | - | - | - | - | 0.49 in. | - | - | 150 mm | - | 172 mm | - | - | - | - | ||
![]() OA172SAN-11-3WB Orion Fans | 26 |
| - | - | - | - | - | - | - | - | - | UL, CUL, TUV | 115 | Ball | - | Capacitor Drive, Impedance Protected | 33.2 | - | 115 VAC | - | - | - | - | - | - | 12" Wires | - | - | - | - | 16 W | - | - | - | 51 mm | 139 mA | - | - | - | 1700 rpm | - | - | - | - | - | - | 0.43 in. | - | - | 150 mm | - | 172 mm | - | - | - | - | ||
![]() OA172SAN-11-3TB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | UL, CUL, TUV | 115 | Ball | - | Capacitor Drive, Impedance Protected | 33.2 | - | 115 VAC | - | - | - | - | - | - | Terminals | - | - | - | - | 16 W | - | - | - | 51 mm | 139 mA | - | - | - | 1700 rpm | - | - | - | - | - | - | 0.43 in. | - | - | 150 mm | - | 172 mm | - | - | - | - | ||
![]() OA172SAN-22-2WB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | UL, CUL, TUV | 170 | Ball | - | Capacitor Drive, Impedance Protected | 39.8 | - | 230 VAC | - | - | - | - | - | - | 12" Wires | - | - | - | - | 20 W | - | - | - | 51 mm | 87 mA | - | - | - | 2300 rpm | - | - | - | - | - | - | 0.49 in. | - | - | 150 mm | - | 172 mm | - | - | - | - | ||
![]() OA172SAN-22-2TB Orion Fans | 26 |
| - | - | - | - | - | - | - | - | - | UL, CUL, TUV | 170 | Ball | - | Capacitor Drive, Impedance Protected | 39.8 | - | 230 VAC | - | - | - | - | - | - | Terminals | - | - | - | - | 20 W | - | - | - | 51 mm | 87 mA | - | - | - | 2300 rpm | - | - | - | - | - | - | 0.49 in. | - | - | 150 mm | - | 172 mm | - | - | - | - | ||
![]() OA254EC-22-1TBXCIP68 Orion Fans | 2516 |
| - | - | - | - | - | - | - | - | - | UL, CUL, TUV, CE | 830 | Ball | - | Brushless EC Motor, Electronically Protected | 70 | - | 230 VAC | - | - | - | - | - | - | Terminals | - | - | - | ATEX | 72 W | - | - | - | 89 mm | 313 mA | - | - | - | 2750 rpm | - | - | - | - | - | - | 1.2 in. | - | IP68 | 254 mm | - | 254 mm | - | - | - | - | ||
![]() OA254LFG111T Orion Fans | 23 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 115VAC | - | -4~176°F -20°C~80°C | 2015 | OA254 | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 33.00W | - | - | - | 33W | IP54 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | - | 1650 RPM | Ball | Tubeaxial | 55.0 dB | 80V~130VAC | 0.390 in H2O (97.1 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() OA254LFGS111TXC Orion Fans | 2184 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 115VAC | - | -4~158°F -20°C~70°C | 2015 | OA254LFGS XC | Square - 317mm Lx317mm H | Active | Not Applicable | 2 Terminals or 2 Wire Leads | - | - | 75.0W | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 2700 RPM | Ball | Tubeaxial | 69.0 dB | 80V~130VAC | 0.780 in H2O (194.3 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA825AP-11/22-1WB Orion Fans | 60 | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 115/230VAC | - | -4~176°F -20°C~80°C | 2008 | OA825 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 9.00W | - | 9W | - | 9W | - | - | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 28.0 dB | 80V~260VAC | 0.210 in H2O (52.3 Pa) | - | Dual Voltage | - | 80mm | - | - | 25.4mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA200AN-11-1TB1856 Orion Fans | 23 |
| Datasheet | 17 Weeks | - | Metal | Aluminium | Aluminium | 3.9lbs 1.8kg | Aluminum | Metal | - | - | - | 50000 Hrs @ 55°C | - | - | 115VAC | - | -22~176°F -30°C~80°C | 2013 | OA200AN | Round - 200mm Dia | Active | 1 (Unlimited) | 2 Terminals | 176°C | -22°C | 105W | - | 105W | - | 105W | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | 50000 hours | - | 3300 RPM | Ball | Tubeaxial | 68.0 dB(A) | 100V~120VAC | 0.930 in H2O (231.7 Pa) | - | - | - | 220mm | 200mm | 70.00mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA172LFGH111TXC Orion Fans | 36 |
| Datasheet | 17 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 120VAC | - | -40~158°F -40°C~70°C | 2013 | OA172LFGH XC | Square - 207mm Lx207mm H | Active | Not Applicable | 2 Terminals or 2 Wire Leads | - | - | 50.0W | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 3300 RPM | Ball | Tubeaxial | 61.0 dB | 100V~125VAC | 0.780 in H2O (194.3 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB908AN-11-1/2 Orion Fans | 211 |
| Datasheet | 15 Weeks | Wire | - | - | Aluminium | - | Aluminum | - | - | - | - | 40000 Hrs @ 60°C | - | - | 115VAC | - | -4~167°F -20°C~75°C | 2010 | OAB908 | Rectangular/Rounded - 183mm Lx189.8mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 65.0W 80.0W | - | 65W | - | - | - | - | - | cURus | 120V | - | - | 2400/3100 RPM | Ball | Blower | 55/68 dB | 100V~125VAC | 1.40/1.80 in H2O (348.7/448.4 Pa) | - | Dual Speed | - | 189.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA172SAN-11-1WB Orion Fans | 33 |
| Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 115VAC | - | -40~158°F -40°C~70°C | 2001 | OA172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 35.00W | - | 35W | - | 35W | - | - | - | cURus, TUV | - | 60000 hours | - | 3200 RPM | Ball | Tubeaxial | 52.0 dB | 80V~130VAC | 0.700 in H2O (174.4 Pa) | - | - | - | 150mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB18055-11-1WB Orion Fans | 2980 |
| Datasheet | 15 Weeks | - | - | - | - | 2.7lbs 1.2kg | Aluminum | Thermoplastic | - | - | - | 40000 Hrs @ 40°C | - | - | 115VAC | - | -40~140°F -40°C~60°C | 2017 | OAB18055 | Round - 182mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 78.0W | - | - | 0.700A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | 2800 RPM | Ball | Motorized Impellers | 67.0 dB | - | 1.400 in H2O (348.7 Pa) | - | Capacitor | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA119AP-22-2TB Orion Fans | 27 |
| Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 230VAC | - | -4~176°F -20°C~80°C | 2010 | OA119 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | 9W | - | 10W | - | - | - | cURus, TUV | 230V | 60000 hours | - | 2300 RPM | Ball | Tubeaxial | 37.0 dB | 160V~260VAC | 0.150 in H2O (37.4 Pa) | - | - | - | 127mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB13391-11-1WB Orion Fans | 28 |
| Datasheet | 15 Weeks | - | - | - | - | 2.7lbs 1.2kg | Aluminum | Thermoplastic | - | - | - | 40000 Hrs @ 40°C | - | - | 115VAC | - | -40~140°F -40°C~60°C | 2017 | OAB13391 | Round - 133mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 41.00W | - | - | 0.430A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | 3200 RPM | Ball | Motorized Impellers | 60.0 dB | - | 0.880 in H2O (219.2 Pa) | - | Thermal Overload Protector (TOP) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA162AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | - | - | - | - | Aluminium | 2.7lbs 1.2kg | Aluminum | Metal | - | - | - | 50000 Hrs @ 55°C | - | - | 115VAC | - | -22~176°F -30°C~80°C | 2013 | OA162 | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 42.00W | - | 42W | - | 42W | IP55 - Dust Protected, Water Resistant | - | - | cURus | - | 50000 hours | - | 3200 RPM | Ball | Tubeaxial | 54.0 dB(A) | 100V~120VAC | 0.420 in H2O (104.6 Pa) | - | - | - | 150mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA254LFG221TXC Orion Fans | 8 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 230VAC | - | -40~158°F -40°C~70°C | 2015 | OA254 | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 75.0W | - | - | - | 75W | IP54 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | - | 2700 RPM | Ball | Tubeaxial | 69.0 dB | 160V~260VAC | 0.780 in H2O (194.3 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() OA125AP-11-2WB Orion Fans | 25 | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | 115VAC | - | -4~176°F -20°C~80°C | 2007 | OA125 | Square - 120.1mm Lx120.1mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 10.00W | - | 10W | - | 10W | - | - | - | cURus, TUV | - | - | - | 2300 RPM | Ball | Tubeaxial | 27.0 dB | 80V~130VAC | 0.180 in H2O (44.8 Pa) | - | - | - | 119.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB13372-22-1WB Orion Fans | 23 | - | Datasheet | 15 Weeks | - | - | - | - | 2lbs 907.2g | Aluminum | Thermoplastic | - | - | - | 40000 Hrs @ 40°C | - | - | 230VAC | - | -40~140°F -40°C~60°C | 2017 | OAB13372 | Round - 133mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 39.00W | - | - | 0.210A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | 3200 RPM | Ball | Motorized Impellers | 60.0 dB | - | 0.880 in H2O (219.2 Pa) | - | Thermal Overload Protector (TOP) | - | - | - | - | - | ROHS3 Compliant | - | - |