- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA200EC-11-1WB Orion Fans | 2220 |
| Datasheet | 16 Weeks | - | - | - | 2.2lbs 997.9g | Polybutylene Terephthalate (PBT) | Metal | 40000 Hrs @ 40°C | 115VAC | -13°C~122°C -25°C~50°C | - | 2015 | OA200EC | Round - 250mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | 8.00W 26.00W | - | 0.130/0.400A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 1400/2200 RPM | Ball | Tubeaxial | 44/55 dB | - | 0.280/0.460 in H2O (69.7/114.6 Pa) | Dual Speed, Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA938AP-11/22-1WB Orion Fans | 127 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115/230VAC | -4~176°F -20°C~80°C | - | 2010 | OA938 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | 9.00W | 9W | - | 9W | - | - | - | cURus, TUV | - | 60000 hours | 3100 RPM | Ball | Tubeaxial | 32.0 dB | 80V~260VAC | 0.220 in H2O (54.8 Pa) | Dual Voltage | 92mm | 38mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA119AP-22-1WB Orion Fans | 27 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | Box | 2010 | OA119 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.00W | 12W | - | 14W | - | - | - | cURus, TUV | - | 60000 hours | 3000 RPM | Ball | Tubeaxial | 46.0 dB | 160V~260VAC | 0.240 in H2O (59.8 Pa) | - | 127mm | 38.1mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA109AP-22-1TBXC Orion Fans | 76 | - | Datasheet | 16 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | 14~149°F -10°C~65°C | Box | 2009 | OA109XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 22.00W | 22W | 0.110A | 22W | - | 110mA | 5.06kHz | cURus, TUV | - | - | 3300 RPM | Ball | Tubeaxial | 47.0 dB | - | 0.490 in H2O (122.1 Pa) | - | 120mm | 38mm | ROHS3 Compliant | - | - | ||
![]() OA2547AN-22-1TB1856 Orion Fans | 2273 |
| Datasheet | 17 Weeks | - | - | Aluminium | 5.9lbs 2.7kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA2547AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | 105W | - | 105W | IP56 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | 50000 hours | 3250 RPM | Ball | Tubeaxial | 70.0 dB(A) | 200V~240VAC | 0.600 in H2O (149.5 Pa) | - | 254mm | - | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() OA109LFG221T Orion Fans | 58 | - | Datasheet | 16 Weeks | - | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | - | OA109LFG | Square - 148.5mm Lx148.5mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 15W | 0.080A | 15W | IP55 - Dust Protected, Water Resistant | 80mA | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | Kit | 148.5mm | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() OAB22585-22-1WB Orion Fans | 2899 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA225LFG111T Orion Fans | 2708 |
| Datasheet | 16 Weeks | - | - | Aluminium | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | -40~176°F -40°C~80°C | - | - | OA225 | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | Terminal Block | 72.0W | 72W | 0.700A | 72W | IP55 - Dust Protected, Water Resistant | 700mA | - | cURus, TUV | - | - | 2800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 100V~125VAC | 0.550 in H2O (137.0 Pa) | Kit | 320mm | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() OAB908AN-22-1/2 Orion Fans | 90 |
| Datasheet | 15 Weeks | Wire | - | Aluminium | - | Aluminum | - | 40000 Hrs @ 60°C | 230VAC | -4~167°F -20°C~75°C | - | - | OAB908 | Rectangular/Rounded - 183mm Lx189.8mm H | Active | 1 (Unlimited) | 3 Wire Leads | 65.0W 80.0W | 65W | - | - | - | - | - | cURus | 220V | 40000 hours | 2400/3100 RPM | Ball | Blower | 55/68 dB | 200V~240VAC | 1.40/1.80 in H2O (348.7/448.4 Pa) | Dual Speed | 189.8mm | - | ROHS3 Compliant | - | - | ||
![]() OA109AP-22-1TB(SF) Orion Fans | 36 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | 2013 | OA109 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 15W | 0.080A | 15W | - | 80mA | - | cURus | - | 40000 hours | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | Salt Fog Rated | 120mm | - | ROHS3 Compliant | - | - | ||
![]() OAB13372-11-1WB Orion Fans | 15 | - | Datasheet | 15 Weeks | - | - | - | 2lbs 907.2g | Aluminum | Thermoplastic | 40000 Hrs @ 40°C | 115VAC | -40~140°F -40°C~60°C | - | - | OAB13372 | Round - 133mm Dia | Active | Not Applicable | 2 Wire Leads | 41.00W | - | 0.430A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 3200 RPM | Ball | Motorized Impellers | 60.0 dB | - | 0.880 in H2O (219.2 Pa) | Thermal Overload Protector (TOP) | - | - | ROHS3 Compliant | - | - | ||
![]() OAB22569-22-1WB Orion Fans | 22 | - | Datasheet | 15 Weeks | - | - | - | 5.1lbs 2.3kg | Aluminum | Thermoplastic | 40000 Hrs @ 40°C | 230VAC | -40~140°F -40°C~60°C | - | 2017 | OAB22569 | Round - 255mm Dia | Active | Not Applicable | 4 Wire Leads | 125W | - | 0.560A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 2950 RPM | Ball | Motorized Impellers | 72.0 dB | - | 2.305 in H2O (574.2 Pa) | Capacitor | - | - | ROHS3 Compliant | - | - | ||
![]() OA119AP-11-1WB Orion Fans | 23 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA119 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.00W | 12W | - | 14W | - | - | - | cURus, TUV | - | - | 3000 RPM | Ball | Tubeaxial | 46.0 dB | 80V~130VAC | 0.240 in H2O (59.8 Pa) | - | 127mm | 38.1mm | ROHS3 Compliant | Lead Free | - | ||
![]() OAB18055-22-1WB Orion Fans | 26 | - | Datasheet | 15 Weeks | - | - | - | 2.7lbs 1.2kg | Aluminum | Thermoplastic | 40000 Hrs @ 40°C | 230VAC | -40~140°F -40°C~60°C | - | 2017 | OAB18055 | Round - 182mm Dia | Active | Not Applicable | 4 Wire Leads | 78.0W | - | 0.340A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 2800 RPM | Ball | Motorized Impellers | 67.0 dB | - | 1.400 in H2O (348.7 Pa) | Capacitor | - | - | ROHS3 Compliant | - | - | ||
![]() OAB22569-11-1WB Orion Fans | 2309 |
| Datasheet | 15 Weeks | - | - | - | 5.1lbs 2.3kg | Aluminum | Thermoplastic | 40000 Hrs @ 40°C | 115VAC | -40~140°F -40°C~60°C | - | 2017 | OAB22569 | Round - 255mm Dia | Active | Not Applicable | 4 Wire Leads | 125W | - | 1.12A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | 2950 RPM | Ball | Motorized Impellers | 72.0 dB | - | 2.305 in H2O (574.2 Pa) | Capacitor | - | - | ROHS3 Compliant | - | - | ||
![]() OAB800AN-11-2B Orion Fans | In Stock | - | Datasheet | 15 Weeks | Wire | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 60000 Hrs @ 60°C | 115VAC | -4~176°F -20°C~80°C | - | 2011 | OAB800AN | Rectangular/Rounded - 125mm Lx126mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 12W | - | 12W | - | - | - | cURus, TUV | 115V | 60000 hours | 2100 RPM | Ball | Blower | 39.0 dB | 80V~120VAC | 0.350 in H2O (87.2 Pa) | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA109LFGS111T Orion Fans | 27 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | 2009 | OA109LFGS | Square - 156mm Lx156mm H | Active | Not Applicable | 2 Terminals | 12.00W | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA109LFGH221T Orion Fans | 23 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | 2009 | OA109LFGH | Square - 156mm Lx156mm H | Active | Not Applicable | 2 Terminals | 15.00W | - | 0.080A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | Kit | - | - | ROHS3 Compliant | - | - | ||
![]() OA109AP-11/22-3WB Orion Fans | 36 |
| Datasheet | 12 Weeks | - | - | Aluminium | - | - | - | 60000 Hrs @ 40°C | 115/230VAC | -4~176°F -20°C~80°C | - | 2006 | OA109 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 8.00W | 6W | - | - | - | - | - | cURus, TUV | 115V | - | 1600 RPM | Ball | Tubeaxial | 25.0 dB | 100V~240VAC | 0.150 in H2O (37.3 Pa) | Dual Voltage | 120mm | - | ROHS3 Compliant | - | - | ||
![]() OA225LFGH221T Orion Fans | 2319 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 230VAC | 104~158°F 40°C~70°C | - | 2015 | OA225LFGH | Square - 322.7mm Lx322.7mm H | Active | Not Applicable | Terminal Block | 80.0W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 2800 RPM | Ball | Tubeaxial | 59.0 dB | 200V~240VAC | 0.550 in H2O (137.0 Pa) | Kit | - | - | ROHS3 Compliant | - | - |