- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA254EC-11-1WBXC Orion Fans | 2244 |
| Datasheet | 14 Weeks | 4.6lbs 2.1kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | OA254EC XC | Round - 254mm Dia | Active | Not Applicable | 2 Wire Leads | 75.0W | 1.05A | - | CE, cURus, TUV, UR | 2750 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA125EC-UR-1WB Orion Fans | 57 | - | Datasheet | 14 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA125EC | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 2.80W | - | - | CE, cURus, TUV, UR | 3000 RPM | Ball | Tubeaxial | 49.0 dB(A) | 85V~265VAC | 0.210 in H2O (52.3 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA9232EC-UR-1WB Orion Fans | 60 | - | Datasheet | 14 Weeks | 0.325lb 147.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA9232EC | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 2.10W | - | - | CE, cURus, TUV, UR | 3000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 85V~265VAC | 0.230 in H2O (57.3 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA109EC-UR-1TBXC Orion Fans | 46 | - | Datasheet | 14 Weeks | 0.683lb 309.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115/230VAC | -4~158°F -20°C~70°C | - | OA109EC XC | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | 4.90W 5.20W | 0.060A/0.080A | - | CE, cURus, UR | 3200 RPM | Ball | Tubeaxial | 43.0 dB(A) | 90V~265VAC | 0.340 in H2O (84.7 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA109EC-UR-1WBXC Orion Fans | 74 | - | Datasheet | 14 Weeks | 0.683lb 309.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA109EC XC | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 6.50W | - | - | CE, cURus, TUV, UR | 3000 RPM | Ball | Tubeaxial | 47.0 dB(A) | 85V~256VAC | 0.420 in H2O (104.6 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA254EC-22-1TBXC Orion Fans | 44 | - | Datasheet | 14 Weeks | 4.6lbs 2.1kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | OA254EC XC | Round - 254mm Dia | Active | Not Applicable | 2 Terminals | 72.0W | 0.640A | - | CE, cURus, TUV, UR | 2750 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA254EC-UR-1TBIP68A Orion Fans | In Stock | - | Datasheet | 14 Weeks | 4.6lbs 2.1kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 95V~264VAC | -4~158°F -20°C~70°C | - | OA254EC | Round - 254mm Dia | Active | Not Applicable | 2 Terminals | 22.00W | 0.210A | IP68 - Dust Tight, Waterproof | CE, cURus, TUV, UR | 1700 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.480 in H2O (119.6 Pa) | Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA254EC-22-1TBXCIP68A Orion Fans | 2632 |
| Datasheet | 14 Weeks | 4.6lbs 2.1kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | OA254EC XC | Round - 254mm Dia | Active | Not Applicable | 2 Terminals | 72.0W | 0.640A | IP68 - Dust Tight, Waterproof | ATEX, CE, cURus, TUV, UR | 2750 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA254EC-22-1WBXCIP68A Orion Fans | 2669 |
| Datasheet | 14 Weeks | 4.6lbs 2.1kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | OA254EC XC | Round - 254mm Dia | Active | Not Applicable | 2 Wire Leads | 72.0W | 0.640A | IP68 - Dust Tight, Waterproof | ATEX, CE, cURus, TUV, UR | 2750 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA60EC-UR-1WBIP68A Orion Fans | 40 |
| Datasheet | 16 Weeks | 0.133lb 60.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 95V~264VAC | -4~158°F -20°C~70°C | - | OA60EC | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 2.40W | 0.050A | IP68 - Dust Tight, Waterproof | ATEX, CE, cURus, UR | 3950 RPM | Ball | Tubeaxial | 31.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Electronic Commutation (EC), Thermal Overload Protector (TOP) | ROHS3 Compliant | ||
![]() OA109LFGH111T Orion Fans | 36 |
| Datasheet | 16 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | 2009 | OA109LFGH | Square - 156mm Lx156mm H | Active | Not Applicable | 2 Terminals | 12.00W | 0.160A | IP55 - Dust Protected, Water Resistant | cURus, TUV | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | Kit | ROHS3 Compliant | ||
![]() OA172EC-11-1TB Orion Fans | 25 |
| Datasheet | 16 Weeks | 1.543lb 700.0g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | OA172EC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | 15.00W | 0.230A | - | CE, cURus, UR | 3000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 103V~127VAC | 0.620 in H2O (154.4 Pa) | Electronic Commutation (EC), Thermal Overload Protector (TOP) | ROHS3 Compliant | ||
![]() OA172EC-22-1TB Orion Fans | 48 |
| Datasheet | 16 Weeks | 1.543lb 700.0g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | OA172EC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | 15.00W | 0.130A | - | CE, cURus, UR | 3000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 207V~253VAC | 0.620 in H2O (154.4 Pa) | Electronic Commutation (EC), Thermal Overload Protector (TOP) | ROHS3 Compliant | ||
![]() OA109EC-UR-1WB Orion Fans | 19 |
| Datasheet | 16 Weeks | 0.64lb 290.3g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115/230VAC | -4~158°F -20°C~70°C | - | OA109EC | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 4.90W 5.20W | 0.060A/0.080A | - | CE, cURus, UR | 3200 RPM | Ball | Tubeaxial | 43.0 dB(A) | 90V~265VAC | 0.340 in H2O (84.7 Pa) | Dual Voltage, Electronic Commutation (EC), Thermal Overload Protector (TOP) | ROHS3 Compliant | ||
![]() OA92EC-UR-1WBXC Orion Fans | 38 | - | Datasheet | 14 Weeks | 0.225lb 102.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA92EC XC | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 4.00W | - | - | CE, cURus, TUV, UR | 2600 RPM | Ball | Tubeaxial | 35.0 dB(A) | 85V~265VAC | 0.160 in H2O (39.8 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA80EC-UR-1WB Orion Fans | 51 |
| Datasheet | 14 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA80EC | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 1.50W | - | - | CE, cURus, TUV, UR | 3000 RPM | Ball | Tubeaxial | 32.0 dB(A) | 85V~265VAC | 0.220 in H2O (54.8 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant | ||
![]() OA938EC-UR-1WB Orion Fans | 52 | - | Datasheet | 14 Weeks | 0.420lb 190.51g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 110/220VAC | 14~158°F -10°C~70°C | - | OA938EC | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 2.20W | - | - | CE, cURus, TUV, UR | 3000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 85V~265VAC | 0.270 in H2O (67.2 Pa) | Dual Voltage, Electronic Commutation (EC) | ROHS3 Compliant |