- Bearing Type
- Noise
- Series
- Fan Type
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Termination
- Voltage Rated
- Material - Blade
- Approval Agency
Attribute column
Manufacturer
Orion Fans AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Height | Length | Width | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA254AN-11-1TB Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA254AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 70.0W | 70W | - | 70W | - | - | - | 5.06kHz | CE, cURus, cUL, TUV, UL | - | 60000 hours | 2200 RPM | Ball | Tubeaxial | - | 65.0 dB | 80V~130VAC | 0.800 in H2O (199.3 Pa) | 254mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OAB400-22-1 Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | 12lbs 5.4kg | Aluminum | Metal | 40000 Hrs @ 40°C | 230VAC | -40~176°F -40°C~80°C | - | - | OAB400 | Round - 404mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 287W | - | - | 287W | - | - | 1.26A | - | cURus | - | - | 1250 RPM | Ball | Motorized Impellers | - | 73.0 dB(A) | - | 5.400 in H2O (1345.1 Pa) | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA180APL-22-1WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2010 | OA180APL | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 70.0W | 70W | - | 70W | - | - | - | - | cURus, TUV | 230V | - | 3300 RPM | Ball | Tubeaxial | - | 60.0 dB | 120V~260VAC | 0.830 in H2O (206.7 Pa) | 180mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA109AP-22-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | - | - | Aluminium | 1.3lbs 589.7g | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2009 | OA109 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 10.00W | 10W | - | 10W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 3100 RPM | Ball | Tubeaxial | - | 48.0 dB | 200V~240VAC | 0.220 in H2O (54.8 Pa) | 119.5mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA938AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | - | - | Aluminium | 1.1lbs 499.0g | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2013 | OA938 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | 17W | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | 3150 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 100V~120VAC | 0.220 in H2O (54.8 Pa) | 92mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA80AP-22-2TB Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2010 | OA80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 12.00W | 9W | 0.050A | 12W | - | - | 50mA | 5.06kHz | cURus, TUV | 230V | - | 2400 RPM | Ball | Tubeaxial | - | 32.0 dB | 160V~260VAC | 0.160 in H2O (39.8 Pa) | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA180AP-22-1WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2009 | OA180AP | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 70.0W | 70W | - | 70W | - | 89mm | - | - | cURus, TUV | 230V | - | 3350 RPM | Ball | Tubeaxial | 70W | 62.0 dB | 120V~260VAC | 0.860 in H2O (214.2 Pa) | 180mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OA80AP-22-3WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2010 | OA80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12.00W | 5W | 0.040A | 12W | - | - | 40mA | - | cURus, TUV | - | - | 1950 RPM | Ball | Tubeaxial | - | 28.0 dB | 160V~260VAC | 0.070 in H2O (17.4 Pa) | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA172AP-11-2TB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -40~158°F -40°C~70°C | - | 2010 | OA172AP | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.00W | - | - | 20W | - | - | - | - | cURus, TUV | - | - | 2400 RPM | Ball | Tubeaxial | - | 42.0 dB | 80V~130VAC | 0.490 in H2O (122.1 Pa) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA162-5E-115WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | Aluminium | Aluminium | - | Aluminum | Aluminum | 60000 Hrs @ 40°C | 115VAC | -40~158°F -40°C~70°C | Box | 2010 | OA162 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -40°C | 31.00W | 37W | - | 31W | - | - | - | 833MHz | cURus, TUV | - | 60000 hours | 3400 RPM | Ball | Tubeaxial | - | 66.0 dB | 80V~130VAC | 0.730 in H2O (181.8 Pa) | 150mm | 172mm | 55.00mm | 55mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA180AN-22-1WB1856 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 4.1lbs 1.9kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA180AN | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 50.0W | 50W | - | 50W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 3250 RPM | Ball | Tubeaxial | - | 63.0 dB(A) | 200V~240VAC | 0.760 in H2O (189.3 Pa) | 176mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA80AP-11-1WS Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 40°C | 115VAC | 14~122°F -10°C~50°C | - | 2010 | OA80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.00W | 12W | 0.120A | 9W | - | - | 120mA | 5.06kHz | cURus, TUV | - | - | 3000 RPM | Sleeve | Tubeaxial | - | 36.0 dB | 103V~126VAC | 0.220 in H2O (54.8 Pa) | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA80AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | Plastic | Aluminium | 0.95lb 430.91g | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2013 | OA80 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 176°C | -22°C | 13.00W | 13W | - | 13W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 3200 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 100V~120VAC | 0.180 in H2O (44.8 Pa) | 80mm | 80mm | 38.00mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA4715-23TB Orion Fans | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | 14~158°F -10°C~70°C | Box | 2010 | OA4715 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 23.00W | 20W | 0.230A | 23W | - | 38mm | 230mA | - | cURus, TUV | 230V | - | 3000 RPM | Ball | Tubeaxial | 23W | 44.0 dB | - | 0.370 in H2O (92.2 Pa) | 120mm | - | - | 38.1mm | ROHS3 Compliant | Lead Free | - | ||
![]() OA172SAP-22-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 2.7lbs 1.2kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 42.00W | 35W | - | 42W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus | - | 50000 hours | 3100 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 200V~240VAC | 0.490 in H2O (122.1 Pa) | 150mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA254AN-11-1TBXC Orion Fans | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | 2.35868kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA254AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 75.0W | 70W | - | 75W | - | - | - | - | CE, cURus, cUL, TUV, UL | 120V | - | 2700 RPM | Ball | Tubeaxial | - | 69.0 dB | 80V~130VAC | 1.140 in H2O (284.0 Pa) | 254mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA172AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | - | - | Aluminium | 3lbs 1.4kg | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2008 | OA172AP | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 42.00W | 35W | - | 42W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus | - | 50000 hours | 3200 RPM | Ball | Tubeaxial | - | 59.0 dB(A) | 100V~120VAC | 0.510 in H2O (127.0 Pa) | 150mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA109AP-11-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 1.3lbs 589.7g | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2009 | OA109 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 10.00W | 10W | - | 10W | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 50000 hours | 3100 RPM | Ball | Tubeaxial | - | 48.0 dB | 100V~120VAC | 0.220 in H2O (54.8 Pa) | 119.5mm | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OAB250-22-1 Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | Aluminum | Thermoplastic | - | 230VAC | -40~140°F -40°C~60°C | - | 2010 | OAB250 | Round - 251.5mm Dia | Active | Not Applicable | 4 Wire Leads | 140°C | -40°C | 240W | - | 1A | 240W | IP55 - Dust Protected, Water Resistant | - | 1A | - | cURus, TUV | - | - | 2700 RPM | Ball | Motorized Impellers | - | 76.0 dB(A) | 200V~240VAC | 2.900 in H2O (722.4 Pa) | - | - | 98.10mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OA60AP-22-1WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | Box | 2010 | OA60 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.00W | 4W | - | 4W | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | 3100 RPM | Ball | Tubeaxial | - | 28.0 dB | 160V~260VAC | 0.110 in H2O (27.4 Pa) | 60mm | - | - | 30.5mm | ROHS3 Compliant | Lead Free | - |