- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power Rating | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4010-12LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | 7V~14VDC | - | - | - | ROHS3 Compliant | ||
![]() OD6015-05HHB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | -4~167°F -20°C~75°C | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ROHS3 Compliant | ||
![]() OD9220-24MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.120A | - | 120mA | cURus, TUV | 2400 RPM | Sleeve | Tubeaxial | 31.0 dB | 12V~28VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD9220-12HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.250A | - | 250mA | cURus, TUV | 2700 RPM | Sleeve | Tubeaxial | 33.0 dB | 8V~16VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD9220-24HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.140A | - | 140mA | cURus, TUV | 2700 RPM | Sleeve | Tubeaxial | 33.0 dB | 12V~28VDC | 0.125 in H2O (31.1 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4028-24MB01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.120A | - | 120mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 35.0 dB | 10V~27VDC | 0.250 in H2O (62.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4028-12MB01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.180A | - | 180mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 35.0 dB | 7V~14VDC | 0.250 in H2O (62.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4028-24HB02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.160A | - | 160mA | cURus, TUV | 8800 RPM | Ball | Tubeaxial | 37.0 dB | 10V~27VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD9225-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | - | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 180mW | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | ||
![]() OD9225-24HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | ||
![]() OD4010-05MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.110A | - | 110mA | cURus, TUV | 4800 RPM | Sealed Sleeve | Tubeaxial | 20.0 dB | 4V~7VDC | 0.080 in H2O (19.9 Pa) | - | - | ROHS3 Compliant | ||
![]() OD4010-24LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.030A | - | 30mA | cURus, TUV | 4200 RPM | Sealed Sleeve | Tubeaxial | 14.0 dB | 10V~27VDC | 0.060 in H2O (14.9 Pa) | - | - | ROHS3 Compliant | ||
![]() OD6010-05MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD4010-12LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | 7V~14VDC | - | - | - | ROHS3 Compliant | ||
![]() OD6015-12HHSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-24HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD9225-48HHSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 48VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | ||
![]() OD9225-24LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | ||
![]() OD1225-12LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.240A | 3W | 240mA | cURus, TUV | 1800 RPM | Sealed Sleeve | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | - | - | ROHS3 Compliant | ||
![]() OD1225-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.330A | 4W | 330mA | cURus, TUV | 2050 RPM | Sealed Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | - | - | ROHS3 Compliant |