- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6020-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | 14~122°F -10°C~50°C | 2011 | OD6020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | 60mm | - | ROHS3 Compliant | - | ||
![]() OD8020-12HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8020 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD254AP-12MB Orion Fans | 55 | - | Datasheet | 17 Weeks | Axial | Aluminium | - | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD254 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 23W | - | - | 23W | - | 1.9A | cURus, TUV | - | 2000 RPM | Ball | Tubeaxial | 47.0 dB | 9V~13VDC | 0.580 in H2O (144.5 Pa) | Auto Restart | - | - | ROHS3 Compliant | Lead Free | ||
![]() ODB22599-24HB10A Orion Fans | 12 | - | Datasheet | 12 Weeks | - | - | - | 3.3lbs 1.5kg | Aluminum | Thermoplastic | 40000 Hrs @ 40°C | 24VDC | 14~149°F -10°C~65°C | - | ODB | Round - 225mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 110.4W | - | 4.6A | - | - | - | CE, cURus, TUV, UR | - | 2500 RPM | Ball | Motorized Impellers | 55.0 dB | 16V~28VDC | 2.050 in H2O (510.6 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD4010-05HSS Orion Fans | 790 |
| Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 176°C | -4°C | - | - | 0.160A | - | 40mm | 160mA | cURus, TUV | 5V | 6000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 4V~7VDC | 0.100 in H2O (24.9 Pa) | - | 10.5mm | 10.50mm | ROHS3 Compliant | - | ||
![]() OD5015-05MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD3510-05LLB Orion Fans | 45 | - | Datasheet | 19 Weeks | - | - | - | 0.02lb 9.07g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3510 | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 300mW | - | 0.060A | 300mW | - | 60mA | CE | - | 4500 RPM | Ball | Tubeaxial | 17.0 dB(A) | 4V~5.5VDC | 0.050 in H2O (12.4 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() OD3510-12LLB Orion Fans | 38 |
| Datasheet | 19 Weeks | - | - | - | 0.02lb 9.07g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3510 | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.040A | 600mW | - | 40mA | CE | - | 4500 RPM | Ball | Tubeaxial | 17.0 dB(A) | 9V~13.2VDC | 0.050 in H2O (12.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-12MB Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-24MB Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD6010-05LB Orion Fans | 10 |
| Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD4015-12HB Orion Fans | 488 |
| Datasheet | 19 Weeks | Axial | - | - | 0.053lb 24.04g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD4015 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.110A | 1.8W | - | 110mA | CE, cURus | - | 8000 RPM | Ball | Tubeaxial | 36.0 dB | 9V~13.2VDC | 0.250 in H2O (62.3 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() OD254AP-24LB Orion Fans | 2137 |
| Datasheet | 17 Weeks | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 24VDC | -4~167°F -20°C~75°C | 2012 | OD254 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 13W | 0.520A | 13W | - | 520mA | cURus, TUV | - | 1500 RPM | Ball | Tubeaxial | 39.0 dB | 16V~27VDC | 0.370 in H2O (92.2 Pa) | Auto Restart | 254mm | - | ROHS3 Compliant | Lead Free | ||
![]() OD5020-12LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD5020 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD2506-12LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~158°F -20°C~70°C | 2011 | OD2506 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus | - | - | Sealed Sleeve | Tubeaxial | - | 6V~16VDC | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-24HSSXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD3015-12LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD3015 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD3506-05LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD3506 | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | UR | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - |