- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD172SAP-12HHB Orion Fans | 120 |
| Datasheet | 18 Weeks | - | - | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | 2.90A | - | - | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 56.0 dB | 8V~14VDC | 0.930 in H2O (231.7 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() OD8020-24HB Orion Fans | 111 | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD8020 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD180APL-24LB Orion Fans | 2477 |
| Datasheet | 17 Weeks | - | - | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD180APL | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 13W | - | 0.520A | - | - | cURus, TUV | 2200 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.580 in H2O (144.5 Pa) | Auto Restart, Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() OD7020-12HHB10A Orion Fans | 463 |
| Datasheet | 19 Weeks | - | - | 0.137lb 62.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | OD7020 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 5.04W | - | 0.420A | 5.04W | 420mA | cURus, TUV | 5000 RPM | Ball | Tubeaxial | 43.0 dB | 10.8V~13.2VDC | - | PWM Control, Speed Sensor (Tach) | - | - | 20.00mm | ROHS3 Compliant | ||
![]() OD180APL-48HB Orion Fans | 40 |
| Datasheet | 17 Weeks | Axial | Aluminium | 1.450135kg | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 48VDC | -4~149°F -20°C~65°C | 2011 | OD180APL | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | 149°C | -4°C | 49.4W | 49.4W | 1.03A | 49.4W | 1.03A | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 65.0 dB | - | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Protection | 180mm | 180mm | 65.00mm | ROHS3 Compliant | ||
![]() OD5010-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-05LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2012 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-05MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-05HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2012 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-24LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2012 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD5010-12MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | cURus | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD3828-12LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~176°F -20°C~80°C | 2009 | OD3828 | Square - 38mm Lx38mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.200A | - | - | cURus | 7000 RPM | Ball | Tubeaxial | 28.0 dB | 7V~14VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() OD7025-12HHSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7025 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | CE | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD127-24HBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 1.3A | cURus, TUV | 4500 RPM | Ball | Tubeaxial | 65.0 dB | 11V~28VDC | 0.630 in H2O (156.9 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD127-24HB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.610A | - | 610mA | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 56.0 dB | 11V~28VDC | 0.460 in H2O (114.6 Pa) | PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD127-48HBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.700A | - | 700mA | cURus, TUV | 4500 RPM | Ball | Tubeaxial | 65.0 dB | 22V~55VDC | 0.630 in H2O (156.9 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD9220-24MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.120A | - | 120mA | cURus, TUV | 2400 RPM | Ball | Tubeaxial | 31.0 dB | 12V~28VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD7025-12MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7025 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | CE | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD7015-12HHSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7015 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | - | - | - | ROHS3 Compliant |