- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6025-24MBIP68 Orion Fans | 49 |
| Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.2W | 0.090A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3000 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD254AP-24HB10A Orion Fans | 2270 |
| Datasheet | 18 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 24VDC | -4~167°F -20°C~75°C | OD254 | Round - 254mm Dia | Active | 1 (Unlimited) | 4 Wire Leads | 64W | 2.65A | - | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 64.0 dB | 16V~27VDC | 0.830 in H2O (206.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() OD172SAP-48HHB10A Orion Fans | 52 |
| Datasheet | 18 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 48VDC | -4~167°F -20°C~75°C | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | 0.690A | - | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 57.0 dB | 22V~53VDC | 0.980 in H2O (244.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() OD172SAP-24LBIP68 Orion Fans | 40 |
| Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 24VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5W | 0.200A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1600 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.350 in H2O (87.2 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-12MBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 12VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.2W | 1.10A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-24MBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.4W | 0.100A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2700 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9225-48LBIP68 Orion Fans | 40 |
| Datasheet | 16 Weeks | 0.211lb 95.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 5~149°F -15°C~65°C | OD9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.9W | 0.040A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2100 RPM | Ball | Tubeaxial | 27.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9225-12MBIP68 Orion Fans | 49 |
| Datasheet | 16 Weeks | 0.211lb 95.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 5~149°F -15°C~65°C | OD9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.1W | 0.200A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.180 in H2O (44.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9225-24LBIP68 Orion Fans | 49 |
| Datasheet | 16 Weeks | 0.211lb 95.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 5~149°F -15°C~65°C | OD9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.4W | 0.100A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1800 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.120 in H2O (29.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-12MBIP68 Orion Fans | 30 | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.8W | 0.400A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2600 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.430 in H2O (107.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-48HBIP68 Orion Fans | 56 | - | Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.8W | 0.080A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3300 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.230 in H2O (57.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9238-24HBIP68 Orion Fans | 95 | - | Datasheet | 16 Weeks | 0.441lb 200.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | OD9238 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.6W | 0.400A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4500 RPM | Ball | Tubeaxial | 56.0 dB | - | 0.700 in H2O (174.4 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-12LBIP68 Orion Fans | 40 |
| Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.6W | 0.300A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.280 in H2O (69.7 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-24LBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2W | 0.080A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2000 RPM | Ball | Tubeaxial | 21.0 dB | - | 0.100 in H2O (24.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9225-24MBIP68 Orion Fans | 40 |
| Datasheet | 16 Weeks | 0.211lb 95.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 5~149°F -15°C~65°C | OD9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.8W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.180 in H2O (44.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-24MBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6W | 0.250A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 45.0 dB | - | 0.410 in H2O (102.1 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9238-24MBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 0.441lb 200.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | OD9238 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.2W | 0.300A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4000 RPM | Ball | Tubeaxial | 53.0 dB | - | 0.550 in H2O (137.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-24HBIP68 Orion Fans | 834 |
| Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 24VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.5W | 0.230A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3100 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.240 in H2O (59.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-24MBIP68 Orion Fans | 10 |
| Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 24VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13W | 0.520A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-24HHBIP68 Orion Fans | 40 |
| Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 10.8W | 0.450A | IP68 - Dust Tight, Waterproof | cURus, TUV | 5800 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.780 in H2O (194.3 Pa) | Auto Restart | ROHS3 Compliant |