- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6025-24LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.5W | 0.060A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 20.0 dB | - | 0.140 in H2O (34.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-24HHB10A Orion Fans | In Stock | - | Datasheet | 18 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 24VDC | -4~167°F -20°C~75°C | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | 2.10A | - | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 57.0 dB | 15V~28VDC | 0.980 in H2O (244.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() OD6025-24HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.8W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4400 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.240 in H2O (59.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-48HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.4W | 0.070A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4400 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.240 in H2O (59.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-12LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1W | 0.080A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 20.0 dB | - | 0.140 in H2O (34.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-12HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | 0.150A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4400 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.240 in H2O (59.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-12HHB10A Orion Fans | In Stock | - | Datasheet | 18 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 12VDC | -4~167°F -20°C~75°C | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | 2.90A | - | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 56.0 dB | 8V~14VDC | 0.930 in H2O (231.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() OD254AP-12HB10A Orion Fans | In Stock | - | Datasheet | 18 Weeks | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 12VDC | -4~167°F -20°C~75°C | OD254 | Round - 254mm Dia | Active | 1 (Unlimited) | 4 Wire Leads | 65W | 5.40A | - | cURus, TUV | 2400 RPM | Ball | Tubeaxial | 60.0 dB | 9V~13VDC | 0.780 in H2O (194.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | ROHS3 Compliant | ||
![]() OD6025-12HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | 0.150A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4000 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.220 in H2O (55.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-48HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.4W | 0.070A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.230 in H2O (57.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-24HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.8W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4000 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.220 in H2O (55.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD6025-12MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.141lb 63.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.5W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8032-48HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.261lb 118.39g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | OD8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.8W | 0.160A | IP68 - Dust Tight, Waterproof | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.730 in H2O (181.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-12HBIP68 Orion Fans | In Stock | - | Datasheet | - | 1.8lbs 816.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 12VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 23W | 1.90A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-24MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.6W | 0.190A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2600 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.430 in H2O (107.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-48LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 48VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.9W | 0.060A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1900 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-24HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.2W | 0.300A | IP68 - Dust Tight, Waterproof | cURus, TUV | 5000 RPM | Ball | Tubeaxial | 49.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8032-12HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.261lb 118.39g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | OD8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.8W | 0.650A | IP68 - Dust Tight, Waterproof | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.730 in H2O (181.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-48MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.8W | 0.080A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2600 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.430 in H2O (107.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-48HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.7W | 0.160A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.560 in H2O (139.5 Pa) | Auto Restart | ROHS3 Compliant |