- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD172SAP-48HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 48VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 49.4W | 1.03A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 57.0 dB | 0.950 in H2O (237.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-48MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 48VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.5W | 0.070A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.190 in H2O (47.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9225-48HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.211lb 95.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 5~149°F -15°C~65°C | OD9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.3W | 0.090A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3300 RPM | Ball | Tubeaxial | 38.0 dB | 0.250 in H2O (62.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-12MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.8W | 0.400A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 45.0 dB | 0.410 in H2O (102.1 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8032-12HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.261lb 118.39g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | OD8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 8.4W | 0.700A | IP68 - Dust Tight, Waterproof | cURus, TUV | 6400 RPM | Ball | Tubeaxial | 53.0 dB | 0.790 in H2O (196.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-12HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6W | 0.500A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2900 RPM | Ball | Tubeaxial | 44.0 dB | 0.470 in H2O (117.1 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-12MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.8W | 0.150A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2700 RPM | Ball | Tubeaxial | 28.0 dB | 0.160 in H2O (39.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9238-48MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.441lb 200.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | OD9238 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.6W | 0.200A | IP68 - Dust Tight, Waterproof | cURus, TUV | 4000 RPM | Ball | Tubeaxial | 53.0 dB | 0.550 in H2O (137.0 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD9238-48LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.441lb 200.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | OD9238 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.2W | 0.150A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 50.0 dB | 0.420 in H2O (104.6 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-24LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 24VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.4W | 0.100A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1900 RPM | Ball | Tubeaxial | 25.0 dB | 0.150 in H2O (37.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-24MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 24VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.1W | 0.170A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.190 in H2O (47.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-12LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.4W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2000 RPM | Ball | Tubeaxial | 21.0 dB | 0.100 in H2O (24.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8025-24HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.9W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 35.0 dB | 0.260 in H2O (64.8 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD8038-12HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.461lb 209.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | OD8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.2W | 0.600A | IP68 - Dust Tight, Waterproof | cURus, TUV | 5000 RPM | Ball | Tubeaxial | 49.0 dB | 0.580 in H2O (144.5 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1225-12MBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.341lb 154.67g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 35°C | 12VDC | 5~149°F -15°C~65°C | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4W | 0.350A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.190 in H2O (47.3 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-12HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 8.4W | 0.700A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.0 dB | 0.560 in H2O (139.5 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-24HHBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 8.4W | 0.350A | IP68 - Dust Tight, Waterproof | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.0 dB | 0.560 in H2O (139.5 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD1238-48HBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 0.572lb 259.45g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | OD1238 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5W | 0.100A | IP68 - Dust Tight, Waterproof | cURus, TUV | 2900 RPM | Ball | Tubeaxial | 44.0 dB | 0.470 in H2O (117.1 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-12LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 12VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.5W | 0.450A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1600 RPM | Ball | Tubeaxial | 32.0 dB | 0.350 in H2O (87.2 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() OD172SAP-48LBIP68 Orion Fans | In Stock | - | Datasheet | 16 Weeks | 1.8lb 800.0g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 90000 Hrs @ 35°C | 48VDC | 5~149°F -15°C~65°C | OD172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.8W | 0.120A | IP68 - Dust Tight, Waterproof | cURus, TUV | 1600 RPM | Ball | Tubeaxial | 32.0 dB | 0.350 in H2O (87.2 Pa) | Auto Restart | ROHS3 Compliant |