- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8038-12LB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | 6W | - | 500mA | cURus, TUV | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD8038-24LB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.300A | 7W | - | 300mA | cURus, TUV | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD3010-12MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.090A | - | - | 90mA | cURus, TUV | 9000 RPM | Sealed Sleeve | Tubeaxial | 27.0 dB | 8V~17VDC | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD3010-05MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | CE, cURus | - | Sealed Sleeve | Tubeaxial | - | 3.5V~5VDC | - | Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD4010-12HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | 7V~14VDC | - | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD6015-12HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD8025-12LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 490mW | 0.040A | - | - | - | cURus, TUV | 1600 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD8025-12LSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | 0.090A | - | - | - | cURus, TUV | 2100 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control | - | ROHS3 Compliant | - | ||
![]() OD4010-05LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | - | - | 70mA | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 4V~7VDC | 0.060 in H2O (14.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD1238-24LBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.420A | 9W | - | 420mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD1238-12LLBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.160A | 2W | - | 160mA | cURus, TUV | 1500 RPM | Ball | Tubeaxial | 27.0 dB | - | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD1225-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.370A | 5W | IP55 - Dust Protected, Water Resistant | 370mA | cURus, TUV | 2200 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD4020-05MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.160A | - | - | 160mA | cURus, TUV | 6900 RPM | Sealed Sleeve | Tubeaxial | 28.0 dB | 4V~7VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD4020-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.100A | - | - | 100mA | cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 7V~14VDC | 0.300 in H2O (74.7 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD8038-12MB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 10W | 0.800A | 10W | - | 800mA | cURus, TUV | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | - | ||
![]() OD6038-48MBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD6038-12LBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 3W | 0.280A | 3W | - | 280mA | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | - | ||
![]() OD4020-05LSS01A Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | - | - | 140mA | cURus, TUV | 6200 RPM | Sealed Sleeve | Tubeaxial | 24.0 dB | 4V~7VDC | 0.190 in H2O (47.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD6015-12MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD1238-12LBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.870A | 10W | - | 870mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, PWM Control | - | ROHS3 Compliant | - |