- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8025-12HSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.9W | - | 0.250A | - | - | - | cURus, TUV | - | - | 3100 RPM | Sealed Sleeve | Tubeaxial | - | 34.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, PWM Control | - | - | 25.00mm | ROHS3 Compliant | - | - | ||
![]() OD9225-12HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48HBVXC10A Orion Fans | 55 | - | Datasheet | 22 Weeks | Axial | Plastic | 181.999998g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 14W | 0.300A | 14W | - | 300mA | cURus | - | - | 6300 RPM | Ball | Tubeaxial | - | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD3010-12HB01A Orion Fans | 2113 |
| Datasheet | 19 Weeks | Axial | PBT | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | 0.100A | - | - | 100mA | cURus, TUV | 12V | - | 11000 RPM | Ball | Tubeaxial | - | 32.0 dB | 8V~17VDC | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach) | 30mm | 30mm | 10.20mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD6015-24HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | PBT | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.2W | 0.050A | - | - | - | cURus, TUV | 24V | - | 4500 RPM | Ball | Tubeaxial | - | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48LB Orion Fans | 49 |
| Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.070A | 5W | - | 70mA | cURus, TUV | - | - | 2000 RPM | Ball | Tubeaxial | - | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4028-12HS Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~122°F -10°C~50°C | 2011 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.200A | - | - | 200mA | cURus, TUV | - | - | 8800 RPM | Sleeve | Tubeaxial | - | 37.0 dB | 7V~14VDC | 0.320 in H2O (79.7 Pa) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD5010-05HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2012 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6010-12LB Orion Fans | 49 |
| Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD127-12HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | 1.2A | cURus, TUV | - | - | 3500 RPM | Ball | Tubeaxial | - | 56.0 dB | 8V~14VDC | 0.460 in H2O (114.6 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-24LLBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.300A | 7W | - | 300mA | cURus, TUV | - | - | 2800 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m3/min) | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-12HBIP55 Orion Fans | 20 | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2012 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.5A | 6W | IP55 - Dust Protected, Water Resistant | 500mA | cURus, TUV | - | 65000 hours | 2800 RPM | Ball | Tubeaxial | - | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD1238-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 6W | - | 0.5A | 6W | IP55 - Dust Protected, Water Resistant | 500mA | cURus, TUV | - | - | 2800 RPM | Ball | Tubeaxial | - | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | 38.50mm | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD1232-24LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 24VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.220A | - | - | 220mA | cURus, TUV | - | - | 2900 RPM | Ball | Tubeaxial | - | 44.0 dB | 12V~27.8VDC | 0.270 in H2O (67.3 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4W | - | 0.330A | 4W | - | 330mA | cURus, TUV | - | - | 2050 RPM | Ball | Tubeaxial | - | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | - | - | ||
![]() OD1225-24MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.170A | 4W | - | 170mA | cURus, TUV | - | - | 2050 RPM | Ball | Tubeaxial | - | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-12LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 3W | - | 240mA | cURus, TUV | - | - | 1950 RPM | Sleeve | Tubeaxial | - | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-24MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.100A | 4.3W | - | 100mA | cURus, TUV | - | - | 3000 RPM | Ball | Tubeaxial | - | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-12HB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 0.370A | 5W | - | 370mA | cURus, TUV | - | - | 2200 RPM | Ball | Tubeaxial | - | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12HBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 17W | - | - | 17W | - | 1.42A | cURus, TUV | - | - | 10000 RPM | Ball | Tubeaxial | - | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - |