- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6015-12LLSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-24HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.44W | - | - | - | - | - | cURus, TUV | 3100 RPM | Sleeve | Tubeaxial | 35.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | - | ||
![]() OD4020-12HBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.120A | - | - | - | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.090A | - | - | - | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.060A | - | - | - | cURus, TUV | 2500 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() OD1238-12MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.350A | 4W | IP55 - Dust Protected, Water Resistant | 350mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD8015-12HB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | - | 0.230A | - | - | - | cURus, TUV | 3400 RPM | Ball | Tubeaxial | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() OD8025-24HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | 3100 RPM | Ball | Tubeaxial | 35.0 dB | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HHS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() OD1232-24HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.450A | - | - | 450mA | cURus, TUV | 3750 RPM | Sleeve | Tubeaxial | 51.0 dB | 12V~27.8VDC | 0.420 in H2O (104.6 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1232-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.220A | - | - | 220mA | cURus, TUV | 2900 RPM | Sleeve | Tubeaxial | 44.0 dB | 12V~27.8VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1225-24HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.190A | 5W | - | 190mA | cURus, TUV | 2200 RPM | Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-24HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.44W | - | 0.110A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | 3100 RPM | Ball | Tubeaxial | 35.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6010-05HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-24MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | -4~167°F -20°C~75°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD4020-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 176°C | -4°C | - | 50mW | 0.060A | - | - | 60mA | cURus, TUV | 6900 RPM | Sleeve | Tubeaxial | 28.0 dB | 10V~27VDC | 0.240 in H2O (59.8 Pa) | - | 40mm | 40mm | 20.00mm | ROHS3 Compliant | - |