- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.5A | 6W | 500mA | cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | ||
![]() OD8038-24LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.080A | 3.4W | 80mA | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | 80.5mm | - | ROHS3 Compliant | ||
![]() OD1225-24LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.140A | 3W | 140mA | cURus, TUV | 1800 RPM | Sleeve | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD1225-24MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.170A | 4W | 170mA | cURus, TUV | 2050 RPM | Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | ||
![]() OD8015-12LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD4020-05HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.250A | - | 250mA | cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD4020-12MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.080A | - | 80mA | cURus, TUV | 6900 RPM | Sleeve | Tubeaxial | 28.0 dB | 7V~14VDC | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD6015-05MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD8015-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD8015-12HHS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD8025-24HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.44W | - | - | - | cURus, TUV | 3100 RPM | Sleeve | Tubeaxial | 35.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD8025-12LLS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 490mW | 0.040A | - | - | cURus, TUV | 1600 RPM | Sleeve | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control | - | - | ROHS3 Compliant | ||
![]() OD8025-24HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.4W | 0.160A | - | - | cURus, TUV | 3100 RPM | Sealed Sleeve | Tubeaxial | 34.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD8025-24MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 960mW | 0.060A | - | - | cURus, TUV | 2500 RPM | Sleeve | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | ROHS3 Compliant | ||
![]() OD8025-48HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 3.8W | 0.080A | - | - | cURus | 3300 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD1225-12MSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | 0.330A | 4W | 330mA | cURus, TUV | 2050 RPM | Sealed Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | ||
![]() OD9225-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | ROHS3 Compliant | ||
![]() OD9225-12HB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | ROHS3 Compliant | ||
![]() OD4010-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.070A | - | 70mA | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 4V~7VDC | 0.060 in H2O (14.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant |