- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1225-12MSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | - | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 0.330A | 4W | 330mA | cURus, TUV | 2050 RPM | Sealed Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD9225-12HB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD4010-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | - | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.070A | - | 70mA | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 4V~7VDC | 0.060 in H2O (14.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6015-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.44W | - | 0.120A | - | - | cURus, TUV | 5100 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD127-24HB Orion Fans | 141 |
| Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | Box | 2011 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 230mW | 0.610A | - | 610mA | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 56.0 dB | 11V~28VDC | 0.460 in H2O (114.6 Pa) | - | 127mm | - | ROHS3 Compliant | Lead Free | ||
![]() OD6038-12HBXC10A Orion Fans | 49 |
| Datasheet | 22 Weeks | - | Axial | - | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2013 | OD6038 XC | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 28.8W | - | - | 28.8W | 2.1A | cURus, TUV | 14500 RPM | Ball | Tubeaxial | 64.0 dB | 10.8V~13.2VDC | 2.400 in H2O (597.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6038-12HBVXC Orion Fans | 66 | - | Datasheet | 22 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 17W | - | 1.42A | - | - | cURus, TUV | 10000 RPM | Ball | Tubeaxial | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart | - | - | ROHS3 Compliant | - | ||
![]() OD5010-12MB02A Orion Fans | 64 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | CE, cURus | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8032-12HHB02A Orion Fans | 59 |
| Datasheet | 19 Weeks | - | - | - | - | 0.238lb 107.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.230A | 4.56W | 230mA | CE, cURus | 4200 RPM | Ball | Tubeaxial | 44.0 dB | 7V~13.2VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8038-12HHB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 22W | - | - | 22W | 1.9A | cURus, TUV | 7100 RPM | Ball | Tubeaxial | 60.0 dB | - | 1.100 in H2O (274.0 Pa) | Auto Restart | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD6025-05HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | 14~122°F -10°C~50°C | - | 2013 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 240mW | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Auto Restart | 60mm | - | ROHS3 Compliant | - | ||
![]() OD4020-05MSS Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.160A | - | 160mA | cURus, TUV | 6900 RPM | Sealed Sleeve | Tubeaxial | 28.0 dB | 4V~7VDC | 0.240 in H2O (59.8 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() OD9225-48HHB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 48VDC | - | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD8038-48MB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.200A | 10W | 200mA | cURus, TUV | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD8015-12HHB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2011 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-05LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Auto Restart | 60mm | - | ROHS3 Compliant | - | ||
![]() OD6025-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~122°F -10°C~50°C | - | 2010 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Auto Restart | - | 25mm | ROHS3 Compliant | - | ||
![]() OD8015-12MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 150mW | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | - | 80mm | - | ROHS3 Compliant | - |