- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4010-05LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2006 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 60mW | 0.070A | - | - | 70mA | cURus, TUV | - | 4200 RPM | Sleeve | Tubeaxial | 14.0 dB | 4V~7VDC | 0.060 in H2O (14.9 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2006 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 50mW | 0.040A | - | - | 40mA | cURus, TUV | - | 4800 RPM | Sleeve | Tubeaxial | 20.0 dB | 10V~27VDC | 0.080 in H2O (19.9 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4.8W | - | 0.100A | 4.8W | IP55 - Dust Protected, Water Resistant | 100mA | cURus, TUV | 65000 hours | 3000 RPM | Ball | Tubeaxial | 42.0 dB | 28V~56VDC | 0.280 in H2O (69.7 Pa) | Speed Sensor (Tach) | - | 38.50mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD127AP-24HB Orion Fans | 46 | - | Datasheet | 17 Weeks | - | Axial | Aluminium | Plastic | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2011 | OD127AP | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 430mW | 0.430A | - | - | 430mA | cURus, TUV | - | 3000 RPM | Ball | Tubeaxial | 46.0 dB | 12V~27.6VDC | 0.410 in H2O (102.1 Pa) | - | 127mm | - | 38.5mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD1232-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 800mW | 0.600A | - | - | 600mA | cURus, TUV | - | 3750 RPM | Sleeve | Tubeaxial | 51.0 dB | 6V~13.8VDC | 0.420 in H2O (104.6 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6010-05LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-12HHB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 7V~14VDC | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-12MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 400mW | 0.5A | - | - | 500mA | cURus, TUV | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 6V~13.8VDC | 0.330 in H2O (82.2 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-24LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 150mW | 0.220A | - | - | 220mA | cURus, TUV | - | 2900 RPM | Sleeve | Tubeaxial | 44.0 dB | 12V~27.8VDC | 0.270 in H2O (67.3 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.280A | - | - | 280mA | cURus, TUV | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6010-12LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-48LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.130A | - | - | 130mA | cURus, TUV | - | 2900 RPM | Sleeve | Tubeaxial | 44.0 dB | 24V~55.2VDC | 0.270 in H2O (67.3 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-12LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 200mW | 0.320A | - | - | 320mA | cURus, TUV | - | 2900 RPM | Sleeve | Tubeaxial | 44.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1232-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 400mW | 0.450A | - | - | 450mA | cURus, TUV | - | 3750 RPM | Sleeve | Tubeaxial | 51.0 dB | 12V~27.8VDC | 0.420 in H2O (104.6 Pa) | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6010-05HB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9220-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2011 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 180mW | 0.140A | - | - | 140mA | cURus, TUV | - | 2700 RPM | Sleeve | Tubeaxial | 33.0 dB | 12V~28VDC | 0.125 in H2O (31.1 Pa) | - | 92mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6010-12MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9220-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.120A | - | - | 120mA | cURus, TUV | - | 2400 RPM | Sleeve | Tubeaxial | 31.0 dB | 12V~28VDC | 0.110 in H2O (27.4 Pa) | - | 92mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8032-12LB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD8032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 350mW | 0.350A | - | - | 350mA | cURus, TUV | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 8V~17VDC | 0.200 in H2O (49.8 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ODB1232-48MB Orion Fans | In Stock | - | Datasheet | 20 Weeks | Wire | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 48VDC | -4~158°F -20°C~70°C | 2010 | ODB1232 | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | - | 2300 RPM | Ball | Blower | 49.0 dB | 24V~55VDC | 0.830 in H2O (206.7 Pa) | - | - | - | - | ROHS3 Compliant | - | - |