- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Mounting Hole Spacing | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Hole Diameter | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width | Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238AP-48HTB Orion Fans | 10 |
| Datasheet | 17 Weeks | - | Axial | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | 65000 Hrs @ 45°C | 48VDC | 5~149°F -15°C~65°C | - | 2010 | OD1238AP | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.6W | - | 0.220A | - | - | - | - | cURus, TUV | - | 3600 RPM | - | Ball | Tubeaxial | - | 48.0 dB(A) | - | 0.480 in H2O (119.6 Pa) | Auto Restart | - | 38.50mm | - | ROHS3 Compliant | - | - | ||
![]() OD127AP-12HTB Orion Fans | 57 |
| Datasheet | 17 Weeks | - | Axial | Aluminium | Plastic | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | - | 2011 | OD127AP | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 990mW | 0.880A | - | - | 38mm | 880mA | cURus, TUV | 12V | 3200 RPM | - | Ball | Tubeaxial | 11.88W | 46.0 dB | 9V~13.8VDC | 0.410 in H2O (102.1 Pa) | - | 127mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD3010-05LB Orion Fans | 999 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | 3.5V~5VDC | - | - | - | 10.20mm | - | ROHS3 Compliant | - | - | ||
![]() OD3010-05MB02A Orion Fans | 35 | - | Datasheet | 19 Weeks | - | - | - | - | 0.018lb 8.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.050A | 400mW | - | - | 50mA | CE, cURus | - | 9000 RPM | - | Ball | Tubeaxial | - | 30.0 dB | 4V~5.5VDC | 0.150 in H2O (37.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12LBXC01A Orion Fans | 40 |
| Datasheet | 22 Weeks | - | Axial | - | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | OD6038 XC | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 21.6W | - | - | 21.6W | - | - | 1.45A | cURus, TUV | - | 13000 RPM | - | Ball | Tubeaxial | - | 61.0 dB | 10.8V~13.2VDC | 1.950 in H2O (485.7 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9225-12HB02A Orion Fans | 88 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | 98.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.250A | - | - | - | 250mA | cURus, TUV | - | 2900 RPM | - | Ball | Tubeaxial | - | 35.0 dB | 7V~17VDC | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD3510-05HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | 5VDC | - | - | 2010 | OD3510 | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | 10.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48HBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.100A | 4.8W | IP55 - Dust Protected, Water Resistant | - | 100mA | cURus, TUV | - | 3000 RPM | - | Ball | Tubeaxial | - | 42.0 dB | 28V~56VDC | 0.280 in H2O (69.7 Pa) | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD5015-24HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | 24VDC | - | - | 2010 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | UR | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD2506-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | 12VDC | -4~158°F -20°C~70°C | - | 2008 | OD2506 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | - | - | 0.090A | - | - | - | 90mA | cURus | - | 14000 RPM | - | Sealed Sleeve | Tubeaxial | - | 31.0 dB | 6V~16VDC | 0.190 in H2O (47.3 Pa) | - | - | 6.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD2506-05LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | 5VDC | -4~158°F -20°C~70°C | - | 2008 | OD2506 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.080A | - | - | - | 80mA | cURus | - | 7000 RPM | - | Sealed Sleeve | Tubeaxial | - | 13.0 dB(A) | 3.5V~6VDC | 0.050 in H2O (12.4 Pa) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8032-12HB Orion Fans | 158 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | 108.000003g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | Box | 2012 | OD8032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 550mW | 0.550A | - | - | - | 550mA | cURus, TUV | - | 3800 RPM | - | Ball | Tubeaxial | - | 40.0 dB | 8V~17VDC | 0.430 in H2O (107.1 Pa) | - | 80.5mm | - | 32mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD1238-12MBXJ01A Orion Fans | 22 |
| Datasheet | 22 Weeks | - | Axial | - | - | 0.827lb 375.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 27.6W | - | - | 27.6W | - | - | 2.3A | cURus, TUV | - | 5000 RPM | - | Ball | Tubeaxial | - | 63.0 dB | 7V~13.2VDC | 1.044 in H2O (260.0 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9220-12HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD9220 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.250A | - | - | - | 250mA | cURus, TUV | - | 2700 RPM | - | Ball | Tubeaxial | - | 33.0 dB | 8V~16VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD172SAP-48HBXC Orion Fans | 83 |
| Datasheet | 18 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD172S XC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 46W | - | - | - | - | 1.2A | cURus, TUV | - | 4600 RPM | - | Ball | Tubeaxial | - | 67.0 dB | 24V~55VDC | 1.600 in H2O (398.6 Pa) | Auto Restart | 150mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6020-24LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | 24VDC | 14~122°F -10°C~50°C | - | 2011 | OD6020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | 60mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4028-24HB Orion Fans | 10 |
| Datasheet | 20 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | - | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 160mW | 0.160A | - | - | - | 160mA | cURus, TUV | - | 8800 RPM | - | Ball | Tubeaxial | - | 37.0 dB | 10V~27VDC | 0.320 in H2O (79.7 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12HHBXC01A Orion Fans | 49 | - | Datasheet | 22 Weeks | - | Axial | - | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | OD6038 XC | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 36W | - | - | 36W | - | - | 2.7A | cURus, TUV | - | 16000 RPM | - | Ball | Tubeaxial | - | 66.0 dB | 10.8V~13.2VDC | 2.950 in H2O (734.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODB600PT-24HB Orion Fans | In Stock | - | Datasheet | 16 Weeks | Flanges | 120 | - | Polybutylene | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 96.1 mm | - | 24VDC | -4~176°F -20°C~80°C | - | 2010 | ODB600PT | Square/Rounded - 120.5mm Lx120.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.370A | - | - | 32mm | 370mA | cURus | 26.4V | 3000 RPM | 3.6 mm | Ball | Blower | - | 49.0 dB | 10V~29VDC | 0.590 in H2O (147.0 Pa) | - | 120.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD4028-12HHB Orion Fans | 402 |
| Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | - | 2011 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | 7V~14VDC | - | - | - | - | - | ROHS3 Compliant | - | - |