- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD2510-05LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | 14~122°F -10°C~50°C | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 122°C | 14°C | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | 3.5V~6VDC | - | - | 25.5mm | 25.5mm | 10.00mm | ROHS3 Compliant | ||
![]() OD3010-12MSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.090A | - | 90mA | cURus, TUV | 9000 RPM | Sealed Sleeve | Tubeaxial | 27.0 dB | 8V~17VDC | 0.170 in H2O (42.3 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD8025-12HHS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 2.16W | 0.230A | - | - | cURus, TUV | 3400 RPM | Sleeve | Tubeaxial | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD8025-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | 0.130A | - | - | cURus, TUV | 2500 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD3010-05LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | 3.5V~5VDC | - | - | - | - | 10.20mm | ROHS3 Compliant | ||
![]() OD8025-12HHSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | 0.230A | - | - | cURus, TUV | 3400 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.190 in H2O (47.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-12HSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD8015-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD4010-05HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.160A | - | 160mA | cURus, TUV | 6000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 4V~7VDC | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD4010-05HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | 4V~7VDC | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD9238-48MB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 12W | 0.300A | 12W | 300mA | cURus, TUV | 4800 RPM | Ball | Tubeaxial | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 38.00mm | ROHS3 Compliant | ||
![]() OD1238-48HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.100A | 4.8W | 100mA | cURus, TUV | 3000 RPM | Sleeve | Tubeaxial | 42.0 dB | 28V~56VDC | 0.280 in H2O (69.7 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD1238-24LBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.420A | 9W | 420mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD1238-24LLBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7W | 0.300A | 7W | 300mA | cURus, TUV | 2800 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 38.50mm | ROHS3 Compliant | ||
![]() OD8038-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 1.7W | 140mA | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | 80.5mm | - | - | ROHS3 Compliant | ||
![]() OD6038-12LBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.280A | 3W | 280mA | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD8038-24LB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.300A | 7W | 300mA | cURus, TUV | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD4020-05HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.250A | - | 250mA | cURus, TUV | 7800 RPM | Sealed Sleeve | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD4020-24LSS Orion Fans | 10 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.050A | - | 50mA | cURus, TUV | 6200 RPM | Sealed Sleeve | Tubeaxial | 24.0 dB | 10V~27VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() OD9225-24HHSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant |