- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD9225-12HHSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD4020-05HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 170mW | 0.250A | - | - | 250mA | cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | ||
![]() OD1238-48HHBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.680A | 32W | - | 680mA | cURus, TUV | 4700 RPM | Ball | Tubeaxial | 63.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | 240mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-12LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | 240mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6038-12LBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.280A | 3W | - | 280mA | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD8038-48MB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 10W | - | 0.200A | 10W | - | 200mA | cURus, TUV | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD4020-12LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 45000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | 7V~14VDC | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD8015-12LLB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-05LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.120A | - | - | - | cURus, TUV | 3500 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD4020-12LLS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | 7V~14VDC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-48HHBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.680A | 32W | - | 680mA | cURus, TUV | 4700 RPM | Ball | Tubeaxial | 63.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD3010-12LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~140°F -10°C~60°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.060A | - | - | 60mA | cURus, TUV | 7000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-05LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12LSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() OD1238-48MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.080A | 3.8W | - | 80mA | cURus, TUV | 2550 RPM | Ball | Tubeaxial | 33.0 dB | 28V~56VDC | 0.210 in H2O (52.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD4010-05MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.110A | - | - | 110mA | cURus, TUV | 4800 RPM | Ball | Tubeaxial | 20.0 dB | 4V~7VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD6015-12HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.08W | - | 0.090A | - | - | - | cURus, TUV | 4500 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD9238-24LB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 0.300A | 8W | - | 300mA | cURus, TUV | 4400 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD6010-05LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - |