- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-48MBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2016 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.360A | 17W | - | - | 360mA | cURus, TUV | - | - | 3800 RPM | Ball | Tubeaxial | - | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48LBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.220A | 11W | - | - | 220mA | cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | - | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | 5W | IP55 - Dust Protected, Water Resistant | - | 70mA | cURus, TUV | - | 65000 hours | 2000 RPM | Ball | Tubeaxial | - | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD6015-05HB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.081lb 36.74g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.1W | 0.220A | - | - | - | 400mA | cURus, TUV | - | - | 4500 RPM | Ball | Tubeaxial | - | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart | 60mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD127AP-48HTB Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Plastic | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | 2011 | OD127AP | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 280mW | 0.220A | - | - | - | 220mA | cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | - | 46.0 dB | 26V~56VDC | 0.410 in H2O (102.1 Pa) | - | 127mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-12HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | Plastic | 19.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.090A | - | - | - | 90mA | cURus, TUV | - | 60000 hours | 6000 RPM | Ball | Tubeaxial | - | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | Locked Rotor Sensor | 40mm | 40mm | 10.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD8025-24HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | 0.160A | 2.4W | - | 25mm | 160mA | cURus, TUV | 24V | - | 3100 RPM | Sealed Sleeve | Tubeaxial | 2.4W | 34.0 dB | - | 0.160 in H2O (39.8 Pa) | Auto Restart | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD8015-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 190mW | - | - | - | - | - | cURus, TUV | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | 80mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6025-12HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Sleeve | Tubeaxial | - | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6025-05MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 170mW | - | - | - | - | - | cURus, TUV | - | - | - | Sleeve | Tubeaxial | - | - | - | - | Auto Restart | 60mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-24MB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.400A | 10W | - | - | 400mA | cURus, TUV | - | - | 5600 RPM | Ball | Tubeaxial | - | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD9238-48MB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.300A | 12W | - | - | 300mA | cURus, TUV | - | - | 4800 RPM | Ball | Tubeaxial | - | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | Auto Restart | 92.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD1238-24MBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.680A | 16W | - | - | 680mA | cURus, TUV | - | - | 3800 RPM | Ball | Tubeaxial | - | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-12HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | Plastic | 19.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.090A | - | - | 10mm | 90mA | cURus, TUV | 12V | - | 6000 RPM | Ball | Tubeaxial | 1.2W | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | 40mm | 40mm | 10.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() OD8038-24MB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 4.3W | - | - | 100mA | cURus, TUV | - | - | 3000 RPM | Ball | Tubeaxial | - | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12MB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.330A | 2.5W | - | - | 330mA | cURus, TUV | - | - | 3000 RPM | Ball | Tubeaxial | - | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 600mW | 0.120A | - | - | - | - | cURus, TUV | - | - | 3500 RPM | Ball | Tubeaxial | - | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart | 60mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.140A | 1.7W | - | - | 140mA | cURus, TUV | - | - | 2500 RPM | Ball | Tubeaxial | - | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12HB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.330A | 3.9W | - | - | 330mA | cURus, TUV | - | - | 3500 RPM | Ball | Tubeaxial | - | 40.0 dB | - | 0.230 in H2O (57.3 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-24LB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 3.4W | - | - | 80mA | cURus, TUV | - | - | 2500 RPM | Ball | Tubeaxial | - | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | - | 80.5mm | - | - | ROHS3 Compliant | - | - |