- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4010-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | 0.030A | 30mA | cURus, TUV | 4200 RPM | Sleeve | Tubeaxial | 14.0 dB | 10V~27VDC | 0.060 in H2O (14.9 Pa) | Locked Rotor Sensor | 10.50mm | ROHS3 Compliant | ||
![]() OD4010-24MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.040A | 40mA | cURus, TUV | 4800 RPM | Sleeve | Tubeaxial | 20.0 dB | 10V~27VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4010-12MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | 0.060A | 60mA | cURus, TUV | 4800 RPM | Sleeve | Tubeaxial | 20.0 dB | 7V~14VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | 10.50mm | ROHS3 Compliant | ||
![]() OD4020-05MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.160A | 160mA | cURus, TUV | 6900 RPM | Sleeve | Tubeaxial | 28.0 dB | 4V~7VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4020-12HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.100A | 100mA | cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 7V~14VDC | 0.300 in H2O (74.7 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4020-05LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | 0.140A | 140mA | cURus, TUV | 6200 RPM | Sleeve | Tubeaxial | 24.0 dB | 4V~7VDC | 0.190 in H2O (47.3 Pa) | Speed Sensor (Tach) | 20.00mm | ROHS3 Compliant | ||
![]() OD4010-12HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.090A | 90mA | cURus, TUV | 6000 RPM | Sleeve | Tubeaxial | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4020-12HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | 7V~14VDC | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6010-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-05MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD6015-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-05LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4020-24LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.050A | 50mA | cURus, TUV | 6200 RPM | Sleeve | Tubeaxial | 24.0 dB | 10V~27VDC | 0.190 in H2O (47.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-24HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | 15.00mm | ROHS3 Compliant | ||
![]() OD6015-05LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-05HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4010-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.060A | 60mA | cURus, TUV | 4200 RPM | Sleeve | Tubeaxial | 14.0 dB | 7V~14VDC | 0.060 in H2O (14.9 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD8015-12HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD8015-12LLS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD8015-12MS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant |