- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-24LLBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.300A | 7W | - | 300mA | cURus, TUV | 2800 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12MBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 18W | 1.5A | 18W | - | 1.5A | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 38.50mm | ROHS3 Compliant | - | ||
![]() OD1238-12HBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 23W | - | 23W | - | 1.95A | cURus, TUV | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD2510-05HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | 14~122°F -10°C~50°C | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | 12000 RPM | Sealed Sleeve | Tubeaxial | 31.0 dB | 3.5V~6VDC | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | 25.5mm | - | ROHS3 Compliant | - | ||
![]() OD1232-24LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.220A | - | - | 220mA | cURus, TUV | 2900 RPM | Sealed Sleeve | Tubeaxial | 44.0 dB | 12V~27.8VDC | 0.270 in H2O (67.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1232-24HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.450A | - | - | 450mA | cURus, TUV | 3750 RPM | Sealed Sleeve | Tubeaxial | 51.0 dB | 12V~27.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 6W | 0.230A | 6W | - | 230mA | cURus, TUV | 2540 RPM | Sealed Sleeve | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | 38.50mm | ROHS3 Compliant | - | ||
![]() OD6025-24HHBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-24HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.320A | 7W | - | 320mA | cURus, TUV | 2800 RPM | Sealed Sleeve | Tubeaxial | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD6025-12LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD8025-24LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2011 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 720mW | 0.050A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD8025-48HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.8W | 0.080A | - | - | - | cURus | 3300 RPM | Sleeve | Tubeaxial | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD4020-12LBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD4020-12MBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control | - | 20.00mm | ROHS3 Compliant | - | ||
![]() OD4020-12LBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD4020-12HBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD9225-24LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-24HBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-12MBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6015-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | ROHS3 Compliant | - |