- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8025-12LLS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 490mW | 0.040A | - | - | - | cURus, TUV | 1600 RPM | Sleeve | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12LS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 600mW | 0.090A | - | - | - | cURus, TUV | 2100 RPM | Sleeve | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | 0.230A | - | - | - | cURus, TUV | 3400 RPM | Sleeve | Tubeaxial | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | 0.130A | - | - | - | cURus, TUV | 2500 RPM | Sleeve | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.230A | 6W | IP55 - Dust Protected, Water Resistant | 230mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Alarm Sensor | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-24MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.230A | 6W | IP55 - Dust Protected, Water Resistant | 230mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-24LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 4W | IP55 - Dust Protected, Water Resistant | 140mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Alarm Sensor | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1232-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.320A | - | - | 320mA | cURus, TUV | 2900 RPM | Ball | Tubeaxial | 44.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1232-24LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 24VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.220A | - | - | 220mA | cURus, TUV | 2900 RPM | Ball | Tubeaxial | 44.0 dB | 12V~27.8VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | - | 32.00mm | ROHS3 Compliant | - | ||
![]() OD1232-24HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 24VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.450A | - | - | 450mA | cURus, TUV | 3750 RPM | Ball | Tubeaxial | 51.0 dB | 12V~27.8VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD9225-24HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Alarm Sensor | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-12LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1232-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.320A | - | - | 320mA | cURus, TUV | 2900 RPM | Ball | Tubeaxial | 44.0 dB | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1232-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.5A | - | - | 500mA | cURus, TUV | 3300 RPM | Ball | Tubeaxial | 48.0 dB | 6V~13.8VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Sensor | - | 32.00mm | ROHS3 Compliant | - | ||
![]() OD9225-24HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-12MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-24MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Alarm Sensor | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1225-12LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | 240mA | cURus, TUV | 1800 RPM | Ball | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | Alarm Sensor | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1225-24MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.170A | 4W | - | 170mA | cURus, TUV | 2050 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1225-12MB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.330A | 4W | - | 330mA | cURus, TUV | 2050 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - |