- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-12MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.350A | 4W | - | 350mA | cURus, TUV | 2540 RPM | Sleeve | Tubeaxial | 41.0 dB | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.230A | 6W | - | 230mA | cURus, TUV | 2540 RPM | Sleeve | Tubeaxial | 41.0 dB | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | 6W | - | 500mA | cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 43.0 dB | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1225-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.240A | 3W | - | 240mA | cURus, TUV | 1800 RPM | Ball | Tubeaxial | 34.0 dB | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 4W | - | 140mA | cURus, TUV | 1950 RPM | Sleeve | Tubeaxial | 33.0 dB | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD9225-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | Alarm Sensor | 92.5mm | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1225-24LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 3W | - | 140mA | cURus, TUV | 1800 RPM | Ball | Tubeaxial | 34.0 dB | 0.100 in H2O (24.9 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 4W | - | 140mA | cURus, TUV | 1950 RPM | Sleeve | Tubeaxial | 33.0 dB | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8038-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 1.7W | - | 140mA | cURus, TUV | 2500 RPM | Ball | Tubeaxial | 32.0 dB | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | 80.5mm | - | ROHS3 Compliant | - | ||
![]() OD8038-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.520A | 6.2W | - | 520mA | cURus, TUV | 4000 RPM | Ball | Tubeaxial | 44.0 dB | 0.300 in H2O (74.7 Pa) | Locked Rotor Sensor | 80.5mm | - | ROHS3 Compliant | - | ||
![]() OD6038-24LBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4W | 0.200A | 4W | - | 200mA | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD6038-48HBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6038-48HBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD6038-24MBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.430A | 10W | - | 430mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 58.0 dB | 0.970 in H2O (241.6 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD6038-24HBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.880A | 21W | - | 880mA | cURus, TUV | 10000 RPM | Ball | Tubeaxial | 64.0 dB | 1.590 in H2O (396.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6038-12MBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.640A | 8W | - | 640mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 58.0 dB | 0.970 in H2O (241.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6038-12MBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.640A | 8W | - | 640mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 58.0 dB | 0.970 in H2O (241.6 Pa) | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD6038-48MBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD6038-24MBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 10W | 0.430A | 10W | - | 430mA | cURus, TUV | 8000 RPM | Ball | Tubeaxial | 58.0 dB | 0.970 in H2O (241.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD8038-12HHB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 22W | - | 22W | - | 1.9A | cURus, TUV | 7100 RPM | Ball | Tubeaxial | 60.0 dB | 1.100 in H2O (274.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - |