- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD3010-12LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | 0.060A | 60mA | cURus, TUV | 7000 RPM | Ball | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | 10.20mm | ROHS3 Compliant | ||
![]() OD3010-05HB01A Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.200A | 200mA | cURus, TUV | 11000 RPM | Ball | Tubeaxial | 32.0 dB | 3.5V~5VDC | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD3010-05LB01A Orion Fans | 49 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | 3.5V~5VDC | - | Speed Sensor (Tach) | 10.20mm | ROHS3 Compliant | ||
![]() OD3010-12MB01A Orion Fans | 10 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.090A | 90mA | cURus, TUV | 9000 RPM | Ball | Tubeaxial | 27.0 dB | 8V~17VDC | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4020-05HB10A Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 176°C | -4°C | - | 0.250A | 250mA | cURus, TUV | 7800 RPM | Ball | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | PWM Control, Speed Sensor (Tach) | 20.00mm | ROHS3 Compliant | ||
![]() OD4010-24MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.040A | 40mA | cURus, TUV | 4800 RPM | Ball | Tubeaxial | 20.0 dB | 10V~27VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4020-05HB01A Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.250A | 250mA | cURus, TUV | 7800 RPM | Ball | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4020-12MB01A Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.080A | 80mA | cURus, TUV | 6900 RPM | Ball | Tubeaxial | 28.0 dB | 7V~14VDC | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD3010-12LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 60mA | cURus, TUV | 7000 RPM | Ball | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | - | ROHS3 Compliant | ||
![]() OD4020-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | 7V~14VDC | - | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4020-12LB01A Orion Fans | 49 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | 70mA | cURus, TUV | 6200 RPM | Ball | Tubeaxial | 24.0 dB | 7V~14VDC | 0.190 in H2O (47.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD4020-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.080A | 80mA | cURus, TUV | 6900 RPM | Ball | Tubeaxial | 28.0 dB | 7V~14VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | 20.00mm | ROHS3 Compliant | ||
![]() OD6015-12LLB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | 0.060A | - | cURus, TUV | 3100 RPM | Ball | Tubeaxial | 21.0 dB | - | 0.060 in H2O (14.9 Pa) | Auto Restart, Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD6015-05LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | -4~167°F -20°C~75°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-05HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | 0.081lb 36.74g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.1W | 0.220A | - | cURus, TUV | 4500 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD6015-05MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 900mW | 0.180A | - | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6010-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6010-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.090A | - | cURus, TUV | 3900 RPM | Ball | Tubeaxial | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD4020-12HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | 7V~14VDC | - | - | - | ROHS3 Compliant |