- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-24LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.140A | 4W | - | 140mA | cURus, TUV | 1950 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD1238-12LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.240A | 3W | - | 240mA | cURus, TUV | 1950 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD6025-12MBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6025-24HBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | -4~167°F -20°C~75°C | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.120A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-12LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD9225-24MBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | 92.5mm | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-48HHBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.680A | 32W | - | 680mA | cURus, TUV | 4700 RPM | Ball | Tubeaxial | 63.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() OD1238-48MBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.360A | 17W | - | 360mA | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, PWM Control | - | ROHS3 Compliant | - | ||
![]() OD1238-48LLBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.180A | 9W | - | 180mA | cURus, TUV | 2800 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD1238-24LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.140A | 4W | IP55 - Dust Protected, Water Resistant | 140mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD7025-12HBXC Orion Fans | 35 | - | Datasheet | 20 Weeks | - | 0.198lb 89.81g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | OD7025 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.800A | 9.6W | - | 800mA | CE | 6000 RPM | Ball | Tubeaxial | 49.5 dB | 10.8V~13.2VDC | 0.460 in H2O (114.6 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() OD5010-24MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5010-05MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2012 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5010-05MB Orion Fans | 52 | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus | - | Ball | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD4028-12MS Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~122°F -10°C~50°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.180A | - | - | 180mA | cURus, TUV | 8000 RPM | Sleeve | Tubeaxial | 35.0 dB | 7V~14VDC | 0.250 in H2O (62.3 Pa) | - | - | ROHS3 Compliant | - | ||
![]() OD5010-05LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5015-12HB Orion Fans | 89 | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD5010-05HB Orion Fans | 40 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2016 | OD5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | cURus | - | Ball | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD4015-12LB02A Orion Fans | 10 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD4015 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | CE, cURus | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | - | ||
![]() OD4010-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.060A | - | - | 60mA | cURus, TUV | 4800 RPM | Sealed Sleeve | Tubeaxial | 20.0 dB | 7V~14VDC | 0.080 in H2O (19.9 Pa) | - | - | ROHS3 Compliant | - |