- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4010-24MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 176°C | -4°C | - | 0.040A | - | 40mA | cURus, TUV | - | 4800 RPM | Sealed Sleeve | Tubeaxial | 20.0 dB | 10V~27VDC | 0.080 in H2O (19.9 Pa) | - | 10.50mm | ROHS3 Compliant | ||
![]() OD6015-12LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-05HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-05LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD1238-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.350A | 4W | 350mA | cURus, TUV | - | 2540 RPM | Sealed Sleeve | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | - | - | ROHS3 Compliant | ||
![]() OD7015-12HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7015 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD7015-12HHSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7015 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD7015-12LLSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7015 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | - | ROHS3 Compliant | ||
![]() OD7025-12LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7025 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | CE | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD1238-12HBVXC Orion Fans | 50 | - | Datasheet | 18 Weeks | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD1238 VA | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 43.2W | 3.6A | - | - | cURus, TUV | - | 5000 RPM | Ball | Tubeaxial | 65.0 dB | 6V~14VDC | 1.350 in H2O (336.3 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() OD127-12LB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 8V~14VDC | - | PWM Control | - | ROHS3 Compliant | ||
![]() OD127-12HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 2.3A | cURus, TUV | - | 4100 RPM | Ball | Tubeaxial | 62.0 dB | 8V~14VDC | 0.550 in H2O (137.0 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | ||
![]() OD127-12MB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.780A | - | 780mA | cURus, TUV | - | 2950 RPM | Ball | Tubeaxial | 53.0 dB | 8V~14VDC | 0.350 in H2O (87.2 Pa) | PWM Control | - | ROHS3 Compliant | ||
![]() OD127-24MB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.410A | - | 410mA | cURus, TUV | - | 2950 RPM | Ball | Tubeaxial | 53.0 dB | 11V~28VDC | 0.350 in H2O (87.2 Pa) | PWM Control | - | ROHS3 Compliant | ||
![]() OD1238-48LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.070A | 3.36W | 70mA | cURus, TUV | - | 2000 RPM | Sleeve | Tubeaxial | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | - | - | ROHS3 Compliant | ||
![]() OD1238-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.5A | 6W | 500mA | cURus, TUV | - | 2800 RPM | Sleeve | Tubeaxial | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | - | - | ROHS3 Compliant | ||
![]() OD4028-12LS01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~122°F -10°C~50°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 122°C | 14°C | - | 0.120A | - | 120mA | cURus, TUV | - | 5000 RPM | Sleeve | Tubeaxial | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | 28.00mm | ROHS3 Compliant | ||
![]() OD7025-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD7025 | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | CE | - | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() OD6015-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | 24V | - | Sleeve | Tubeaxial | - | - | - | - | - | ROHS3 Compliant |