- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4028-12MSS02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~122°F -10°C~50°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.180A | 180mA | cURus, TUV | - | 8000 RPM | Sealed Sleeve | Tubeaxial | 35.0 dB | 7V~14VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD1225-48HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.100A | 100mA | cURus, TUV | - | 3000 RPM | Ball | Tubeaxial | 42.0 dB | 18V~53VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD8032-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD8032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | - | 0.350A | 350mA | cURus, TUV | 60000 hours | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 8V~17VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | 80.5mm | 80.5mm | 32.00mm | ROHS3 Compliant | ||
![]() OD6020-12HHSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD6020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD4028-12LB5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.120A | 120mA | cURus, TUV | - | 5000 RPM | Ball | Tubeaxial | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | PWM Control | - | - | - | ROHS3 Compliant | ||
![]() OD4028-12MB02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.180A | 180mA | cURus, TUV | - | 8000 RPM | Ball | Tubeaxial | 35.0 dB | 7V~14VDC | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD6015-05LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | -4~167°F -20°C~75°C | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD9225-24MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | - | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 120mW | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD6010-05HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6010-12MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-05MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD6015-12LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2011 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD8025-12LLSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2011 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 490mW | - | 0.040A | - | cURus, TUV | - | 1600 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() OD9225-48HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 48VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-24MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD127-48LBO2A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.170A | 170mA | cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 30.0 dB | 22V~55VDC | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD1225-48HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | 0.100A | 100mA | cURus, TUV | - | 3000 RPM | Sleeve | Tubeaxial | 42.0 dB | 18V~53VDC | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor | - | - | 25.00mm | ROHS3 Compliant | ||
![]() OD8032-48MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 48VDC | -4~176°F -20°C~80°C | 2010 | OD8032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.100A | 100mA | cURus, TUV | - | 3400 RPM | Ball | Tubeaxial | 36.0 dB | 24V~56VDC | 0.280 in H2O (69.7 Pa) | Locked Rotor Sensor | 80.5mm | - | - | ROHS3 Compliant | ||
![]() OD172SAP-24HB04 Orion Fans | In Stock | - | Datasheet | 17 Weeks | Axial | Aluminium | 453.59237g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 24VDC | -40~167°F -40°C~75°C | 2010 | OD172S | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.970A | 970mA | cURus, TUV | - | 3300 RPM | Ball | Tubeaxial | 52.0 dB | 15V~28VDC | 0.790 in H2O (196.8 Pa) | Auto Restart, Thermistor | 150mm | - | - | ROHS3 Compliant | ||
![]() OD1232-48MSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.150A | 150mA | cURus, TUV | - | 3300 RPM | Sealed Sleeve | Tubeaxial | 48.0 dB | 24V~55.2VDC | 0.330 in H2O (82.2 Pa) | - | - | - | - | ROHS3 Compliant |