- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage-Input | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Shipping Info | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD9225-24HBIP69K Orion Fans | 47 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | 2900rpm | Details | - | 3.359997 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3.5 W | 3.5 W | 0.180A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 180mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 2900 RPM | - | 2900 RPM | - | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | 33 dBA | - | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | IP69K | 92 mm | 92 mm | ||
![]() OD9225-12HBIP69K Orion Fans | 54 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | 2900rpm | Details | - | 3.359997 oz | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3 W | 3 W | 0.290A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 290mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 2900 RPM | - | 2900 RPM | - | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | 35 dBA | - | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | IP69K | 92 mm | 92 mm | ||
![]() OD172SAP-48HBIP69K Orion Fans | 46 |
| - | Aluminum | - | Aluminum | Polybutylene Terephthalate (PBT) | 235 CFM (6.7 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Box | - | Active | 3300rpm | Details | - | 1.800 lbs | 48VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD172SAP-IP69K | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Tubeaxial | 23.5 W | 23.5 W | 0.480A | IP69K - Dust Tight, Water Resistant, Waterproof | 51 mm | 480mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 48 VDC | 3300 RPM | - | 3300 RPM | - | Ball | Tubeaxial | 235.0 CFM (6.58m³/min) | 52 dBA | - | - | 0.790 in H2O (196.8 Pa) | Auto Restart, Polarity Protection | IP69K | 150 mm | 172 mm | ||
![]() OD172SAP-12MBXCIP68 Orion Fans | 319 |
| - | Aluminum | 1.3 lbs (600.0 g) | Aluminum | Polybutylene Terephthalate (PBT) | 263 CFM (7.5 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Bulk | - | Active | - | Details | - | 1.300 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 13.2 W | 13.2 W | 1.10A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 3500 RPM | - | 3500 RPM | - | Ball | Tubeaxial | 263.0 CFM (7.36m³/min) | 57 dBA | - | - | 0.820 in H2O (204.3 Pa) | Auto Restart, Polarity Protection | IP68 | 151 mm | 172 mm | ||
![]() OD8025-24HBIP69K Orion Fans | 45 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 40 CFM (1.13 m3/min) | OD8025 | DC | 20 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | - | Active | - | Details | - | 3.039998 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD8025-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 2.9 W | 2.9 W | 0.120A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 3300 RPM | - | 3300 RPM | - | Ball | Tubeaxial | 40.0 CFM (1.12m³/min) | 33 dBA | - | - | 0.230 in H2O (57.3 Pa) | Auto Restart, Polarity Protection | IP69K | 80 mm | 80 mm | ||
![]() OD172SAP-48HBXCIP68 Orion Fans | 101 |
| - | Aluminum | 1.3 lbs (600.0 g) | Aluminum | Polybutylene Terephthalate (PBT) | 323 CFM (9.1 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Bulk | - | Active | - | Details | - | 1.300 lbs | 48VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 49.4 W | 49.4 W | 1.03A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 48 VDC | 4400 RPM | - | 4400 RPM | - | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | 63.5 dBA | - | - | 1.060 in H2O (264.0 Pa) | Auto Restart, Polarity Protection | IP68 | 151 mm | 172 mm | ||
![]() OD8038-24HBIP69K Orion Fans | 61 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 71 CFM (2 m3/min) | OD8038 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | 5000rpm | Details | - | 7.359994 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD8038-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.2 W | 7.2 W | 0.300A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 300mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 5000 RPM | - | 5000 RPM | - | Ball | Tubeaxial | 71.0 CFM (1.99m³/min) | 49 dBA | - | - | 0.580 in H2O (144.5 Pa) | Auto Restart, Polarity Protection | IP69K | 80 mm | 80 mm | ||
![]() OD6025-12HBIP69K Orion Fans | 449 |
| - | Polybutylene Terephthalate (PBT) | 0.141 lb (63.96 g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25 CFM (0.71 m3/min) | OD6025 | DC | 40 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | - | Active | 4000rpm | Details | - | 2.239998 oz | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD6025-IP69K | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.8 W | 1.8 W | 0.150A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 150mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 4000 RPM | - | 3975 RPM | - | Ball | Tubeaxial | 25.0 CFM (0.700m³/min) | 30 dBA | 8 ~ 13.8VDC | - | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | IP69K | 60 mm | 60 mm | ||
![]() OD9238-24HBIP69K Orion Fans | 50 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100 CFM (2.8 m3/min) | OD9238 | DC | 10 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | - | Active | 4500rpm | Details | - | 7.039994 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD9238-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 9.6 W | 9.6 W | 0.400A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 400mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 4500 RPM | - | 4500 RPM | - | Ball | Tubeaxial | 100.0 CFM (2.80m³/min) | 56 dBA | - | - | 0.700 in H2O (174.4 Pa) | Auto Restart, Polarity Protection | IP69K | 92 mm | 92 mm | ||
![]() OD8032-48LBIP68 Orion Fans | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | DC | 20 | - | - | - | - | - | - | - | Details | - | 3.839997 oz | - | - | - | OD8032-IP68 | - | - | Axial | - | - | - | - | 32 mm | - | Wire Leads | - | - | 48 VDC | - | - | - | - | Ball | - | - | - | - | - | - | - | IP68 | 80 mm | 80 mm | ||
![]() OD127AP-12LTS Orion Fans | In Stock | - | - | Plastic | - | - | - | 86 CFM (2.4 m3/min) | - | DC | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | OD127 | - | - | Axial | - | - | - | - | 38 mm | - | Wire Leads | - | - | 12 VDC | 1900 RPM | - | - | - | Sleeve | - | - | 30 dBA | - | - | - | - | - | 127 mm | 127 mm | ||
![]() ODT601 Orion Fans | 2177 |
| - | - | - | - | - | - | OD600 | DC | 1 | - | - | Orion Fans | Box | OD600-12 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | 12VDC | - | ODT | 19.00 L x 19.00 W x 1.75 H (482.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 6 Fans, 660 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | ||
![]() ODT301-A Orion Fans | In Stock | - | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | OD300-12-A | - | - | Details | - | - | - | - | - | ODT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODT601S Orion Fans | 2810 |
| - | - | - | - | - | - | OD600 | DC | 1 | - | - | Orion Fans | Box | OD600S-12 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | 12VDC | - | ODT | 14.00 L x 19.00 W x 1.75 H (355.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 6 Fans, 660 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | ||
![]() ODT303S Orion Fans | In Stock | - | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | OD300S-24 | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | ODT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODT304S Orion Fans | 2107 |
| - | - | - | - | - | - | OD300 | DC | 1 | - | - | Orion Fans | Box | OD300S-48 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | 48VDC | - | ODT | 14.00 L x 19.00 W x 1.75 H (355.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 3 Fans, 330 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | ||
![]() ODT304-A Orion Fans | 44 |
| - | - | - | - | - | - | - | DC | 1 | - | - | Orion Fans | Bulk | OD300-48-A | Active | - | Details | - | - | - | 48VDC | - | ODT | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 3 Fans, 330 CFM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODT303 Orion Fans | 2698 |
| - | - | - | - | - | - | OD300 | DC | 1 | - | - | Orion Fans | Box | OD300-24 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | 24VDC | - | ODT | 19.00 L x 19.00 W x 1.75 H (482.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 3 Fans, 330 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | ||
![]() OD180APL-12HTBIP69K Orion Fans | 2025 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | - | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | - | Active | - | Details | - | 3.200 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP69K | Square - 180mm L x 180mm H | 2 Terminals | Tubeaxial | 50.4 W | 50.4 W | 4.20A | IP69K - Dust Tight, Water Resistant, Waterproof | 65 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | - | 12 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | - | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 9 ~ 13.8VDC | - | 1.100 in H2O (274.0 Pa) | Auto Restart | IP69K | 180 mm | 180 mm | ||
![]() OD254AP-12HTBIP69K Orion Fans | 2909 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | - | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | - | Active | - | Details | - | 4 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP69K | Round - 254mm Dia | 2 Terminals | Tubeaxial | 65 W | 65 W | 5.40A | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | 300 mm | 12 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | - | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 9 ~ 13.8VDC | - | 0.790 in H2O (196.8 Pa) | Auto Restart | IP69K | 254 mm | 89.00mm |