- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Agency Approvals | Air Flow (CFM) | Airflow | Base Product Number | Bearing | Brand | Country of Origin | Current Type | Factory Pack QuantityFactory Pack Quantity | Fan Rotation | Life | Lifetime @ Temp. | Line Current | Manufacturer | Manufacturer Part Number | Maximum Airflow | Mfr | Motor Drive Type | Mounting | Mounting Styles | Noise (dBA) | Noise Level | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rated Speed | RoHS | Speed (Nominal) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Additional Feature | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Frequency | Operating Supply Voltage | Speed | Pressure Type | Product Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | Operating Voltage | Product Category | Bearings | IP Rating | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD172SAP-12MBXCIP68 Orion Fans | 319 |
| - | Aluminum | 1.3 lbs (600.0 g) | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 263 CFM (7.5 m3/min) | OD172SAP | - | - | - | DC | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | 1.300 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 13.2 W | - | - | 13.2 W | 1.10A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 3500 RPM | - | - | 3500 RPM | Ball | Tubeaxial | 263.0 CFM (7.36m³/min) | 57 dBA | - | 0.820 in H2O (204.3 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP68 | - | 151 mm | 172 mm | - | ||
![]() OD8025-24HBIP69K Orion Fans | 45 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 40 CFM (1.13 m3/min) | OD8025 | - | - | - | DC | 20 | - | 60000 Hour | 60000 Hrs @ 45°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | Details | - | 3.039998 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD8025-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 2.9 W | - | - | 2.9 W | 0.120A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 3300 RPM | - | - | 3300 RPM | Ball | Tubeaxial | 40.0 CFM (1.12m³/min) | 33 dBA | - | 0.230 in H2O (57.3 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP69K | - | 80 mm | 80 mm | - | ||
![]() OD172SAP-48HBXCIP68 Orion Fans | 101 |
| - | Aluminum | 1.3 lbs (600.0 g) | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 323 CFM (9.1 m3/min) | OD172SAP | - | - | - | DC | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | 1.300 lbs | 48VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 49.4 W | - | - | 49.4 W | 1.03A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | - | 48 VDC | 4400 RPM | - | - | 4400 RPM | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | 63.5 dBA | - | 1.060 in H2O (264.0 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP68 | - | 151 mm | 172 mm | - | ||
![]() OD8038-24HBIP69K Orion Fans | 61 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 71 CFM (2 m3/min) | OD8038 | - | - | - | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | 5000rpm | Details | - | 7.359994 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD8038-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.2 W | - | - | 7.2 W | 0.300A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 300mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 5000 RPM | - | - | 5000 RPM | Ball | Tubeaxial | 71.0 CFM (1.99m³/min) | 49 dBA | - | 0.580 in H2O (144.5 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP69K | - | 80 mm | 80 mm | - | ||
![]() OD6025-12HBIP69K Orion Fans | 449 |
| - | Polybutylene Terephthalate (PBT) | 0.141 lb (63.96 g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 25 CFM (0.71 m3/min) | OD6025 | - | - | - | DC | 40 | - | 60000 Hour | 60000 Hrs @ 45°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | 4000rpm | Details | - | 2.239998 oz | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD6025-IP69K | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.8 W | - | - | 1.8 W | 0.150A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 150mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 4000 RPM | - | - | 3975 RPM | Ball | Tubeaxial | 25.0 CFM (0.700m³/min) | 30 dBA | 8 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP69K | - | 60 mm | 60 mm | - | ||
![]() OD9238-24HBIP69K Orion Fans | 50 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 100 CFM (2.8 m3/min) | OD9238 | - | - | - | DC | 10 | - | 60000 Hour | 60000 Hrs @ 45°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | 4500rpm | Details | - | 7.039994 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD9238-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 9.6 W | - | - | 9.6 W | 0.400A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 400mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 4500 RPM | - | - | 4500 RPM | Ball | Tubeaxial | 100.0 CFM (2.80m³/min) | 56 dBA | - | 0.700 in H2O (174.4 Pa) | - | Auto Restart, Polarity Protection | - | - | - | IP69K | - | 92 mm | 92 mm | - | ||
![]() OD180APL-12MTB Orion Fans | 2800 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 375 CFM (10.6 m3/min) | - | - | - | TAIWAN | DC | 60 | - | - | 60000 Hrs @ 40°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | 3.200 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD180APL | Square - 180mm L x 180mm H | 2 Terminals | Brushless | 23.5 W | - | - | 23 W | 1.90A | - | 65 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | - | 12 VDC | 2800 RPM | 0.7 in H2O | - | 2800 RPM | Ball | Tubeaxial | 375.0 CFM (10.50m³/min) | 53 dBA | 9 ~ 13.8VDC | 0.700 in H2O (174.4 Pa) | - | Auto Restart, Locked Rotor Protection, Polarity Protection | - | - | - | - | - | 180 mm | 180 mm | - | ||
![]() OD172AP-48HB Orion Fans | In Stock | - | - | DIECAST ALUMINUM | - | - | - | - | - | 285 CFM (8.1 m3/min) | - | - | Orion Fans | - | DC | - | Counter Clockwise | - | - | 0.75(A) | Stearns | 1082051H2PQF | 285(cfm) | - | - | End Mount | Flange | - | 61(dB) | -10C to 70C | 70C | -10C | - | Not Required(mm) | 172(mm) | - | No | - | Details | 4000(rpm) | 1.631 lbs | - | 48 | - | OD172AP | - | Lead Wire | DC Fan | - | - | Fans, Blowers & Accessories | - | - | - | 150 mm | - | - | - | Not Required(Hz) | 48 VDC | 4000 RPM | - | DC Fans | - | Ball | - | - | 61 dBA | - | - | 1.37INH2O | - | 190 VAC;230 VAC;380 VAC;460 VAC | DC Fans | Ball | IP23 | Not Required(mm) | 172 mm | 172 mm | 51(mm) | ||
![]() OD7020-12HB05 Orion Fans | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | OD7020 | Square - 70mm L x 70mm H | 3 Wire Leads | - | 5.2 W | - | - | - | 0.350A | - | - | - | - | cURus, TUV | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | 41.0 CFM (1.15m³/min) | 41.5dB(A) | 7 ~ 13.2VDC | 0.260 in H2O (64.8 Pa) | - | Auto Restart, PWM Control | - | - | - | - | - | - | 20.00mm | - | ||
![]() OD280-12HTB Orion Fans | In Stock | - | - | Aluminum | - | - | - | - | - | 1200 CFM (34 m3/min) | - | - | Orion Fans | - | DC | 6 | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | OD280 | - | - | Axial | - | - | Fans, Blowers & Accessories | - | - | - | 89 mm | - | Quick Connect Terminal | - | - | 12 VDC | - | - | DC Fans | - | Ball | - | - | - | - | - | - | - | - | DC Fans | - | - | - | 280 mm | 280 mm | - | ||
![]() OD280AN-48LB Orion Fans | 2315 |
| - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 85000 Hrs @ 35°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 48VDC | - | 5 ~ 149°F (-15 ~ 65°C) | OD280 | Square - 280mm L x 280mm H | 2 Wire Leads | - | 27 W | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | 1800 RPM | Ball | Tubeaxial | 870.0 CFM (24.36m³/min) | 48.0dB(A) | 24 ~ 55VDC | 0.550 in H2O (137.0 Pa) | - | Locked Rotor Protection | - | - | - | - | - | - | 89.00mm | - | ||
![]() ODB600-24MB Orion Fans | 23 |
| - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | ODB600PT | - | - | - | - | - | - | - | - | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 24VDC | - | -4 ~ 176°F (-20 ~ 80°C) | ODB600PT | Square/Rounded - 120.5mm L x 120.5mm H | 2 Wire Leads | - | - | - | - | - | 0.300A | - | - | - | - | cURus | - | - | - | - | - | 2500 RPM | Ball | Blower | 25.0 CFM (0.700m³/min) | 42.0dB | 10 ~ 29VDC | 0.470 in H2O (117.1 Pa) | - | - | - | - | - | - | - | - | 32.00mm | - | ||
![]() OD172SAP-24HBIP69K Orion Fans | 43 |
| - | Aluminum | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 235 CFM (6.7 m3/min) | OD172SAP | - | - | - | - | - | - | - | 90000 Hrs @ 35°C | - | - | - | - | Orion Fans | - | - | - | - | - | - | - | - | Box | - | - | Active | - | 3300rpm | - | - | - | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD172SAP-IP69K | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Axial | 24 W | - | - | 24W | 0.970A | IP69K - Dust Tight, Water Resistant, Waterproof | 51 mm | 970mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 24 VDC | 3300 RPM | - | - | 3300 RPM | Ball Bearing | Tubeaxial | 235.0 CFM (6.58m³/min) | 52.0dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Auto Restart | - | - | - | IP69K | - | 150 mm | 51.00mm | - | ||
![]() OD4020-05MB10A Orion Fans | In Stock | - | - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 7.5 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | - | - | 30.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | 12" Wires (4) | - | - | Open Collector Tach Output, PWM | - | 1 W | - | - | 20 mm | 200 mA | - | - | - | - | 6475 rpm | - | - | - | - | - | - | - | - | - | 0.17 in. | - | - | - | - | - | - | 40 mm | 40 mm | - | ||
![]() OD4020-12LB10A Orion Fans | In Stock | - | - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | - | - | 24.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 12" Wires (4) | - | - | Open Collector Tach Output, PWM | - | 0.72 W | - | - | 20 mm | 60 mA | - | - | - | - | 5150 rpm | - | - | - | - | - | - | - | - | - | 0.14 in. | - | - | - | - | - | - | 40 mm | 40 mm | - | ||
![]() OD4020-12LSS10A Orion Fans | In Stock | - | - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | - | - | Sealed Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | - | - | 24.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 12" Wires (4) | - | - | Open Collector Tach Output, PWM | - | 0.98 W | - | - | 20 mm | 60 mA | - | - | - | - | 5150 rpm | - | - | - | - | - | - | - | - | - | 0.14 in. | - | - | - | - | - | - | 40 mm | 40 mm | - | ||
![]() OD6038-24HHBXC01A Orion Fans | 23 |
| - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 86 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 12" Wires (3) | - | - | Open Collector Tach Output | - | 30 W | - | - | 38 mm | 1250 mA | - | - | - | - | 16000 rpm | - | - | - | - | - | - | - | - | - | 2.95 in. | - | - | - | - | - | - | 60 mm | 61 mm | - | ||
![]() OD8015-24HHB Orion Fans | 23 |
| - | - | - | - | - | UL, CUL, TUV, CE | 38 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Restart, Impedance Protected, Polarity Protected | - | - | 38.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 12" Wires | - | - | - | - | 2.88 W | - | - | 15 mm | 120 mA | - | - | - | - | 3550 rpm | - | - | - | - | - | - | - | - | - | 0.15 in. | - | - | - | - | - | - | 80 mm | 80 mm | - | ||
![]() OD8025-48HHB Orion Fans | 23 |
| - | - | - | - | - | UL, CUL, TUV, CE | 47 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Restart, Polarity Protected | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | 12" Wires | - | - | - | - | 3.84 W | - | - | 25 mm | 80 mA | - | - | - | - | 3800 rpm | - | - | - | - | - | - | - | - | - | 0.26 in. | - | - | - | - | - | - | 80 mm | 80 mm | - | ||
![]() OD8038-24HHBVXE Orion Fans | 37 |
| - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 130 | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | - | - | 66.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 12" Wires | - | - | - | - | 45.6 W | - | - | 38 mm | 1900 mA | - | - | - | - | 8925 rpm | - | - | - | - | - | - | - | - | - | 2 in. | - | - | - | - | - | - | 80 mm | 80 mm | - |