- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Air Flow (CFM) | Bearing | Motor Drive Type | Noise (dBA) | Voltage, Rating | Termination | Additional Feature | Power Rating | Depth | Current Rating | Speed | Maximum Pressure | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD4020-05MB10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 7.5 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 30.3 | 5 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 1 W | 20 mm | 200 mA | 6475 rpm | 0.17 in. | 40 mm | 40 mm | ||
![]() OD4020-12LB10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 24.1 | 12 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 0.72 W | 20 mm | 60 mA | 5150 rpm | 0.14 in. | 40 mm | 40 mm | ||
![]() OD4020-12LSS10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | Sealed Sleeve | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 24.1 | 12 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 0.98 W | 20 mm | 60 mA | 5150 rpm | 0.14 in. | 40 mm | 40 mm | ||
![]() OD6038-24HHBXC01A Orion Fans | 23 |
| - | UL, CUL, TUV, CE, UKCA | 86 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 66 | 24 VDC | 12" Wires (3) | Open Collector Tach Output | 30 W | 38 mm | 1250 mA | 16000 rpm | 2.95 in. | 60 mm | 61 mm | ||
![]() OD8015-24HHB Orion Fans | 23 |
| - | UL, CUL, TUV, CE | 38 | Ball | Brushless DC, Auto Restart, Impedance Protected, Polarity Protected | 38.1 | 24 VDC | 12" Wires | - | 2.88 W | 15 mm | 120 mA | 3550 rpm | 0.15 in. | 80 mm | 80 mm | ||
![]() OD8025-48HHB Orion Fans | 23 |
| - | UL, CUL, TUV, CE | 47 | Ball | Brushless DC, Auto Restart, Polarity Protected | 35 | 48 VDC | 12" Wires | - | 3.84 W | 25 mm | 80 mA | 3800 rpm | 0.26 in. | 80 mm | 80 mm | ||
![]() OD8038-24HHBVXE Orion Fans | 37 |
| - | UL, CUL, TUV, CE, UKCA | 130 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 24 VDC | 12" Wires | - | 45.6 W | 38 mm | 1900 mA | 8925 rpm | 2 in. | 80 mm | 80 mm | ||
![]() OD8038-12HHBVXE Orion Fans | 91 |
| - | UL, CUL, TUV, CE, UKCA | 130 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 12 VDC | 12" Wires | - | 42 W | 38 mm | 3500 mA | 8925 rpm | 2 in. | 80 mm | 80 mm | ||
![]() OD8038-24MBVXE Orion Fans | 28 |
| - | UL, CUL, TUV, CE, UKCA | 90 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 59.1 | 24 VDC | 12" Wires | - | 14.4 W | 38 mm | 600 mA | 6525 rpm | 1 in. | 80 mm | 80 mm | ||
![]() OD8038-48HHBVXE Orion Fans | 260 |
| - | UL, CUL, TUV, CE, UKCA | 130 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 48 VDC | 12" Wires | - | 43.2 W | 38 mm | 900 mA | 8925 rpm | 2 in. | 80 mm | 80 mm | ||
![]() OD8038-24HBVXE Orion Fans | 32 |
| - | UL, CUL, TUV, CE, UKCA | 105 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 62.3 | 24 VDC | 12" Wires | - | 21.6 W | 38 mm | 900 mA | 7400 rpm | 1.3 in. | 80 mm | 80 mm | ||
![]() OD8038-24HHBVXE10A Orion Fans | 57 | - | - | UL, CUL, TUV, CE, UKCA | 130 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 24 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 45.6 W | 38 mm | 1900 mA | 8925 rpm | 2 in. | 80 mm | 80 mm | ||
![]() OD8038-24MBVXE10A Orion Fans | 32 |
| - | UL, CUL, TUV, CE, UKCA | 90 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 59.1 | 24 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 14.4 W | 38 mm | 600 mA | 6525 rpm | 1 in. | 80 mm | 80 mm | ||
![]() OD8038-48HBVXE10A Orion Fans | 90 |
| - | UL, CUL, TUV, CE, UKCA | 105 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 62.3 | 48 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 27.84 W | 38 mm | 580 mA | 7400 rpm | 1.3 in. | 80 mm | 80 mm | ||
![]() OD8038-48MBVXE10A Orion Fans | 59 |
| - | UL, CUL, TUV, CE, UKCA | 90 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 59.1 | 48 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 24.48 W | 38 mm | 510 mA | 6525 rpm | 1 in. | 80 mm | 80 mm | ||
![]() OD9238-24HHB Orion Fans | 25 |
| - | UL, CUL, TUV, CE, UKCA | 110 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 58.3 | 24 VDC | 12" Wires | - | 10.8 W | 38 mm | 450 mA | 5000 rpm | 0.86 in. | 92 mm | 92 mm | ||
![]() OD9238-12HHB Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 110 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 58.3 | 12 VDC | 12" Wires | - | 18 W | 38 mm | 1500 mA | 5000 rpm | 0.86 in. | 92 mm | 92 mm | ||
![]() OD1225-24HBXE10A Orion Fans | 132 |
| - | UL, CUL, TUV, CE, UKCA | 133.8 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 55.2 | 24 VDC | 12" Wires (4) | Open Collector Tach Output, PWM | 20.4 W | 25 mm | 850 mA | 4950 rpm | 0.75 in. | 120 mm | 120 mm | ||
![]() OD172SAP-48HHB10AZ Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 310 | Dual Ball | Brushless DC, Auto Restart, Polarity Protected, Electronically Protected | 60 | 48 VDC | 12" Wires (4) | Reversible Flow, PWM Speed Control, Tach Output | 23.52 W | 51 mm | 490 mA | 3950 rpm | 1.28/0.9 in. | 150 mm | 172 mm | ||
![]() OD280AN-12LTB Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 865 | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 48 | 12 VDC | Terminals | Die Cast Aluminum Frame, PBT Impeller | 50 W | 89 mm | 4200 mA | 1800 rpm | 0.55 in. | 280 mm | 280 mm |