- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Brand | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Noise Level | Package | Product Status | Rated Speed | Resistance @ 25C | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Military Standard | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Product Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Resistance Tolerance | Rotation | Connection Type | Features | Operating Voltage | Product Category | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD2510-12HB02A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD2510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD172SAPL-48HB10(21) Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | 1.7 lbs (760.0 g) | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | D38999/20FC | - | - | - | 80000 Hrs @ 40°C | - | - | Corsair | - | Bag | Active | - | - | - | - | - | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | - | - | * | Rectangular/Rounded - 172mm L x 150mm H | - | - | - | 4 Position Rectangular Connector | - | - | - | - | - | - | 24 W | - | - | 0.480A | - | - | - | - | - | CE, cURus, TUV, UR | - | - | - | 3950 RPM | Ball | Tubeaxial | 224.0 CFM (6.27m³/min) | - | 55.3dB(A) | 28 ~ 52VDC | 0.730 in H2O (181.8 Pa) | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | 38.50mm | - | - | ||
![]() OD4056-12MB10A Orion Fans | 165 |
| - | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | Orion Fans | DC | 1 | 70000 Hrs @ 40°C | Orion Fans | - | Orion Fans | - | Box | Active | 21000rpm | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | OD4056 | Square - 40mm L x 40mm H | - | - | - | 3 Wire Leads | - | Axial | - | - | - | - | 19.2 W | Fans, Blowers & Accessories | 19.2W | 1.60A | - | - | 1.6A | - | - | CE, cURus, TUV, UR | - | - | DC Fans | 21000 RPM | Ball Bearing | Tubeaxial (Dual) | 32.0 CFM (0.896m³/min) | - | 72.5dB(A) | 8 ~ 13.8VDC | 3.300 in H2O (822.0 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | DC Fans | - | - | - | - | 56.00mm | - | - | ||
![]() OD172SAP-24HHB01A Orion Fans | 158 |
| - | - | Lead, Tin | Through Hole | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | Orion Fans | DC | 1 | 40000 Hrs @ 60°C | Orion Fans | - | Orion Fans | - | Box | Active | 3900rpm | - | Non-Compliant | - | - | 24VDC | -4 ~ 167°F (-20 ~ 75°C) | Tape & Reel | - | OD172SAP | Rectangular/Rounded - 172mm L x 150mm H | 0.5 % | - | - | 3 Wire Leads | 50 ppm/°C | Axial | 619 Ω | 175 °C | -65 °C | Metal Film | - | Fans, Blowers & Accessories | - | 2.10A | - | - | 2.1A | MIL-PRF-55182 | - | cURus, TUV | - | - | DC Fans | 3900 RPM | Ball Bearing | Tubeaxial | 300.0 CFM (8.40m³/min) | - | 57.0dB(A) | 15 ~ 28VDC | 0.980 in H2O (244.0 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | DC Fans | - | 2.39 mm | - | 8.89 mm | 51.00mm | No | - | ||
![]() OAB30098-22-1 Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | - | Bulk | Obsolete | - | 9 Ohms | - | - | - | - | - | - | - | B59081 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD8025-24LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | Axial | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 50000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | cURus, TUV | 24V | - | - | 3100 RPM | Sealed Sleeve | Tubeaxial | - | 490mW | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | - | - | Auto Restart | - | - | - | - | 80mm | - | - | - | ROHS3 Compliant | ||
![]() OD6010-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | 2011 | OD6010 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | 10.45mm | - | - | - | cURus, TUV | 12V | - | - | - | Sealed Sleeve | Tubeaxial | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | ROHS3 Compliant | ||
![]() OD9220-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD9220 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | 0.250A | - | - | 250mA | - | - | cURus, TUV | - | - | - | 2700 RPM | Sleeve | Tubeaxial | - | - | 33.0 dB | 8V~16VDC | 0.130 in H2O (32.4 Pa) | - | - | - | Locked Rotor Sensor | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD4010-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | 30000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -4~176°F -20°C~80°C | - | - | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | 60mW | 0.060A | - | - | 60mA | - | - | cURus, TUV | - | - | - | 6000 RPM | Sleeve | Tubeaxial | - | - | 25.0 dB | 10V~27VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | - | 40mm | - | - | - | ROHS3 Compliant | ||
![]() OD8025-24HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | Axial | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 30000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -4~167°F -20°C~75°C | - | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 3100 RPM | Sleeve | Tubeaxial | - | - | 35.0 dB | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OD1225-48HTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 86 CFM (2.4 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 5.599995 oz | - | - | - | - | OD1225 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 25 mm | - | - | Quick Connect Terminal | - | 48 VDC | 3000 RPM | - | - | Ball | - | - | - | 42 dBA | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 120 mm | - | - | ||
![]() OD1238-24MTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 101 CFM (2.9 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 11.519991 oz | - | - | - | - | OD1238 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 38 mm | - | - | Quick Connect Terminal | - | 24 VDC | 2400 RPM | - | - | Ball | - | - | - | 41 dBA | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 120 mm | - | - | ||
![]() OD1238-12LTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 84 CFM (2.4 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 11.519991 oz | - | - | - | - | OD1238 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 38 mm | - | - | Quick Connect Terminal | - | 12 VDC | 2000 RPM | - | - | Ball | - | - | - | 37 dBA | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 120 mm | - | - | ||
![]() OD123828HBIP55 Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | OD1238 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 38 mm | - | - | - | - | 28 VDC | - | - | - | Ball | - | - | - | - | - | - | - | - | - | Waterproof | - | - | IP55 | - | 120 mm | - | 120 mm | - | - | ||
![]() OD172SAP-24HWB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | 235 CFM (6.7 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 1.631 lbs | - | - | - | - | OD172S | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 51 mm | - | - | Wire Leads | - | 24 VDC | 3300 RPM | - | - | Ball | - | - | - | 52 dBA | - | - | - | - | - | - | - | - | - | - | 172 mm | - | 150 mm | - | - | ||
![]() OD8025-05MB Orion Fans | 21 |
| - | - | - | - | - | - | - | Plastic | 0.191 lb (86.64 g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30 CFM (0.85 m3/min) | - | - | - | DC | 300 | 60000 Hrs @ 45°C | - | OD8025-05MB | Orion Fans | - | Bulk | Active | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 3.039998 oz | 5VDC | -4 ~ 149°F (-20 ~ 65°C) | - | - | OD8025 | Square - 80mm L x 80mm H | - | - | - | 2 Wire Leads | - | Axial | - | - | - | - | 1 W | - | 200 mW | 0.200A | - | 25 mm | - | - | Wire Leads | CE, cURus, TUV, UR | 5 VDC | 2200 RPM | - | 2200 RPM | Ball | Tubeaxial | 30.0 CFM (0.840m³/min) | - | 27 dBA | - | 0.150 in H2O (37.3 Pa) | - | - | - | Auto Restart | - | - | - | - | 80 mm | - | 80 mm | - | - | ||
![]() OD1238-48MTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 101 CFM (2.9 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 11.519991 oz | - | - | - | - | OD1238 | - | - | - | - | Quick Connect | - | Axial | - | - | - | - | - | - | - | - | - | 38 mm | - | - | Quick Connect Terminal | - | 48 VDC | 2400 RPM | - | - | Ball | - | - | - | 41 dBA | - | - | - | - | - | - | - | - | - | - | 120 mm | 120 mm | 120 mm | - | - | ||
![]() OD6010-24MB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 CFM (0.45 m3/min) | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | Details | - | 0.776027 oz | - | - | - | - | OD6010 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | - | 60 mm | - | - | ||
![]() OD127-24HHBXC Orion Fans | In Stock | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 242 CFM (6.9 m3/min) | - | - | - | DC | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | OD127 XC | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 39 mm | - | - | Wire Leads | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | - | 127 mm | - | - | ||
![]() OD8015-24LB Orion Fans | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 31 CFM (0.88 m3/min) | cUR, TUV, UR | - | - | DC | - | - | - | OD8015-24LB | - | 20 dB | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 2.257534 oz | - | - | - | - | OD8015 | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 15 mm | - | - | Wire Leads | - | 24 VDC | - | - | - | Ball | - | 20 CFM | - | - | - | - | - | Clockwise | Wire Leads | - | 24 VDC | - | - | - | 80 mm | - | 80 mm | - | - |