- Bearing Type
- Series
- Termination
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Size / Dimension
- Voltage Rated
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Orion Fans DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD180APL-48HTBIP68 Orion Fans | 2089 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP68 | Square - 180mm L x 180mm H | 2 Terminals | Axial | 50.2 W | 50.2 W | 1.03A | IP68 - Dust Tight, Waterproof | 65 mm | Quick Connect Terminal | CE, cURus, TUV, UR | - | 48 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 28 ~ 52VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP68 | 180 mm | 180 mm | ||
![]() OD254AP-24HTBIP69K Orion Fans | 2257 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP69K | Round - 254mm Dia | 2 Terminals | Tubeaxial | 65 W | 65 W | 2.65A | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | Quick Connect Terminal | CE, cURus, TUV, UR | 300 mm | 24 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 16 ~ 26VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP69K | 254 mm | 89.00mm | ||
![]() OD180APL-24HTBIP68 Orion Fans | 2603 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP68 | Square - 180mm L x 180mm H | 2 Terminals | Axial | 60.2 W | 60.2 W | 2.50A | IP68 - Dust Tight, Waterproof | 65 mm | Quick Connect Terminal | CE, cURus, TUV, UR | - | 24 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 20 ~ 26.4VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP68 | 180 mm | 180 mm | ||
![]() OD254AP-48HTBIP69K Orion Fans | 2042 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP69K | Round - 254mm Dia | 2 Terminals | Tubeaxial | 65 W | 65 W | 1.30A | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | Quick Connect Terminal | CE, cURus, TUV, UR | 300 mm | 48 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 24 ~ 52VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP69K | 254 mm | 89.00mm | ||
![]() OD180APL-48HBIP69K Orion Fans | 2993 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP69K | Square - 180mm L x 180mm H | 2 Wire Leads | Tubeaxial | 50.2 W | 50.2 W | 1.03A | IP69K - Dust Tight, Water Resistant, Waterproof | 65 mm | Wire Leads | CE, cURus, TUV, UR | - | 48 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 28 ~ 52VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP69K | 180 mm | 180 mm | ||
![]() OD254AP-12HBIP69K Orion Fans | 2773 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP69K | Round - 254mm Dia | 2 Wire Leads | Tubeaxial | 65 W | 65 W | 5.40A | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 12 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 9 ~ 13.8VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP69K | 254 mm | 89.00mm | ||
![]() OD254AP-48HBIP68 Orion Fans | 2298 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP68 | Round - 254mm Dia | 2 Wire Leads | Axial | 65 W | 65 W | 1.30A | IP68 - Dust Tight, Waterproof | 89 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 48 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 24 ~ 52VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP68 | 254 mm | 89.00mm | ||
![]() OD180APL-24HBIP69K Orion Fans | 38 | - | - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP69K | Square - 180mm L x 180mm H | 2 Wire Leads | Tubeaxial | 60.2 W | 60.2 W | 2.50A | IP69K - Dust Tight, Water Resistant, Waterproof | 65 mm | Wire Leads | CE, cURus, TUV, UR | - | 24 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 20 ~ 26.4VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP69K | 180 mm | 180 mm | ||
![]() OD180APL-24HBIP68 Orion Fans | 2634 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP68 | Square - 180mm L x 180mm H | 2 Wire Leads | Axial | 60.2 W | 60.2 W | 2.50A | IP68 - Dust Tight, Waterproof | 65 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 24 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 20 ~ 26.4VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP68 | 180 mm | 180 mm | ||
![]() OD180APL-24HTBIP69K Orion Fans | 2737 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP69K | Square - 180mm L x 180mm H | 2 Terminals | Tubeaxial | 60.2 W | 60.2 W | 2.50A | IP69K - Dust Tight, Water Resistant, Waterproof | 65 mm | Quick Connect Terminal | CE, cURus, TUV, UR | - | 24 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 20 ~ 26.4VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP69K | 180 mm | 180 mm | ||
![]() OD254AP-12HTBIP68 Orion Fans | 2079 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP68 | Round - 254mm Dia | 2 Terminals | Axial | 65 W | 65 W | 5.40A | IP68 - Dust Tight, Waterproof | 89 mm | Quick Connect Terminal | CE, cURus, TUV, UR | - | 12 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 9 ~ 13.8VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP68 | 254 mm | 89.00mm | ||
![]() OD180APL-48HTBIP69K Orion Fans | 2786 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | DC | 2 | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP69K | Square - 180mm L x 180mm H | 2 Terminals | Tubeaxial | 50.2 W | 50.2 W | 1.03A | IP69K - Dust Tight, Water Resistant, Waterproof | 65 mm | Quick Connect Terminal | CE, cURus, TUV, UR | - | 48 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 28 ~ 52VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP69K | 180 mm | 180 mm | ||
![]() OD254AP-48HBIP69K Orion Fans | 2624 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 830 CFM (23.5 m3/min) | DC | 2 | 90000 Hours | 90000 Hrs @ 35°C | Orion Fans | Box | Active | Details | 4 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD254AP-IP69K | Round - 254mm Dia | 2 Wire Leads | Tubeaxial | 65 W | 65 W | 1.30A | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 48 VDC | 2450 RPM | 0.79 inH2O | 2450 RPM | Ball | Motorized Impellers | 830.0 CFM (23.24m³/min) | 62.1 dBA | 24 ~ 52VDC | 0.790 in H2O (196.8 Pa) | Auto Restart | IP69K | 254 mm | 89.00mm | ||
![]() OD9238-24HHBVXE Orion Fans | 34 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 167.5 CFM (4.7 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 7.039994 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 40.1 W | 40.1 W | 1.65A | - | 38 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 7950 RPM | 1.9 inH2O | 7950 RPM | Ball | Tubeaxial | 167.5 CFM (4.69m³/min) | 72.3 dBA | 15 ~ 26VDC | 1.900 in H2O (473.3 Pa) | Auto Restart | - | 92 mm | 92 mm | ||
![]() OD6025-24HHBXE Orion Fans | 34 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 54 CFM (1.53 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 2.239998 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 60mm L x 60mm H | 2 Wire Leads | Brushless | 9.1 W | 9.1 W | 0.350A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 8175 RPM | 0.94 inH2O | 8175 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 65.3 dBA | 15 ~ 26VDC | 0.940 in H2O (234.1 Pa) | Auto Restart | - | 60 mm | 60 mm | ||
![]() OD9225-24HBXE Orion Fans | 98 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 93.8 CFM (2.7 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 2.879998 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 8.4 W | 8.4 W | 0.350A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 5000 RPM | 0.47 inH2O | 5000 RPM | Ball | Tubeaxial | 94.0 CFM (2.63m³/min) | 53 dBA | 15 ~ 26VDC | 0.470 in H2O (117.1 Pa) | Auto Restart | - | 92 mm | 92 mm | ||
![]() OD6025-48HHBXE Orion Fans | 42 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 54 CFM (1.53 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 2.239998 oz | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 60mm L x 60mm H | 2 Wire Leads | Brushless | 9.2 W | 9.2 W | 0.300A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 48 VDC | 8175 RPM | 0.94 inH2O | 8175 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 65.3 dBA | 28 ~ 52VDC | 0.940 in H2O (234.1 Pa) | Auto Restart | - | 60 mm | 60 mm | ||
![]() OD9225-12HBXE Orion Fans | 73 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 93.8 CFM (2.7 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 2.879998 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 8.4 W | 8.4 W | 0.700A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 12 VDC | 5000 RPM | 0.47 inH2O | 5000 RPM | Ball | Tubeaxial | 94.0 CFM (2.63m³/min) | 53 dBA | 8 ~ 13.8VDC | 0.470 in H2O (117.1 Pa) | Auto Restart | - | 92 mm | 92 mm | ||
![]() OD8025-12HHBXE Orion Fans | 42 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 104.6 CFM (3 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.839997 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 80mm L x 80mm H | 2 Wire Leads | Brushless | 20.5 W | 20.5 W | 1.80A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 12 VDC | 9450 RPM | 1.6 inH2O | 9450 RPM | Ball | Tubeaxial | 104.6 CFM (2.93m³/min) | 65.2 dBA | 8 ~ 13.8VDC | 1.600 in H2O (398.6 Pa) | Auto Restart | - | 80 mm | 80 mm | ||
![]() OD6025-24LBXE Orion Fans | 42 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 40 CFM (1.13 m3/min) | DC | 100 | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 2.239998 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 60mm L x 60mm H | 2 Wire Leads | Brushless | 5 W | 5 W | 0.200A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 6050 RPM | 0.43 inH2O | 6050 RPM | Ball | Tubeaxial | 40.0 CFM (1.12m³/min) | 53.2 dBA | 15 ~ 26VDC | 0.430 in H2O (107.0 Pa) | Auto Restart | - | 60 mm | 60 mm |