- Features
- Packaging
- Series
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Material - Mating
Attribute column
Manufacturer
Greenlee Paladin Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Current Rating | Pitch - Mating | Termination Style | Contact Finish - Post | Contact Resistance | Product Type | Termination Post Length | Pitch - Post | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA9690 Greenlee Paladin | In Stock | - | - | Through Hole | Polyamide (PA), Nylon, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | -- | Bulk | 0503 | - | Active | Wire Wrap | - | SIP | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Tin | -- | - | 0.360 (9.14mm) | 0.100 (2.54mm) | -- | - | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 HB | ||
![]() PA9671 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA901074 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | Royalohm | 0805 | 2012 | - | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | 0.000194 oz | 150 V | - | Reel | General Purpose Thick Film | 0.5 % | - | - | 100 PPM / C | - | 26.1 kOhms | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | Thick Film Resistors | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | - | - | - |