- RoHS
- Mounting Type
- Operating Temperature
- Series
- Weight
- Features
- Package / Case
- Packaging
- Part Status
- Type
- Applications
- Base Part Number
Attribute column
Manufacturer
Greenlee Paladin Assorted Tool Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Applications | Capacitance | Voltage - Supply | Current Rating | Pitch - Mating | Base Part Number | Output | Contact Finish - Post | Failure Rate | Lead Spacing | Contact Resistance | Number of Circuits | Lead Style | Input | Ratio - Input:Output | Differential - Input:Output | Termination Post Length | Pitch - Post | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA4942 Greenlee Paladin | In Stock | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | 13 (1 x 13) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -- | Bulk | 0503 | - | - | Active | Wire Wrap | - | - | SIP | - | - | - | 3A | 0.100 (2.54mm) | - | - | Tin | - | - | -- | - | - | - | - | - | 0.500 (12.70mm) | 0.100 (2.54mm) | -- | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 HB | - | ||
![]() PA4370 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA9010531 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA70008 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA901053 Greenlee Paladin | In Stock | - | - | - | - | - | - | 1.139968 kg | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA9010391 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A5A11-UMD2500 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA9013781 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA901039 Greenlee Paladin | In Stock | - | - | Surface Mount | 48-TQFP Exposed Pad | 48-PTQFP-EP (7x7) | - | 3.657996 kg | - | - | - | - | 500MHz | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | - | Active | - | - | - | Fanout Buffer (Distribution) | - | - | 3.135 V ~ 3.465 V | - | - | ICS8530 | LVPECL | - | - | - | - | 1 | - | HCSL, LVDS, LVHSTL, LVPECL, SSTL | 1:16 | Yes/Yes | - | - | - | - | - | - | - | - | - | ||
![]() PA901081 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA901378 Greenlee Paladin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | 1.941965 kg | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | 100V | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | C0G, NP0 | - | - | Automotive | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | AEC-Q200 | ||
![]() PA901083 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA901054 Greenlee Paladin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | BNC, SMA, SMB, TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |