- Capacity
- Weight
- Height
- Series
- Battery Chemistry
- Termination Style
- Discharge Rate
- Moisture Sensitivity Level (MSL)
- Output Voltage
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Weight | Shape | Manufacturer Package Identifier | Usage Level | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Voltage | Shelf Life | Terminal Type | Battery Chemistry | Number of Cells | Outside Diameter | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Battery Type | Cut-off Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VL-2330/HFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | 2 | - | 3.5g | - | - | - | - | 2001 | VL2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | 23mm | - | - | PC Pin (Horizontal Mount) | - | - | 3V | 3V | - | TAB | Lithium | - | 23 mm | Coin 23.0mm | 50mAh | 100μA | - | 2mA | SECONDARY | - | 23mm | 6.7mm | - | - | No | Yes | Non-RoHS Compliant | Lead Free | ||
![]() ML-621S/DN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | - | 2 | - | 0.3g | - | - | - | - | 2004 | ML621 | 0.27Dia x 0.09 H 6.8mmx2.2mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | - | not_compliant | - | SMD (SMT) Tab | - | - | 3V | 3V | - | TAB | Lithium | 1 | - | Coin 6.8mm | 5mAh | 10μA | - | 600μA | SECONDARY | - | 6mm | 7.75mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() VL-2330/VCN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | 2 | - | 3.5g | - | - | - | - | 2005 | VL2330 | 0.91Dia x 0.12 H 23.0mmx3.0mm | Active | Not Applicable | PCB, Through Hole | 60°C | -20°C | - | Vertical | 23mm | unknown | - | PC Pin (Vertical Mount) | - | - | 3V | 3V | - | - | Lithium | - | 23 mm | Coin 23.0mm | 50mAh | 100μA | - | 2mA | - | - | 23mm | 3.7mm | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() VL-1220/HFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | 2 | - | 0.8g | - | - | - | - | 2001 | VL1220 | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | 12.5mm | unknown | - | PC Pin (Horizontal Mount) | - | - | 3V | 3V | - | TAB | Lithium | 1 | 12.5 mm | Coin 12.5mm | 7mAh | 20μA | - | 500μA | SECONDARY | - | 12mm | 2mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() VL-2020/HFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | 2 | - | 2.2g | - | - | Commercial grade | - | 2005 | VL2020 | 0.79Dia x 0.08 H 20.0mmx2.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | 20mm | unknown | - | PC Pin (Horizontal Mount) | - | - | 3V | - | - | TAB | Lithium | - | 20 mm | Coin 20.0mm | 20mAh | 70μA | - | 1.5mA | SECONDARY | - | 20mm | 2.7mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() VL-1220/VCN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | 2 | - | 0.8g | - | - | - | - | 2005 | VL1220 | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | PCB, Through Hole | 60°C | -20°C | - | Vertical | 2mm | unknown | - | PC Pin (Vertical Mount) | - | - | 3V | 3V | - | - | Lithium | 1 | 12.5 mm | Coin 12.5mm | 7mAh | 20μA | - | 500μA | - | - | 12mm | 2mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() UP-VW1220P1 Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Sealed | - | - | Glass fibre, Lead | 1400g | - | - | - | - | 2014 | UP | 5.57Lx1.57W x 3.76 H 141.5mmx40.0mmx95.5mm | Active | 1 (Unlimited) | Blade Terminal | - | - | - | - | - | unknown | - | Spade, .250 (6.3mm) | UL | - | 12V | - | 12 Months | - | Sealed Lead Acid (SLA) | - | - | - | 20W | 10Min | Lead Acid | - | SECONDARY | 9.6V | - | 95.504mm | 140mm | 38.5mm | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() ML-621S/ZTN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | - | 0.3g | - | - | - | - | 2014 | ML621 | 0.27Dia x 0.09 H 6.8mmx2.2mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | 6.8mm | unknown | - | Requires Holder | - | - | 3V | 3V | - | TAB | Lithium | 1 | - | Coin 6.8mm | 5mAh | 10μA | - | 600μA | SECONDARY | - | 6mm | 2.15mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML-1220/F1BN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Holder, PCB | - | - | - | 0.8g | - | ML-1220/F1BN | - | - | 2014 | ML1220 | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | 12.6mm | unknown | - | PC Pin (Vertical Mount) | - | - | 3V | 3V | - | - | Lithium | 1 | - | Coin 12.5mm | 17mAh | 30μA | - | 1.2mA | - | - | 12mm | 12.8mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML-2020/H1CN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount, Through Hole | - | - | - | 2.2g | - | - | - | - | 2006 | ML2020 | 0.79Dia x 0.08 H 20.0mmx2.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | 20mm | unknown | - | PC Pin (Horizontal Mount) | - | - | 3V | 3V | - | - | Lithium | 1 | - | Coin 20.0mm | 45mAh | 120μA | - | 3mA | SECONDARY | - | 20mm | 3.6mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML-614S/FN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | SMD/SMT | - | - | 0.16g | - | ML-614S/FN | - | - | 2008 | ML614 | 0.27Dia x 0.06 H 6.8mmx1.5mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | - | unknown | 10μA | SMD (SMT) Tab | - | 2 | 3V | 3V | - | TAB | Lithium | 1 | - | Coin 6.8mm | 3.4mAh | - | - | 300μA | SECONDARY | - | 6mm | 9.4mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-X1228P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Bolt | 124 | - | - | 10900g | Rectangular | - | - | 12V | 2005 | LC | 6.50Lx4.92W x 6.89 H 165.0mmx125.0mmx175.0mm | Active | Not Applicable | - | - | - | 12V | - | - | - | - | Nut and Bolt, M5 | - | - | 12V | 12V | 12 Months | - | Sealed Lead Acid (SLA) | 1 | - | - | 28Ah | 20Hr | Lead Acid | - | - | - | - | 177.038mm | 166.878mm | 127mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UP-VW1245P1 Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Sealed | - | - | Glass fibre, Lead | 2600g | - | - | - | 12V | 2014 | UP | 6.00Lx2.58W x 3.76 H 152.5mmx65.5mmx95.5mm | Active | 1 (Unlimited) | Blade Terminal | - | - | - | - | - | - | - | Spade, .250 (6.3mm) | - | - | 12V | - | 12 Months | - | Sealed Lead Acid (SLA) | - | - | - | 45W | 10Min | Lead Acid | - | - | - | - | 95.504mm | 152.4mm | 65.532mm | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() LC-R127R2P1 Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Sealed | - | - | - | 2500g | - | - | - | - | 2005 | LC | 6.00Lx2.58W x 3.76 H 152.5mmx65.5mmx95.5mm | Active | 1 (Unlimited) | Faston | - | - | - | - | - | unknown | - | Spade, .250 (6.3mm) | UL | - | 12V | - | 12 Months | TAB | Sealed Lead Acid (SLA) | - | - | - | 7.2Ah | 20Hr | Lead Acid | - | SECONDARY | 10.5V | - | 95.504mm | 151mm | 64.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC-R123R4P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Sealed | - | - | - | 1200g | - | - | - | 12V | 2005 | LC | 5.33Lx2.68W x 2.40 H 135.5mmx68.0mmx61.0mm | Active | Not Applicable | - | - | - | - | - | 66.5mm | - | - | Spade, .187 (4.7mm) | - | - | 12V | - | 12 Months | - | Sealed Lead Acid (SLA) | 1 | - | - | 3.4Ah | 20Hr | - | - | - | - | - | 60.96mm | 135.382mm | 68.072mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC-R063R4P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | External | - | - | Glass fibre, Lead | 635g | - | - | - | 6V | 2005 | LC | 5.33Lx1.38W x 2.40 H 135.5mmx35.0mmx61.0mm | Active | 1 (Unlimited) | Blade Terminal | 50°C | -15°C | 6V | - | 33.5mm | - | - | Spade, .187 (4.7mm) | - | - | 6V | - | 12 Months | - | Sealed Lead Acid (SLA) | 1 | - | - | 3.4Ah | 20Hr | Lead Acid | - | - | - | - | 60.96mm | 135.382mm | 35.052mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LC-R127R2P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | Desktop | - | 2 | - | 2500g | Rectangular | - | - | - | 2005 | LC | 6.00Lx2.58W x 3.76 H 152.5mmx65.5mmx95.5mm | Active | 1 (Unlimited) | Faston | - | - | 12V | - | - | unknown | - | Spade, .187 (4.7mm) | UL | - | 12V | 12V | 12 Months | TAB | Sealed Lead Acid (SLA) | 1 | - | - | 7.2Ah | 20Hr | Lead Acid | - | SECONDARY | - | - | 95.504mm | - | 64.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VL-2320/HFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | - | 2 | - | 2.7g | - | - | - | - | 2002 | VL2320 | 0.91Dia x 0.08 H 23.0mmx2.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | 23mm | unknown | - | PC Pin (Horizontal Mount) | - | - | 3V | 3V | - | TAB | Lithium | 1 | 23 mm | Coin 23.0mm | 30mAh | 100μA | - | 2mA | SECONDARY | - | 23mm | 2.7mm | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() VL-3032/GUFN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | - | 6.2g | - | - | - | - | 2008 | VL3032 | 1.18Dia x 0.13 H 30.0mmx3.2mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | - | unknown | - | PC Pin (Horizontal Mount) | - | - | 3V | 3V | - | - | Lithium | - | - | Coin 30.0mm | 100mAh | 200μA | - | 4mA | SECONDARY | - | 30mm | 3.2mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ML-1220/H1AN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 0.8g | - | - | - | - | - | ML | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | Through Hole | 60°C | -20°C | - | Horizontal | - | unknown | - | - | - | - | 3V | - | - | TAB | Lithium | - | - | Coin 12.5mm | 17mAh | - | - | - | SECONDARY | - | 12mm | 2.032mm | - | - | - | - | Non-RoHS Compliant | - |