- Capacity
- Weight
- Height
- Series
- Battery Chemistry
- Termination Style
- Discharge Rate
- Moisture Sensitivity Level (MSL)
- Output Voltage
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Batteries Rechargeable (Secondary)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Termination Style | Output Voltage | Voltage | Shelf Life | Battery Chemistry | Battery Cell Size | Capacity | Discharge Rate | Chemistry/Technology | Standard Charge Current | Standard Charge Time | Diameter | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHR-60AAAHT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 13.15g | 1.2V | 2005 | HHR | - | Active | Not Applicable | Solder | - | - | 1.2V | - | Solder Tab | - | - | - | Nickel Metal Hydride | AAA | 500mAh | 100mA | - | 50mA | 16Hrs | 10.5mm | 44.5mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-300CHT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 79.83g | 1.2V | 2005 | HHR | - | Active | Not Applicable | Solder | - | - | 1.2V | - | Solder Tab | - | - | - | Nickel Metal Hydride | C | 3.1Ah | 620mA | - | 300mA | 16Hrs | 25.8mm | 50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-26SCPY01 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | 55.34g | 1.2V | 2005 | HHR | 0.91Dia x 1.69 H 23.0mmx43.0mm | Active | Not Applicable | Flat | 65°C | -10°C | - | - | Flat Top (Non-Extending) | 1.2V | - | - | Nickel Metal Hydride | SC | 2.45Ah | 490mA | NiMH | 260mA | 16Hrs | 23mm | 42.926mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-P1228P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | Bolt | - | 11300g | 12V | 2008 | LC-P | 6.50Lx4.92W x 6.89 H 165.0mmx125.0mmx175.0mm | Active | Not Applicable | - | - | - | - | - | Nut and Bolt, M5 | 12V | - | 12 Months | Sealed Lead Acid (SLA) | - | 28Ah | 20Hr | Lead Acid | - | - | - | 175.006mm | 165.1mm | 124.968mm | Non-RoHS Compliant | - | ||
![]() HHR-210AHT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 38.1g | 1.2V | 2005 | HHR | - | Discontinued | Not Applicable | Solder | - | - | 1.2V | - | Solder Tab | - | - | - | Nickel Metal Hydride | A | 1.9Ah | 380mA | - | 210mA | 16Hrs | 17mm | 50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-XC1221AP Panasonic - BSG | In Stock | - | - | 18 Weeks | Sealed | - | - | 12V | 2014 | LC | - | Active | 1 (Unlimited) | Threaded | - | - | - | - | Threaded Post, M5 | 12V | - | 12 Months | Sealed Lead Acid (SLA) | - | 21Ah | - | Lead Acid | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LC-XC1238P Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | - | 15400g | 12V | 2008 | LC | 7.76Lx6.50W x 6.89 H 197.0mmx165.0mmx175.0mm | Active | 1 (Unlimited) | - | 50°C | -15°C | - | 179.5mm | Nut and Bolt, M5 | 12V | - | 12 Months | Sealed Lead Acid (SLA) | - | 28Ah | - | Lead Acid | - | - | - | 175.006mm | 197.104mm | 165.1mm | Non-RoHS Compliant | - | ||
![]() ML-2020/F1AN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | SMD/SMT | 2.2g | 3V | 2014 | ML2020 | 0.79Dia x 0.08 H 20.0mmx2.0mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | SMD (SMT) Tab | 3V | 3V | - | Lithium | Coin 20.0mm | 45mAh | 120μA | Lithium | 3mA | - | 20mm | 2mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-60AAAHB2 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | 13.15g | 1.2V | 2005 | HHR | 0.41Dia x 1.75 H 10.5mmx44.5mm | Active | Not Applicable | Flat | 60°C | -10°C | - | - | Flat Top (Non-Extending) | 1.2V | - | - | Nickel Metal Hydride | AAA | 500mAh | 100mA | NiMH | 50mA | 16Hrs | - | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 30.39g | 1.2V | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Solder Tab | - | - | - | Nickel Metal Hydride | AA | 1.9Ah | 380mA | - | 190mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-370AHA05 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | 60.78g | 1.2V | 2005 | HHR | 0.72Dia x 2.64 H 18.2mmx67.0mm | Active | Not Applicable | Flat | 60°C | -10°C | - | - | Flat Top (Non-Extending) | 1.2V | - | - | Nickel Metal Hydride | L-Fat A | 3.5Ah | 700mA | NiMH | 370mA | 16Hrs | - | 67.056mm | - | - | Non-RoHS Compliant | - | ||
![]() ML-614S/ZTN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | Holder | - | 0.16g | 3V | 2007 | ML614 | 0.27Dia x 0.06 H 6.8mmx1.5mm | Active | 1 (Unlimited) | Solder | 60°C | -20°C | - | - | Requires Holder | 3V | 3V | - | Lithium | Coin 6.8mm | 3.4mAh | 10μA | Lithium | 300μA | - | 6mm | 1.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LC-P1224P Panasonic - BSG | In Stock | - | - | 18 Weeks | Sealed | - | 8200g | 12V | 2015 | LC-P | 6.50Lx4.92W x 6.89 H 165.0mmx125.0mmx175.0mm | Active | Not Applicable | - | - | - | - | - | Nut and Bolt, M5 | 12V | - | 12 Months | Sealed Lead Acid (SLA) | - | 24Ah | 20Hr | Lead Acid | - | - | - | 175.006mm | 165.1mm | 124.968mm | Non-RoHS Compliant | - | ||
![]() N-1300SCR Panasonic - BSG | In Stock | - | Datasheet | 23 Weeks | - | - | 51.26g | 1.2V | 1998 | Cadnica | 0.88Dia x 1.67 H 22.3mmx42.3mm | Active | 1 (Unlimited) | - | - | - | - | - | Button Top (Extending) | - | - | - | Nickel Cadmium | SC | 1.3Ah | 260mA | - | 130mA | 16Hrs | - | 42.418mm | - | - | Non-RoHS Compliant | - | ||
![]() BK-310CHA04 Panasonic - BSG | In Stock | - | - | 14 Weeks | - | - | 80g | 1.2V | 2016 | - | 1.02Dia x 1.97 H 25.8mmx50.0mm | Active | Not Applicable | - | - | - | - | - | Flat Top (Non-Extending) | - | - | - | Nickel Metal Hydride | C | 3.1Ah | 620mA | - | 310mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KR-7000FT Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 229.97g | 1.2V | 1998 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Solder Tab | - | - | - | Nickel Cadmium | F | 7Ah | 1.4A | - | 700mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KR1800SCET Panasonic - BSG | In Stock | - | Datasheet | - | - | - | 48.99g | 1.2V | 2016 | Cadnica | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Solder Tab | - | - | - | Nickel Cadmium | SC | 1.8Ah | 360mA | - | 180mA | 16Hrs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-210AHA01 Panasonic - BSG | In Stock | - | Datasheet | 14 Weeks | - | Metal | 38.1g | 1.2V | 2005 | HHR | 0.67Dia x 1.97 H 17.0mmx50.0mm | Active | Not Applicable | Flat | 60°C | -10°C | - | - | Flat Top (Non-Extending) | 1.2V | - | - | Nickel Metal Hydride | A | 1.9Ah | 380mA | NiMH | 210mA | 16Hrs | - | 50.038mm | - | - | Non-RoHS Compliant | - | ||
![]() ML-1220/BN Panasonic - BSG | In Stock | - | Datasheet | 22 Weeks | - | - | 0.8g | 3V | 1999 | ML | 0.49Dia x 0.08 H 12.5mmx2.0mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Lithium | Coin 12.5mm | 17mAh | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KR1800SCE Panasonic - BSG | In Stock | - | Datasheet | 18 Weeks | - | - | 49.44g | 1.2V | 2016 | Cadnica | 0.87Dia x 1.67 H 22.2mmx42.3mm | Active | 1 (Unlimited) | - | - | - | - | - | Button Top (Extending) | - | - | - | Nickel Cadmium | SC | 1.8Ah | 360mA | - | 180mA | 16Hrs | - | 42.418mm | - | - | Non-RoHS Compliant | - |