- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N-1700SCRF2X2 Panasonic - BSG | In Stock | - | Datasheet | 219.99g | 4.8V | 1998 | Cadnica | 1.76Lx1.76W x 1.67 H 44.6mmx44.6mmx42.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 4 | SC | Side to Side, 2 Rows x 2 Cells | 1.7Ah | Yes | 42.418mm | 44.704mm | 44.704mm | Non-RoHS Compliant | - | ||
![]() N-1700SCRL4X1 Panasonic - BSG | In Stock | - | Datasheet | 219.99g | 4.8V | 1998 | Cadnica | 0.88Lx0.88W x 6.66 H 22.3mmx22.3mmx169.2mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 1 Row x 4 Cells | 1.7Ah | Yes | 169.164mm | 22.352mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-1300SCRF5 Panasonic - BSG | In Stock | - | Datasheet | 255.37g | 6V | 1998 | Cadnica | 4.39Lx0.88W x 1.67 H 111.5mmx22.3mmx42.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 5 | SC | Side to Side, 1 Row x 5 Cells | 1.3Ah | Yes | 42.418mm | 111.506mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-1250SCRLL3X2 Panasonic - BSG | In Stock | - | Datasheet | 258.55g | 7.2V | 2016 | Cadnica | 1.76Lx0.88W x 3.93 H 44.6mmx22.3mmx99.9mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 6 | 4/5SC | Front to Back, 2 Rows x 3 Cells | 1.2Ah | Yes | 99.822mm | - | - | Non-RoHS Compliant | - | ||
![]() N-1300SCRL2X5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 12V | 1998 | Cadnica | 4.39Lx0.88W x 3.33 H 111.5mmx22.3mmx84.6mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 10 | SC | Front to Back, 5 Rows x 2 Cells | 1.3Ah | Yes | 84.582mm | 111.506mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-1250SCRLF9 Panasonic - BSG | In Stock | - | Datasheet | 388.28g | 10.8V | 2016 | Cadnica | 7.90Lx0.88W x 1.31 H 200.7mmx22.3mmx33.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 9 | 4/5SC | Side to Side, 1 Row x 9 Cells | 1.2Ah | Yes | 33.274mm | 200.66mm | 22.352mm | Non-RoHS Compliant | - | ||
![]() N-3000CRL2X4 Panasonic - BSG | In Stock | - | Datasheet | 680.4g | 9.6V | 1998 | Cadnica | 3.98Lx1.00W x 3.88 H 101.2mmx25.3mmx98.6mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 8 | C | Front to Back, 4 Rows x 2 Cells | 3Ah | Yes | 98.552mm | - | - | Non-RoHS Compliant | - | ||
![]() N-3000CRF2X5 Panasonic - BSG | In Stock | - | Datasheet | 861.8g | 12V | 1998 | Cadnica | 4.98Lx1.99W x 1.94 H 126.5mmx50.6mmx49.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 10 | C | Side to Side, 5 Rows x 2 Cells | 3Ah | Yes | 49.276mm | 126.492mm | 50.546mm | Non-RoHS Compliant | - | ||
![]() KR-7000FF6 Panasonic - BSG | In Stock | - | Datasheet | 1400g | 7.2V | 1998 | Cadnica | 7.70Lx1.28W x 3.56 H 195.6mmx32.6mmx90.4mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 6 | F | Side to Side, 1 Row x 6 Cells | 7Ah | Yes | 90.424mm | 195.58mm | 32.512mm | Non-RoHS Compliant | - | ||
![]() KR-7000FL2X2 Panasonic - BSG | In Stock | - | Datasheet | 907.2g | 4.8V | 1998 | Cadnica | 2.57Lx1.28W x 7.12 H 65.2mmx32.6mmx180.8mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 4 | F | Front to Back, 2 Rows x 2 Cells | 7Ah | Yes | 180.848mm | 65.278mm | 32.512mm | Non-RoHS Compliant | - | ||
![]() KR-7000FL2X5 Panasonic - BSG | In Stock | - | Datasheet | 2200g | 12V | 1998 | Cadnica | 6.42Lx1.28W x 7.12 H 163.0mmx32.6mmx180.8mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 10 | F | Front to Back, 5 Rows x 2 Cells | 7Ah | Yes | 180.848mm | 163.068mm | 32.512mm | Non-RoHS Compliant | - | ||
![]() KR-7000FF2X4 Panasonic - BSG | In Stock | - | Datasheet | 1800g | 9.6V | 1998 | Cadnica | 5.13Lx2.57W x 3.56 H 130.4mmx65.2mmx90.4mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 8 | F | Side to Side, 4 Rows x 2 Cells | 7Ah | Yes | 90.424mm | 130.302mm | 65.278mm | Non-RoHS Compliant | - | ||
![]() N-3000CRL4X2 Panasonic - BSG | In Stock | - | Datasheet | 680.4g | 9.6V | 1998 | Cadnica | 1.99Lx1.00W x 7.76 H 50.6mmx25.3mmx197.2mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 8 | C | Front to Back, 2 Rows x 4 Cells | 3Ah | Yes | 197.104mm | 50.546mm | 25.4mm | Non-RoHS Compliant | - | ||
![]() N-3000CRF10 Panasonic - BSG | In Stock | - | Datasheet | 861.8g | 12V | 1998 | Cadnica | 9.96Lx1.00W x 1.94 H 253.0mmx25.3mmx49.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 10 | C | Side to Side, 1 Row x 10 Cells | 3Ah | Yes | 49.276mm | 252.984mm | 25.4mm | Non-RoHS Compliant | - | ||
![]() KR-7000FF3 Panasonic - BSG | In Stock | - | Datasheet | 680.4g | 3.6V | 1998 | Cadnica | 3.85Lx1.28W x 3.56 H 97.8mmx32.6mmx90.4mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 3 | F | Side to Side, 1 Row x 3 Cells | 7Ah | Yes | 90.424mm | 97.79mm | 32.512mm | Non-RoHS Compliant | - | ||
![]() HHR75TAB7F9 Panasonic - BSG | In Stock | - | - | 135g | 10.8V | 2016 | HHR | - | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | L-AAA | Side to Side, 1 Row x 9 Cells | 750mAh | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() KR1800SCEF5 Panasonic - BSG | In Stock | - | Datasheet | 245.39g | 6V | 2016 | Cadnica | 4.37Lx0.87W x 1.67 H 111.0mmx22.2mmx42.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 5 | SC | Side to Side, 1 Row x 5 Cells | 1.8Ah | Yes | 42.418mm | 110.998mm | 22.098mm | Non-RoHS Compliant | - | ||
![]() KR-CH(2.5)F3 Panasonic - BSG | In Stock | - | - | 225.44g | 3.6V | - | Cadnica | 3.01Lx1.00W x 1.94 H 76.5mmx25.5mmx49.3mm | Active | 1 (Unlimited) | Solder | Solder Tab | - | Nickel Cadmium | 3 | C | Side to Side, 1 Row x 3 Cells | 2.5Ah | Yes | 49.276mm | - | - | Non-RoHS Compliant | - | ||
![]() LR14XWA/BF2X2 Panasonic - BSG | In Stock | - | - | 280.32g | 6V | 2014 | LR14 | 2.06Lx2.06W x 1.97 H 52.3mmx52.3mmx50.0mm | Active | 1 (Unlimited) | - | Solder Tab | - | Alkaline Manganese Dioxide | 4 | C | Side to Side, 2 Rows x 2 Cells | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() LR14XWA/BF5 Panasonic - BSG | In Stock | - | - | 351.53g | 7.5V | 2014 | LR14 | 5.16Lx1.03W x 1.97 H 131.0mmx26.2mmx50.0mm | Active | 1 (Unlimited) | - | Solder Tab | - | Alkaline Manganese Dioxide | 5 | C | Side to Side, 1 Row x 5 Cells | - | No | - | - | - | Non-RoHS Compliant | - |