- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHR-150AAB01L2X4 Panasonic - BSG | In Stock | - | Datasheet | 208.65g | 9.6V | 2005 | HHR | 2.28Lx0.57W x 3.98 H 58.0mmx14.5mmx101.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | AA | Front to Back, 4 Rows x 2 Cells | 1.5Ah | Yes | 101.092mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AB18L3X2 Panasonic - BSG | In Stock | - | Datasheet | 228.16g | 7.2V | 2005 | HHR | 1.34Lx0.67W x 5.91 H 34.0mmx17.0mmx150.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | A | Front to Back, 2 Rows x 3 Cells | 2.1Ah | Yes | 150.114mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-75AAA/BF6 Panasonic - BSG | In Stock | - | Datasheet | 71.67g | 7.2V | 2005 | HHR | 2.48Lx0.41W x 1.75 H 63.0mmx10.5mmx44.5mm | Active | Not Applicable | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AAA | Side to Side, 1 Row x 6 Cells | 700mAh | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AB18F2X4 Panasonic - BSG | In Stock | - | Datasheet | 303.45g | 9.6V | 2005 | HHR | 2.68Lx1.34W x 1.97 H 68.0mmx34.0mmx50.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | A | Side to Side, 4 Rows x 2 Cells | 2.1Ah | Yes | 50.038mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-150AAB01F10 Panasonic - BSG | In Stock | - | Datasheet | 260.82g | 12V | 2005 | HHR | 5.71Lx0.57W x 1.99 H 145.0mmx14.5mmx50.5mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Side to Side, 1 Row x 10 Cells | 1.5Ah | Yes | 50.546mm | 145.034mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-200AB20F8 Panasonic - BSG | In Stock | - | Datasheet | 256.28g | 9.6V | 2005 | HHR | 5.35Lx0.67W x 1.69 H 136.0mmx17.0mmx43.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5A | Side to Side, 1 Row x 8 Cells | 2Ah | Yes | 42.926mm | 135.89mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-200AB20F10 Panasonic - BSG | In Stock | - | Datasheet | 320.24g | 12V | 2005 | HHR | 6.69Lx0.67W x 1.69 H 170.0mmx17.0mmx43.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | 4/5A | Side to Side, 1 Row x 10 Cells | 2Ah | Yes | 42.926mm | 169.926mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-200AB20F2X4 Panasonic - BSG | In Stock | - | Datasheet | 256.28g | 9.6V | 2005 | HHR | 2.68Lx1.34W x 1.69 H 68.0mmx34.0mmx43.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5A | Side to Side, 4 Rows x 2 Cells | 2Ah | Yes | 42.926mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AB18F9 Panasonic - BSG | In Stock | - | Datasheet | 340.19g | 10.8V | 2005 | HHR | 6.02Lx0.67W x 1.97 H 153.0mmx17.0mmx50.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | A | Side to Side, 1 Row x 9 Cells | 2.1Ah | Yes | 50.038mm | 152.908mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-200AB20L5X2 Panasonic - BSG | In Stock | - | Datasheet | 320.24g | 12V | 2005 | HHR | 1.34Lx0.67W x 8.46 H 34.0mmx17.0mmx215.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | 4/5A | Front to Back, 2 Rows x 5 Cells | 2Ah | Yes | 214.884mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F2 Panasonic - BSG | In Stock | - | Datasheet | 45.81g | 2.4V | 2005 | HHR | 1.14Lx0.57W x 1.69 H 29.0mmx14.5mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 2 | 4/5AA | Side to Side, 1 Row x 2 Cells | 1.15Ah | Yes | 42.926mm | 28.956mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F2X4 Panasonic - BSG | In Stock | - | Datasheet | 183.7g | 9.6V | 2005 | HHR | 2.28Lx1.14W x 1.69 H 58.0mmx29.0mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5AA | Side to Side, 4 Rows x 2 Cells | 1.15Ah | Yes | 42.926mm | 57.912mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F2X5 Panasonic - BSG | In Stock | - | Datasheet | 229.52g | 12V | 2005 | HHR | 2.85Lx1.14W x 1.69 H 72.5mmx29.0mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | 4/5AA | Side to Side, 5 Rows x 2 Cells | 1.15Ah | Yes | 42.926mm | 72.39mm | 28.956mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23L2X5 Panasonic - BSG | In Stock | - | Datasheet | 229.52g | 12V | 2005 | HHR | 2.85Lx0.57W x 3.39 H 72.5mmx14.5mmx86.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | 4/5AA | Front to Back, 5 Rows x 2 Cells | 1.15Ah | Yes | 86.106mm | 72.39mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23L2X3 Panasonic - BSG | In Stock | - | Datasheet | 137.89g | 7.2V | 2005 | HHR | 1.71Lx0.57W x 3.39 H 43.5mmx14.5mmx86.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | 4/5AA | Front to Back, 3 Rows x 2 Cells | 1.15Ah | Yes | 86.106mm | 43.434mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F8 Panasonic - BSG | In Stock | - | Datasheet | 183.7g | 9.6V | 2005 | HHR | 4.57Lx0.57W x 1.69 H 116.0mmx14.5mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5AA | Side to Side, 1 Row x 8 Cells | 1.15Ah | Yes | 42.926mm | 116.078mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F5 Panasonic - BSG | In Stock | - | Datasheet | 114.76g | 6V | 2005 | HHR | 2.85Lx0.57W x 1.69 H 72.5mmx14.5mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 5 | 4/5AA | Side to Side, 1 Row x 5 Cells | 1.15Ah | Yes | 42.926mm | 72.39mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-120AAB23F4 Panasonic - BSG | In Stock | - | Datasheet | 92.08g | 4.8V | 2005 | HHR | 2.28Lx0.57W x 1.69 H 57.9mmx14.5mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | 4/5AA | Side to Side, 1 Row x 4 Cells | 1.15Ah | Yes | 42.926mm | 57.912mm | 14.478mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-260SCPY01F10 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 12V | 2005 | HHR | 9.06Lx0.91W x 1.69 H 230.1mmx23.0mmx43.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | SC | Side to Side, 1 Row x 10 Cells | 2.45Ah | Yes | 42.926mm | 230.124mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-260SCPY01F6 Panasonic - BSG | In Stock | - | Datasheet | 328.85g | 7.2V | 2005 | HHR | 5.43Lx0.91W x 1.69 H 138.0mmx23.0mmx43.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | SC | Side to Side, 1 Row x 6 Cells | 2.45Ah | Yes | 42.926mm | 137.922mm | 23.114mm | Non-RoHS Compliant | Lead Free |